Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Optocoupler Triac 1CH 400V 300mA 60mA SMD Product overview: VO4154M-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 300mA, 60mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 400V, 300mA, 60mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4154M-X007T can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers Zero Crossing Photo Triac 400V 3mA
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Input Current:10mA; Input Current Max:10mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:6; Operating Temperature Max:100°C; Operating Temperature Min:-55°CRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VO4154M-X007TCT-ND | 904-VO4154M-X007T | VO4154M-X007T | 93K1125 |
| Product Name | Triac, SCR Output Optoisolators | SMD 400V 300mA 60mA Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Optocoupler, Phototriac, 5300Vrms; Input Current Vishay |
| Output | Triac | |||
| Package Type | 6-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Tape and Reel |