Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VO615A-5X007T

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO615A-5X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-5X007TTR-ND
Transistor, Photovoltaic Output Optoisolators VO615A-5X007TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-5X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-5X007TCT-ND
Transistor, Photovoltaic Output Optoisolators VO615A-5X007TCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-5X007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-5X007TDKR-ND
Transistor, Photovoltaic Output Optoisolators VO615A-5X007TDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VO615A-5X007T - 1117541-VO615A-5X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615A-5X007T
1117541-VO615A-5X007T
Optoisolators - Transistor, Photovoltaic Output - VO615A-5X007T 1117541-VO615A-5X007T
Manufacturer: Vishay Win Source Part Number: 1117541-VO615A-5X007 T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.43V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 150% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117541-VO615A-5X007T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.43V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 150% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Smd-4 Optocpl 50-150% Ctr Vishay - 65T3989 - Newark, An Avnet Company
Chicago, IL, United States
Smd-4 Optocpl 50-150% Ctr Vishay
65T3989
Smd-4 Optocpl 50-150% Ctr Vishay 65T3989
SMD-4 OPTOCPL 50-150% CTR

SMD-4 OPTOCPL 50-150% CTR

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615A-5X007T
Transistor Output Optocouplers VO615A-5X007T
Transistor Output Optocouplers Optocoupler SMD4

Transistor Output Optocouplers Optocoupler SMD4

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO615A-5X007TTR-ND 1117541-VO615A-5X007T 65T3989 VO615A-5X007T
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VO615A-5X007T Smd-4 Optocpl 50-150% Ctr Vishay Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR6258XXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details