Optocoupler 10MBd 1Ch 5.3kV Isolation 8DIP Product overview: VO2601 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2601 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279679-VO2601
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 23ns, 7ns
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: VO2601
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-DIP
High Speed Optocouplers 10Mbd Open Collector Single Channel
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Common Mode Ratio:5000; Data Rate Max:10Mbps; Fall Time tf:7ns; Rise Time:23ns RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-VO2601 | 1279679-VO2601 | VO2601-ND | VO2601 | 43K9735 |
| Product Name | 5.3kV Signal Isolator and Optocoupler | Optoisolators - Logic Output - VO2601 | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay |
| Input | DC | DC; DC | DC | ||
| Mounting Option | Rail/Tube | Through Hole | DIP | ||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts | 5300 volts | |
| Output | Open Drain | Open Drain | |||
| Rise Time | 0.0230 µs | 0.0230 µs |