Vishay Precision Group Optocouplers VO3150A-X007T

Description
Optocoup Logic-Out Push-Pull DC-IN 1-CH
Request a Quote Datasheet
Description
Optocoup Logic-Out Push-Pull DC-IN 1-CH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7103995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7103995
Optocouplers 7103995
Optocoup Logic-Out Push-Pull DC-IN 1-CH

Optocoup Logic-Out Push-Pull DC-IN 1-CH

Supplier's Site
Optocouplers - 7103995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7103995P
Optocouplers 7103995P
Optocoup Logic-Out Push-Pull DC-IN 1-CH

Optocoup Logic-Out Push-Pull DC-IN 1-CH

Supplier's Site
Optocouplers - 9190789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190789
Optocouplers 9190789
Optocoup Logic-Out Push-Pull DC-IN 1-CH

Optocoup Logic-Out Push-Pull DC-IN 1-CH

Supplier's Site
Isolators - Gate Drivers - 751-1476-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
751-1476-2-ND
Isolators - Gate Drivers 751-1476-2-ND
500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Isolators - Gate Drivers - 751-1476-1-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
751-1476-1-ND
Isolators - Gate Drivers 751-1476-1-ND
500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 14R9223 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
14R9223
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 14R9223
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:25mA; Input Current:16mA; Output Current:0.5A RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:25mA; Input Current:16mA; Output Current:0.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
VO3150A-X007T
Logic Output Optocouplers VO3150A-X007T
Logic Output Optocouplers 0.5A Current Out IGBT/MOSFET Drvr

Logic Output Optocouplers 0.5A Current Out IGBT/MOSFET Drvr

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7103995 7103995P 751-1476-2-ND 14R9223 VO3150A-X007T
Product Name Optocouplers Optocouplers Isolators - Gate Drivers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay Logic Output Optocouplers
Input DC DC 16mA
Output Phototransistor; Transistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount PDIP Surface Mount Surface Mount DIP
Rise Time 0.1000 µs 0.1000 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3124MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details