Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-DIP
High Speed Optocouplers 10Mbd High-Speed Dual CTR>300%
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Common Mode Ratio:10000; Data Rate Max:10Mbps; Fall Time tf:7ns; Rise Time:23ns RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VO4661-X006-ND | VO4661-X006 | 43K9749 |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay |
| Input | DC | ||
| Output | Open Drain | ||
| Package Type | "8-DIP (0.400"", 10.16mm)" | ||
| Mounting Option | Through Hole | DIP | |
| Forward Current | 15 milliamps |