Vishay Precision Group Optoisolators - Triac, SCR Output - VO3053-X009T VO3053-X009T

Description
Manufacturer: Vishay Win Source Part Number: 902759-VO3053-X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO3053 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.8000 Other Part Number: VO3053-X009TCT, VO3053-X009TTR, VO3053-X009TDKR, VO3053-X009T-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902759-VO3053-X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO3053 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.8000 Other Part Number: VO3053-X009TCT, VO3053-X009TTR, VO3053-X009TDKR, VO3053-X009T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - VO3053-X009T - 902759-VO3053-X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - VO3053-X009T
902759-VO3053-X009T
Optoisolators - Triac, SCR Output - VO3053-X009T 902759-VO3053-X009T
Manufacturer: Vishay Win Source Part Number: 902759-VO3053-X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO3053 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.8000 Other Part Number: VO3053-X009TCT, VO3053-X009TTR, VO3053-X009TDKR, VO3053-X009T-ND

Manufacturer: Vishay
Win Source Part Number: 902759-VO3053-X009T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO3053
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO3053-X009TCT, VO3053-X009TTR, VO3053-X009TDKR, VO3053-X009T-ND

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO3053-X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO3053-X009TCT-ND
Triac, SCR Output Optoisolators VO3053-X009TCT-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO3053-X009TDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO3053-X009TDKR-ND
Triac, SCR Output Optoisolators VO3053-X009TDKR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO3053-X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO3053-X009TTR-ND
Triac, SCR Output Optoisolators VO3053-X009TTR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
SMD 600V Signal Isolator and Optocoupler - 904-VO3053-X009T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V Signal Isolator and Optocoupler
904-VO3053-X009T
SMD 600V Signal Isolator and Optocoupler 904-VO3053-X009T
Triac Optocoupler, 1-CH, 600V, AC Out, 6-Pin PDIP SMD Product overview: VO3053-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3053-X009T can be used for catalog matching and distributor lookup.

Triac Optocoupler, 1-CH, 600V, AC Out, 6-Pin PDIP SMD Product overview: VO3053-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3053-X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO3053-X009T
Triac & SCR Output Optocouplers VO3053-X009T
Triac & SCR Output Optocouplers Phototriac NZC 1.5kV/us 5mA

Triac & SCR Output Optocouplers Phototriac NZC 1.5kV/us 5mA

Buy Now Datasheet
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay - 62W1292 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay
62W1292
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay 62W1292
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay - 63W3422 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay
63W3422
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay 63W3422
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902759-VO3053-X009T VO3053-X009TCT-ND 904-VO3053-X009T VO3053-X009T 62W1292
Product Name Optoisolators - Triac, SCR Output - VO3053-X009T Triac, SCR Output Optoisolators SMD 600V Signal Isolator and Optocoupler Triac & SCR Output Optocouplers Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay
Mounting Option Surface Mount; 6-SMD Surface Mount PDIP SMD Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3143MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details