Radwell International Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
(1197585), SENSOR/ACTUATOR BOX, 10 PORT, 3-PIN M8 I/O CONNECTORS, STATUS LEDS, PNP, 14-PIN M16 MASTER CABLE CONNECTION, 24 VDC RATED. FREE 2 YEAR RADWELL WARRANTY
(2702290) RADIOLINE I/O EXTENSION MODULE, 4 ANALOG INPUT, (0 ... 5 V ; 0 ... 10 V). FREE 2 YEAR RADWELL WARRANTY
(2864529) HEAD MOUNTED TRANSDUCER, MCR SERIES, 8-35 VDC, 3.5 MA, 6 SEC SWITCH-ON DELAY, LOOP-POWERED. FREE 2 YEAR RADWELL WARRANTY
0.4 INPUT MODULE, PCB MOUNT, M SERIES. FREE 2 YEAR RADWELL WARRANTY
16290 - MULTI-BEAM: LOGIC MODULE; RANGE:DEPENDS ON SENSOR; INPUT: ON POWER BLOCK; FUNCTION: ONE-SHOT (RETRIGGERABLE); INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY
16294 - MULTI-BEAM: LOGIC MODULE; RANGE:DEPENDS ON SENSOR; INPUT: ON POWER BLOCK; FUNCTION: ON-DELAY; INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY
2 ANALOG OUTPUTS, 4 - 20 MA, RESOLUTION 1:8000, 250 S/CH, SCREWLESS PUSH-IN CONNECTOR, 12 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
2835545, SIGNAL ISOLATOR,24VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
4 ANALOG INPUTS, -10 TO 10 V DIFFERENTIAL, RESOLUTION 1:30000, 10 S/CH, SCREWLESS PUSH-IN CONNECTOR, 12 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
5602077, COMMUNICATION MODULE, ADAPTER. FREE 2 YEAR RADWELL WARRANTY
6824048 - PICONET I/O MODULE, PROFIBUS-DP, (8) DIGITAL PNP INPUTS, CONFIGURATION INTERFACE, I/O-ASSISTANT 2 PARAMETERISATION, DIRECT FIELDBUS CONNECTION, 0.2 MS DELAY, 20-29 VDC OPERATING VOLTAGE, IP67, (6824048). FREE 2 YEAR...
6824472 - PICONET SYSTEM,4 DIGITAL PNP INPUTS FILTER 3 MS., 4 DIGITAL OUTPUTS 0.5 A. FREE 2 YEAR RADWELL WARRANTY
AC OUTPUT MODULE, 24-280V AC OPERATING OUTPUT, 5 VDC LOGIC, 120/240 VAC NOMINAL LINE, NORMALLY CLOSED, SINGLE POLE, SINGLE THROW, 3 AMP @ 45 CELSIUS, 2 AMP @ 70 CELSIUS.
AC OUTPUT MODULE, 3 AMP, 5 VDC, LOGIC, 12-140 VAC OUT, 20MA , HOLD DOWN SCREW. FREE 2 YEAR RADWELL WARRANTY
AC OUTPUT MODULE, CURRENT RATING:4A, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL INPUT / OUTPUT MODULE, EXTERNAL DEPTH:31.8MM, EXTERNAL WIDTH:15.2MM, LENGTH:43.2MM, VOLTAGE RATING:280V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ANALOG I/O MODULE ,DIGITAL IO MODULE FOR HONEYWELL SLATE COMBUSTION MANAGEMENT SYSTEM.. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, 24 VDC, 2 SINGLE ENDED INPUTS, 16 BIT RESOLUTION, SPRING CAGE CONNECTION, 0 TO 10 V INPUT RANGE, 0/4-20 MA INPUT RANGE, -25 TO 55 DEGREE C...
ANALOG INPUT MODULE, 24 VDC, LED INDICATORS, 16 BIT, IP20, S20-AI-8. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, 8-CHANNEL, CURRENT, 13-BIT, INPUT CURRENT SIGNAL RANGE OF 0-20 MA, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT UNIT, NX I/O BUS, 8 ANALOG INPUTS, 4/20 MA, 13 BIT, PUSH-IN CONNECTOR, SINGLE-ENDED INPUT CIRCUIT TYPE, IP20. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT, NX SERIES, 4 POINTS, INPUT RANGE 4-20MA, RESOLUTION 1/8000, CONVERSION TIME 250US. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT MODULE, 8-CHANNEL, CURRENT, 12-BIT, OUTPUT CURRENT SIGNAL RANGE OF 4-20 MA, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT MODULE, 8-CHANNEL, VOLTAGE, 12-BIT, OUTPUT VOLTAGE SIGNAL RANGE OF 0-10 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY
ANALOG THERMISTOR INPUT MODULE, CURRENT RATING:190MA, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE RESISTOR / THERMISTOR INPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:74.93MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM ROHS COMPLIANT: YES. FREE...
ANALOG VOLTAGE OUTPUT MODULE, AOV SERIES, 5 VDC, 150 MAMP, 0-10 VDC OUTPUT, 2.44 MV RESOLUTION, 2 CHANNEL, 40 MAMP PER CHANNEL, 12-BIT SERIAL DATA PER CHANNEL. FREE 2 YEAR...
ANALOGUE CURRENT INPUT MODULE, 170MA, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:74.93MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, 2 ANALOG INPUTS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
ANALOGUE INPUT ISOLATOR, HART MULTIPLEXER MODULE, 20-35 VDC SUPPLY, 4-20 MA, 2/3 WIRE, REPEATER POWER SUPPLY, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
ANALOGUE OUTPUT MODULE, 8-CH, CURRENT RATING:20MA, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ANALOGUE OUTPUT MODULE, ISOLATED, 2-CH, CURRENT RATING:20MA, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
AUTOMATION DIRECT PLCs/Machine Control P3-16TA
AUTOMATION STATION, 4 AMP, 24/250 VAC, 50/60 HZ, 24 VA, 12 DATA POINTS, DIGITAL INPUT: 20-25 VDC 7 MA, 2 DIGITAL INPUTS, 2 DIGITAL OUTPUTS, COMPACT MODEL, DIN RAIL MOUNT,...
AXIS INTERFACE, 1.1 AMP, AIF IN: 5-PIN M9 MALE, AIF OUT: 5-PIN M9 FEMALE, PROP. DIRECTIONAL CONTROL VALVE: 7-PIN M9 MALE, DISPLACEMENT ENCODER: 8-PIN M12 FEMALE, IP 65, (537320). FREE...
BANNER ENGINEERING PLCs/Machine Control LM3
BANNER ENGINEERING PLCs/Machine Control LM5-14
BASE MODULE, CAGE CLAMP TERMINALS, 2X16 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
BASE MODULE, FOR ELECTRONIC MODULES, PERIPHERY, 1-ROW, 4 CONNECTION, LEVELS, 8 TERMINALS, SPRING-LOADED CONNECTION, (312601). FREE 2 YEAR RADWELL WARRANTY
BASE MODULE, FOR I/O ELECTRONIC MODULE, PERIPHERY DOUBLE WIDTH, C-RAIL, 16 SPRING LOADED TERMINALS, (312631). FREE 2 YEAR RADWELL WARRANTY
BASE MODULE, FOR SUPPLY VOLTAGE MODULES, INFEED MODULE SUPPLY, INFEED PERIPHERY SUPPLY, INFEED C-RAIL, 1-ROW, 4 CONNECTION LEVELS, 8 TERMINALS, SPRING-LOADED CONNECTION, 24 VDC, (312651). FREE 2 YEAR RADWELL WARRANTY...
BASE MODULE, FOR SUPPY VOLTAGE MODULES, INFEED MODULE SUPPLY, 2-ROW, 4 CONNECTION LEVELS, TERMINAL STYLE: FIXED, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
BEIJER ELECTRONICS, MCL-08AI.P4, MCL08AIP4, ANALOG I/O MODULE, . FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, DIGITAL I/O MODULE, RF-FLS PB M12 DI 8 M12. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, I/O MODULE, 7.5-24 VDC, 50/60 HZ, 500 KBIT/S, 70-160 KPA, 2 WIRE, 2 INPUTS, REMOTE, IN CABINET, ANOLOG. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, MODULE, 24VDC, 8DIGITAL INPUT 4WIRE. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, PROFIBUS MODULE, 14 PORT, 1830 V DC, 35 MA. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, R-IB IL RS232-PRO-PAC. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, RF-FLS IB M12 DI 8 M12. FREE 2 YEAR RADWELL WARRANTY
BRAIN BOARD, ARCNET, 32 CHANNEL, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
BUS COUPLER MODULE, DP/DPV1, 24 VDC, RJ45 CONNECTOR, LED INDICATORS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL MODULE, 16-CHANNEL DIGITAL OUTPUT, 24 VDC, 0.5 AMP, WITHOUT CONNECTOR, 0 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL MODULE, 16-CHANNEL, DIGITAL INPUT, 24 V DC, 3.0 MS FILTER, WITHOUT CONNECTOR, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 1 CHANNEL, AS-INTERFACE, 500 V, 55 MA, WITHOUT POWER CONTACTS, 0 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 16-CHANNEL, DIGITAL INPUT, 24VDC, 3MS INPUT FILTER, 20MA, -25 TO +60DEG C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 2-CHANNEL, DIGITAL INPUT, 2 X UP OR DOWN COUNTER, 24 VDC, 50 MA, 1 KHZ COUNTING FREQUENCY, 16 BIT COUNTER DEPTH, -25 TO +60 DEGREES C, IP20. FREE...
CAN 16-OUT, I/O EXPANSION MODULE, 24 V, 1.5 W, 16 INPUT/OUTPUT DIGITAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, 2 CHANNEL, RS-232 SERIAL COMMUNICATION, FOR USE WITH SNAP I/O MODULES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, MAGNUM, UNIVERSAL FRAME, MODBUS TRANSLATOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION UNIT, FOR USE WITH CC-LINK, 12-24 VDC INPUT, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATIONS INTERFACE, V/T1000 DEVICENET™ WITH ADR OPTION, VOLTAGE: 11~25 V, CURRENT: 40 MA, LED DISPLAY, INPUT: 17 TYPES (4~8 BYTES), OUTPUT: 18 TYPES (4~8 BYTES), (500-024-711). FREE 2 YEAR RADWELL...
COMPACT SMART RELAY, PROGRAMMABLE, ZELIO SR3 SERIES, W/LCD, 10 I/O, 8 AMP, 2.7 W, 24 VDC, SCREW TERMINATION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTING MODULE, CONNECTS BETWEEN KT4 AND CA7-9…23. FREE 2 YEAR RADWELL WARRANTY
CONTROL INTERFACE MODULE, 24-36V, LIGHTING AUTOMATION, 24 VDC CONTACT CLOSURE LIGHTING CONTROL INTERFACE, CURRENT RATING: 100 MILLIAMPERE. FREE 2 YEAR RADWELL WARRANTY
CONTROL PENDANT, STEC-300M, . FREE 2 YEAR RADWELL WARRANTY
CONTROL SAFETY UNIT, 4OUT, 0.5A, DIN RAIL MOUNT, PNP. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER I/O MODULE, SMARTX, 16 UNIVERSAL INPUTS, OPERATION TEMPERATURE 0 TO 50 °C, 24 V, 1.8 W, DIN-RAIL/WALL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER MODULE BRAIN. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, LEADING/TRAILING EDGE SPEED COMPENSATION, MODBUS ASCII COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY
CONVERTER D/A 4CHANNEL DIGITAL. FREE 2 YEAR RADWELL WARRANTY
COUPLING MODULE, PICONET, PROFIBUS-DP, 4 DIGITAL PNP INPUTS, 3 MS INPUT DELAY, 4 DIGITAL OUTPUTS, 0.5 AMP, SHORT CIRCUIT PROOF, CONFIGURABLE FUNCTIONS, I/O-ASSISTANT 2 SUPPORT, 20-29 VDC, IP67, (6824450). FREE...
CROUZET PLCs/Machine Control PB-16C4
DATA & SIGNAL PROTECTION, MTL SD RANGE, MTL 3 WIRE RTD PROTECTION, DIN RAIL MOUNTING DEVICE. FREE 2 YEAR RADWELL WARRANTY
DATAFORTH PLCs/Machine Control SCM5B38-02
DATAFORTH PLCs/Machine Control SCM5B41-03
DC OUTPUT MODULE, DIGITAL, 5-60 VDC RANGE, 5-48 VDC NOMINAL, 4 ANALOG OUTPUTS, 2 AMP PER MODULE (0.5 AMP PER CHANNEL), 20 MA MINIMUM LOAD, 5 VDC SUPPLY, FOR USE...
DC OUTPUT MODULE, I/O UNIT, 12 VDC-24 VDC, DC DIGITAL OUTPUT, 40 PIN CONNECTOR, 32 X DIGITAL OUTPUTS (24 VDC). FREE 2 YEAR RADWELL WARRANTY
DELL SUNIX SERIAL PARALLEL EXPANSION MULTI I/O CARD . FREE 2 YEAR RADWELL WARRANTY
DEV KIT, BLUETOOTH LOW ENERGY, SOC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DEVICE INTERFACE, MULTIPLE ACCESSORY MODULES, ACCESSORY ENCLOSURE, DIN RAIL MOUNTING, TITLE 24 COMPLIANT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DIGITAL I/O MODULE, PCI, 75 MA, 16 DIGITAL INPUT CHANNELS, 16 DIGITAL OUTPUT CHANNELS, +/- 30V, 37-PIN MALE D-SUB, (779084-01). FREE 2 YEAR RADWELL WARRANTY
DIGITAL I/O MODULES, MINIATURE, 3.0 TO 60VDC OUTPUT, 24V. FREE 2 YEAR RADWELL WARRANTY
DIGITAL I/O UNIT, 16 DIGITAL OUTPUTS, STANDARD SPEED, NPN 24 VDC, 0.5 A/POINT, 5 A/NX UNIT. FREE 2 YEAR RADWELL WARRANTY
DIGITAL IN-/OUTPUT MODULE, 32-BIT, 24 V DC, X000D IMAX=500 MA ALUMINIUM HOUSING, 8 INPUTS / X000D 24 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL IN-/OUTPUT MODULE, 32-BIT, 24 V DC_X000D_IMAX=500 MA ALUMINIUM HOUSING, 8 INPUTS /_X000D_8 OUTPUTS /8 INPUTS /8 OUTPUTS_X000D_WITH FAST INPUTS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT CHARACTERIZATION MODULE, DRY CONTACT , 24VDC. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, NO. OF DIGITAL INPUTS:4, SUPPLY VOLTAGE:240V, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, NX SERIES, 8 DIGITAL INPUTS, STANDARD SPEED, PNP, 24 VDC, SCREWLESS PUSH-IN CONNECTOR, 12 MM WIDE, (686027). FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, S20-DI-16/1, 16 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, SNAP, 4-CHANNEL, 180/280 VAC INPUT, 5 VDC LOGIC, 22-14 AWG, 18.29 X 82.55 X 90.17 MM. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, 4 SNAP I/O PORTS, 4-CHANNEL, ISOLATED, 12-250 VAC, MANUAL/AUTO SWITCHES, 50 MA, 100 MEGA OHMS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, 8 DIGITAL OUTPUTS, 24VDC, 0.5A. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, ODC SERIES, OPERATING VOLTAGE RANGE: 5-60 VDC, 3 AMP RATED, 12 MA INPUT, 4000 VRMS ISOLATION, 4 CHANNELS, 4 PORTS, 5 PIN MOUNTING. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANFACTURER, A/D CONVERSION UNIT, 4-POINT, 0-20 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , CPU MODULE, EXCEL, 16K, SERIES 2002, DIRECT DIGITAL CONTROLLED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER ,I/O MODULE, 10/30DC, MULTI- FUNCTION . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (2808226), DIGITAL ANALOG CONVERTER, 24VDC, FLAT RIBBON CABLE CONNECTION, OUTPUT SIGNAL 4-20 MA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 230 VAC, 50/60 HZ, 8 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACCESSORY TYPE SOLID STATE RELAY BOARD, NO. OF MODULES 8, LENGTH 203.2MM,EXTERNAL WIDTH 88.9MM, EXTERNAL DEPTH 55.9MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALL VALUE MODBUS COMM, 230/110 VAC, 45-65 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMP CARD, SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG I/O, CARD MODULE, 4 INPUTS, 4 OUTPUTS, 0-10 V, 0-20 MA, 12-BIT MAX, 0 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, FREELANCE 2000, 0/4... 20 MA, 50 OHM, 9.6 W, DAI 01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT, 10 V 0-20 MA, 4-20 MA, 14-BIT RESOLUTION, 8 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, ±10 VDC, 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG TO DIGITAL CONVERTER MODULE, A/D COVERTER, 8 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AS-INTERFACE MASTER MODULE, 0.1AMP 30VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUTOMATION STATION, 24 VAC, 50/60 HZ, 12 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACKPLANE, I/O MODULE, 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAN 8, ANALOG INPUT, DINRAIL MOUNTED MODULE, 8X12 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATIONS UNIT, PROFIBUS DP GATEWAY, MULTIPLE I/O, CONNECTS 8 X GT1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT PROGRAMMABLE LOGIC CONTROLLER, 24VDC, SEMICONDUCTOR, 1KBYTE, 8 INPUTS, 6 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPONENT FOR FIRE ALRAM CONTROLS UNIT, REMOTE ANNUNCIATOR INTERFACE, 24 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPUTER INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD, 20 MA, WATCHDOG FLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD, I/O ASSEMBLY, FEMALE CONNECTOR ARRAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 165MA MAX, 24VAC, 5V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU, SINGLE BOARD CONTROLLER, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC ISOLATOR MODULE, 4-20 MA, LOOP POWERED, 1 CHANNEL, 11 TO 35 V DC, FOR I/P CONVERTERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL I/O MODULE, HIGH FREQUENCY, STAND ALONE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL IMPUT MODULE, 32 DIGITAL INPUTS, (301100). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET I/O, BRAIN, ANALOG/DIGITAL/SERIA L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 16 INPUT, 24 VDC, 6 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 8PORT, 10/100MBPS, COPPER FOR VE6048 SERIES SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXTENSION MODULE, ANALOG/DIGITAL, 2 DIGITAL INPUTS/OUTPUTS, 1 ANALOG INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD EQUIPMENT CONTROLLER, 17-POINT, 6 UI, 2 BI, 3 BO, 2 AO, AND 4 CO, 24VAC, FC AND SA BUS SUPPORT; INTEGRAL DISPLAY, 6 BUTTON NAVIGATION TOUCH...
DISCONTINUED BY MANUFACTURER, FIELDBUS INPUT/OUTPUT SYSTEM, RS-485 MODBUS NETWORK ADAPTER, 24VDC, POWERED, EXPANDABLE TO 32 MODULES.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, G4 DIGITAL I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O BUS MODULE TERMINAL UNIT, SIMANTIC S5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O BUS MODULE, TERMINAL UNIT, SIMANTIC S5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O DATA GATHERING PANEL, FOR DELTA 1000 DGP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O DIGITAL MODULE, 302108, 2AMP, 24VDC, 8 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION MODULE, 8 IN / OUTPUT, DIGITAL, 24VAC, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE , MOUNTING BASE, 2AMP , 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE CONTROLLER, EXCEL, 8CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE DIGITAL, VDC SOURCING INPUT TYPE/16 INPUTS, SOURCING (PNP OPEN COLL) OUTPUT TYPE /16 OUTPUTS, TERMINAL BLOCK & TENSION CLAMP CONN, 1 LED PER CHANNEL, 500...
DISCONTINUED BY MANUFACTURER, I/O MODULE WITH LED LIGHTS, 2 INPUT PORTS, 2 OUTPUT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 120 VAC, 60 HZ, 3 AMP, 3-8 VDC, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 24VDC, 16 IN / 8 OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 4INPUT, 8OUTPUT, 20-30VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 8CH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, ANALOG, 24 VDC, 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, DIGITAL, INPUT 18-32VDC, OUTPUT 60VDC / 3A, LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, FBM204, 4 CHANNEL 0-20 INPUT + 4 CHANNEL 0-20 OUTPUT,(I/A PLANT). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, FIBER OPTIC, ANALOG LINK, SSD / PARKER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, I/O UNIT V2.0, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, INPUT 2.75-8VDC, OUTPUT 1AMP 480VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, REMOTETRAK, 10-30 VDC OUPUT, 12-24 VDC INPUT, 4-20 MA, 16-BIT, UNIVERSAL BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, SIXTRAK, RTD (100 OHM PLATINUM), -200 TO 850 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, SUBASSEMBLY, FOR USE W/ ONLY MNB-300, 2 INPUT/OUTPUT, 50/60 HZ, INDOOR/DRY ENVIRONMENT USE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE,24VDC,LIGHT INDICATION,SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE,FOR USE WITH: SOLID STATE RELAYS, 3AMP, 5VDC, 60HZ, 1.25 IN X .6 IN X 1.7 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O OPTIONS CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O PC BOARD, MULTI COMPONENT TERMINALS, 4 MOUNT, LED INDICATOR, WIRE MOUNTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O PROCESSOR, 750 MA, SNAP PAC SERIES, COMMUNICATION PROCESSOR, EXTERNAL DEPTH / 46.36 MM, EXTERNAL WIDTH / 83.82 MM, FOR USE WITH OPTO22 SNAP PAC SYSTEMS, LENGTH...
DISCONTINUED BY MANUFACTURER, INPUT CONTROLLER MODULE, 24 VDC, 32 POINT, H.02, 10 - 26.4 VDC,10 MA, 0.5 MS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT DIGITAL MODULE, 50MA, 90-140VAC 60HZ INPUT RATING, 24-30VDC, 4KV OPTICAL ISOLATION, PCB SOLDER MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 VDC, 50/60 HZ, 7 INPUTS, (226981). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8POINT, 0-10V RANGE, 10BIT, ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG ,8 CHANNEL, 4-20MA,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 16 INPUT, HIGH ISOLATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL 8 INPUT, 24 VDC, 8 MS, SOURCE- AND SINKOPERATION, 24 VDC (1530 VDC, 6 MA AT 24 VDC, AX. 48 MA (ALL INPUTS =...
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, 24 V DC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, PLC, SIGNAL INPUT, 24 VDC, 5.3 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, 10X INPUTS, 6X OUTPUTS, RUN / ERROR, 7 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT RELAY MODULE, 115-230 V AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE ASSEMBLY, SIMM CONTROLLER, NUMALOGIC, 200 VA MAX, 50/60 HZ, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE CARD, 1.3 PCB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE CARD, MODULE, TELEMETRY, UTIL-CPU, ALARM, 12 VOLTS / 5 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE CONVERTER, FOR THE ELECTRICAL ISOLATION OF TWO RS-232 INTERFACES, 4 CHANNELS, INTEGRATED DTE/DCE SWITCH-OVER, DIN-RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, I/A SERIES, GC10 TABLETOP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, MULTICONTROL, RS232/TTY INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, PCB, 25POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE TABLETOP, 50SERIES, GCIO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED ANALOG INPUT MODULE, TWO NRSE INPUT CHANNELS, BANK ISOLATION PROVISION, 10 KHZ, 4 POSITION TERMINAL BLOCK, FOR I/O CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED INPUT MODULE, 14-30 V DC, (SINK OR SOURCE), 32 POINT, W/ STATUS LED ARRAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LASER DISPLACEMENT SENSOR LASER, DISPLACEMENT EXPANSION HEAD LKHA100, CONTROLLER, 10 V OUTPUT, OUTPUT IMPEDANCE: 100 O, 4 TO 20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR MOTION CONTROL MODULE, 2-AXIS, 5 VDC / 60 MA SENSOR INPUT, 10 VDC / 4 MA DRIVE OUTPUT, LED INDICATORS, FOR TSX QUANTUM. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, LOGIC SOLVER MODULE, FOR DELTAV SLS-1508. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC UNIT, WITH POWER SUPPLY, 3 AMPS, 110/250 VAC, 1 PHASE, 50/60 HZ, 3 PORTS, TYPE LP2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOWPASS FILTER MODULE, SCC-LP SERIES, FOURT ORDER BUTTERWORTH FILTER CIRCUITRY, 50 HZ CUTOFF FREQUENCY, 4 POSITION TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAIN CIRCUIT INTERFACE BOARD, FOR AC DRIVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODBUS COMMUNICATION MODULE, 0.5AMP, 24VDC, AUXILIARY CONTACTS, SUGGESTED REPLACEMENT LULC033. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR CONTROL SYSTEM, 1.5AMP, 24VDC, 32 DIGITAL OUTPUT, (301111). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, DIGITAL INPUT, (NO-VOLTAGE CONTACT, ISOLATED, YOKOGAWA-SPECIFIC CABLES (*2)), STYLE S4, 16-CHANNEL, 24VDC, 300MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, DIGITAL OUTPUT, STYLE S3, 24VDC, 3.4A, 16 CHANNELS, WITH SIGNAL CABLE ADAPTER, WITH NO EXPLOSION PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, EXPANSION, INPUT/OUTPUT, FX SUPERVISORY CONTROLLERS, 8 INPUT, 4 RELAY OUTPUT, 0-10 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, SIXTRAK DISCRETE LOGIC, 30 VDC, 25 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUNTING BOARD, 16 MODULE CAPACITY, TERMINAL BLOCK, 16POS, 16 SCREW TERMINAL STANDOFFS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CONTROL MODULE, 1 MEG, 0.55 / 0.30 AMP, 110/220 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CONTROL MODULE, 350-8, 8MB, ARCNET / ETHERNET LAN, FLASH CHIP, 0.21-0.16 AMP, 110-120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CONTROLLER, .55/.3AMP, 110/220VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK INTERFACE CARD, 2-CHANNEL, PCI EXPRESS, PROFIBUS, COMMDTM, DLL, OPC DA INTERFACE, PROFIBUS DPV0 MASTER, PROFIBUS DPV0 SLAVE, PROFIBUS DPV1 MASTER PROTOCOL, 9.6 KBPS TO 12 MBPS...
DISCONTINUED BY MANUFACTURER, NETWORK INTERFACE MODULE, NODEBUS CONTROL, I/A SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTIMATION ETHERNET I/O BOARD, 32 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT TRANSISTOR, TRANSISTOR (SINK), RATED LOAD 12 TO 28VDC, 0.5A PER POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 20-30VDC, ISOLATED OUTPUT, 0.5 AMPS PER POINT, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 32POINT TRANSISTOR OUT, 0.2A/POINT, 0.8A/COM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 3AMP, 60VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 64 POINT, NPN TRANSISTOR TYPE OUTPUT, 30 VDC RATED, 0.2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 3-8 VDC, 3A, 240VAC, BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 4 CHANNELS, 8 BITS, 0-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, ISOLATED OUTPUT, +/-10VDC, 8CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MULTI DIGITAL, 16 TRANSISTOR OUTPUTS, 0.5 AMP, 24 VDC, 220 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SYSMAC, 24 VDC, 100 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SYSMAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE,INPUT:9-18VDC ,OUTPUT:3AMP,280VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT RELAY, 20-30 VDC ISOLATED OUTPUT, 0.5 AMP PER POINT, 8 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT RELAY, 20-30VDC ISOLATED OUTPUT, 0.5AMP PER POINT, 16POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, FIELD INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCI MODULE , 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PMI-UK UPGRADE KIT, BOOT ROM, SIMM MEMORY CHIP, JUMPERS FOR ZIC 24V POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED UNTIL 31.12.2018, MASI65 I/O MODULE, 4 DIGITAL INPUTS, 4 DIGITAL OUTPUTS, MASI65 DI4/0,2A DO4/0,5A Y 8XM12, WITH Y-CABLING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, LEADED PROCESS COMPATIBLE:NO, PEAK REFLOW COMPATIBLE (260 C):NO, FEATURES:ANALOG/SIMP LE DIGITAL SERIAL BRAIN, ROHS COMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, SUPER-SMALL, EXPANSION, 4 INPUT, 4 RELAY OUTPUT, 2 AMP (INDUCTIVE LOAD), 4 AMP (RESISTIVE LOAD), 250 VAC, 30 VDC, W/ BUILT IN DISPLAY, SCREW...
DISCONTINUED BY MANUFACTURER, PULSE TIMER MODULE, 15 SECONDS MAX. PULSE, 15 SECONDS MAX. DELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE, 3 AMP, 24 VDC, SPST-NO, BLACK CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY REMOTE OUTPUT BLOCK, SRT2-R, ULTRA COMPACT, 16 I/O POINTS, 750 KBPS, 500 M COMMUNICATION, RELAY OUTPUT, 24 VDC RATED VOLTAGE, 24 VDC I/O RATED, 3 AMP,...
DISCONTINUED BY MANUFACTURER, REMOTETRAK® RS485 I/O AND ACCESSORIES: 10-30 VDC, UNIVERSAL BASE (-U) PROVIDES EXTRA ISOLATION, SUGGESTED REPLACEMENT IS E2-16DO24-D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT PCOWEB COMMUNICATION CARD.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RESISTANCE INPUT CHARM MODULE, LOGIC SOLVER, RTD RESISTANCE INPUT; -40 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SNAP OEM I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAYS, ACCESSORIES; ACCESSORY TYPE:4 POSITION MOUNTING BOARD; FOR USE WITH:SM SERIES I/O MODULES; LEADED PROCESS COMPATIBLE:YES; PEAK REF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOURCE INPUT 16POINT 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOURCE OUTPUT MODULE, 16 POINT, 1 AMP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPI SLAVE TERMINAL, 500 V, 50 MA, 10 KHZ CUT OFF FREQUENCY, 0 TO +55 DEGREES C. IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STD BUS, I/O CARD, 144-LINE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK INTERFACE, 16 POINT, 5 VDC, 640 MA, 2/3 WIRE, SCREW TERMINAL, DIN RAIL MOUNT, (490176063). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BOARD, STYLE S2, DIN RAIL MOUNT TYPE, 24VDC, 10A, 4 CHANNELS X 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BOARD, STYLE S2, DIN RAIL MOUNT TYPE, 24VDC, 5A, 16 CHANNELS X 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIMER RELAY, MULTI-FUNCTION TIMER, MULTI TIMING RANGE 0.1 SEC TO 10 HOURS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 16 OUTPUT POINTS, 30 VDC, DIGITAL OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER INTERFACE, INTELLIGENT, I/A SERIES, FBM18. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, INTELLIGENT, I/A SERIES, 0-20MA OUTPUT, FBM39. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRNSISTOR REMOTE TERMINAL, OUTPUT MODULE, ULTRA-MINIATURE, 4-POINT / 8-POINT AND 16 POINT TRANSISTOR TERMINALS, 24 VDC, DIN-RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TSX COMPACT, 8 DIGITAL SIMULATOR MODULE, 24 VDC, (244721). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNI-WIRE INTERFACE UNIT, 24V, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOICE MODULE, PROVIDES TWO ANALOG VOICE CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WAN INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZELIO-LOGIC RELAY, 12 DIGITAL INPUTS, 8 OUTPUTS, 100-240 VAC,8 AMP, REPLACED BY SR2B201FU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PSSU, BASE MODULE FOR ELECTRONIC MODULES, PERIPHERY, C-RAIL, 1-ROW, 6 CONNECTION LEVELS, 12 TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER: 09/09/2009, ANALOG OUTPUT MODULE, 0.02 AMP, 24 VDC, 2 ANALOGUE OUTPUT, 12 BIT RESOLUTION, 3 MS RESPONSE TIME, 0 TO 60 DEGREE C, IP20, SUCCESSOR: STBACO1210K. FREE...
DISCONTINUED BY MANUFACTURER: 12/31/2022, INPUT I/O TERMINAL, 24 VDC, 8 INPUT, NPN, REMOTE TRANSISTOR, 50 MA CURRENT CONSUMPTION, 6 MA SUPPLY, 0.3 AMP OUTPUT, 0 TO 55 DEGREE C, RECOMMENDED...
DISCONTINUED BY MANUFACTURER: 12/31/2022, REMOTE INPUT TERMINAL, 24 VDC +10/-15%, DIGITAL, PNP, 16 INPUT, M3 TERMINAL BLOCK CONNECTION, -10 TO 55 DEGREE C, RECOMMENDED REPLACEMENT: CRT1-ID16TA-1. FREE 2 YEAR RADWELL...
DISCRETE I/O EXTENSION MODULE, 14 I O, 12 V DC, FOR ZELIO LOGI. FREE 2 YEAR RADWELL WARRANTY
DISCRETE I/O EXTENSION MODULE, ZELIO LOGIC SR3, 6 I-O, 12VDC, 4 MA, 1 KHZ FOR DISCRETE INPUT, 2 RELAY OUTPUTS, IP20 (TERMINAL BLOCK), IP40 (FRONT PANEL). FREE 2 YEAR RADWELL...
DISCRETE INPUT MODULE, 8-POINT, 12-24 VDC, SINKING/SOURCING, 2 ISOLATED COMMON(S), 4 POINTS, REQUIRES P2-RTB OR P2-RTB-1 REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, PRODUCTIVITY1000 SERIES, 15-POINT, 3.3-24 VDC, SINKING, 2 COMMON(S), 8 POINT(S) PER COMMON, 1A/POINT. REQUIRES P2-RTB OR P2-RTB-1 REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES. FREE 2 YEAR...
DUAL RELAY OUTPUT (SPDT), 610 SERIES, MODULE DUAL RELAY OUTPUT FOR WM SERIES. FREE 2 YEAR RADWELL WARRANTY
ENERGY/POWERY METER, POWERLOGIC, ION92040, W/ 192MM DISPLAY, 8 DIGITAL INPUTS, 2 GB MEMORY CAPACITY, 3 PHASE, 1 A, 90-480 VAC, 440-480 VDC, 38 VA, 50/60 HZ, -25 TO +70 DEGREE...
ETHERNET SWITCH, 9 PORT, 3 NC, 10 - 30VDC, 10-100 MBPS, HALF/FULL DUPLEX, 5-PIN MINIFAST POWER CONNECTION. FREE 2 YEAR RADWELL WARRANTY
EXPANSION I/O MODULE, 16CHANNEL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
EXPANSION MODULE 5AMP 24VDC 16 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
EXTENSION MODULE, IP-LINK, PICONET SYSTEM, 8 DIGITAL PNP INPUTS, M8 PICOFAST THREADED I/O, 3 MS FILTER, 24 VDC, IP67, (6824204). FREE 2 YEAR RADWELL WARRANTY
F0137,AIM STYLE DEVICENET STATIONS , DEVICE NET REPEATER,BUS POWER 11-30VDC,5-PIN MINI FAST CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
F2007, DROP EXTENDER, DEVICENET, MESSAGE REPEATER, 5-PIN MALE / FEMALE MINIFAST I/O, NICKEL PLATED BRASS CONNECTORS, 125K / 250K / 500K ADJUSTABLE BAUD RATE, NETWORK STATUS LEDS, 11-30 VDC BUS...
FACILIATOR INTERFACE BOARD. FREE 2 YEAR RADWELL WARRANTY
FIELDBUS PIO END MODULE, MODULAR I/O, DIGITAL AND ANALOG INPUT AND OUTPUT TERMINALS, 10AMP MAX PER CONTACT, 500V, IP20, DIN RAIL, COMPATIBILITY: PARKER PIO-337. FREE 2 YEAR RADWELL WARRANTY
GAMEWELL-FCI PLCs/Machine Control MMI-6SF
GATE INTERFACE BOARD KIT, FOR POWERFLEX 700, FRAME 8-10, POWERFLEX, GATE INTERFACE BOARD KIT. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE MICRO CONTROLLER, 1 ANALOG OUTPUT, 2 DIGITAL OUTPUTS, LCD DISPLAY, +/- 0.5% ACCURACY, EIA RS485 INTERFACE, 32-CHARACTER LCD, 32 TO 131°F (0 TO 55°C) OPERATING TEMPERATURE, 24 VAC...
GORDOS PLCs/Machine Control OAC5A
I/O BOARD, ENCODER DRIVE CONTROL,10-24V. FREE 2 YEAR RADWELL WARRANTY
I/O CARD, 32-CHANNEL, ISOLATED DIGITAL, W/COUNTER. FREE 2 YEAR RADWELL WARRANTY
I/O DIGITAL PCI CARD 12-24VDC 16CH. FREE 2 YEAR RADWELL WARRANTY
I/O EXPANDER MODULE, 120VAC. FREE 2 YEAR RADWELL WARRANTY
I/O EXPANSION MODULE, SYLK, 20-30VAC, 10VA. FREE 2 YEAR RADWELL WARRANTY
I/O EXTENSION MODULE, RADIOLINE, 2 DIGITAL INPUTS AND OUTPUTS (0-250 V AC/DC), 1 ANALOG INPUT (0/4-20 MA), OUTPUT (0/4-20 MA / 0-10 V), (2901533). FREE 2 YEAR RADWELL WARRANTY
I/O EXTENSION MODULE,2901538, 4 ANALOG CURRENT OR VOLTAGE OUTPUTS (0/4 MA ... 20 MA, 0 V ... 10 V). FREE 2 YEAR RADWELL WARRANTY
I/O MODULE 15VDC 60HZ. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE 8CH ANALOG INPUT. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE GATEWAY, FLEXSLICE SYSTEM, 16 DIGITAL OUTPUTS, 2 ROW SCREW TERMINALS, 24 VDC,110 MA, EXPANSION VIA ETHERCAT COUPLER. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE INPUT 9-18VDC OUTPUT 3AMP 120VAC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE POTENTIAL DISTRIBUTION 4CH/24VDC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 10 AMP, DC, 25.4 MM LENGTH, 10.2 MM WIDTH, 20 MA. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 150 MA CURRENT RATING, 16 INPUT, 10-32 VDC INPUT, 5 VDC, DIGITAL, USED WITH SNAP PAC SYSTEMS, OPTICAL ISOLATION, 1500 V ISOLATION VOLTAGE, 18.69 MM EXTERNAL DEPTH, 82.55...
I/O MODULE, 16INPUT, 8OUTPUT, 24VDC, ZELIO, SR2 20. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 170 MA, ANALOG, 4 INPUT, EXTERNAL DEPT / 18.29 MM, EXTERNAL WIDTH / 74.93 MM, FOR USE WITH OPTO22 SNAP PAC SYSTEMS, LENGTH / 90.17 MM, ROHS COMPLIANT...
I/O MODULE, 2 CHANNEL, 5 V RATING, E/J/K THERMOCOUPLE, +/- 150 MV, +/-75 MV. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 20 A CURRENT RATING, 5V/20MA DC INPUT, 12-140 VAC AC OUTPUT, PCB MOUNT, 0.4 INCH HOUSING. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 20 MA, DUAL-CHANNEL, ANALOG OUTPUT, FOR USE WITH SNAP PAC SYSTEM, NO. OF ANALOG OUTPUTS:2, NO. OF OUTPUTS:2, OUTPUT CURRENT MAX:20MA, OUTPUT CURRENT MIN:4MA, RESOLUTION:3.9UA ROHS COMPLIANT: YES.
I/O MODULE, 3 AMP CURRENT RATING, SPST-NORMALLY OPEN CONTACT CONFIGURATION, 65HZ COUNT INPUT FREQUENCY, 15.2 MM EXTERNAL DEPTH, 43.2 MM EXTERNAL WIDTH, FOR USE WITH SNAP PAC SYSTEMS, ROHS COMPLIANT.
I/O MODULE, 8 UNIVERSAL INPUT, 4 DIGITAL OUTPUT, FORM C, W/ HAND CTRL/SWITCH. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, AC OUTPUT MODULE, SPST-NO CONTACT CONFIGURATION, 3 AMP CURRENT RATING, 15.2 X 43.2 MM EXTERNAL DIMENSIONS (DEPTH X WIDTH), FOR USE WITH SNAP PAC SYSTEMS, ROHS COMPLIANT. FREE...
I/O MODULE, CURRENT RATING / 200 MA, 2 ANALOG INPUT, VOLTAGE INPUT MODULE, EXTERNAL DEPTH / 18.29 MM, EXTERNAL WIDTH / 82.55 MM, FOR USE WITH OPTO22 SNAP PAC SYSTEMS,...
I/O MODULE, CURRENT RATING, 200MA, ACCESSORY TYPE, ANALOGUE CURRENT INPUT MODULE, EXTERNAL DEPTH 18.29MM, EXTERNAL WIDTH 82.55MM, LENGTH 82.55MM, NO. OF ANALOG INPUTS 2, FOR USE WITH OPTO22 SNAP PAC...
I/O MODULE, CURRENT RATING, 500MA, NO. OF ANALOG OUTPUTS- 4, NO. OF OUTPUTS- 4, SIGNAL INPUT TYPE- 5VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, CURRENT RATING,3MA, PRODUCT RANGE,-, ACCESSORY TYPE,ISOLATED DIGITAL AC OUTPUT MODULE, COUNT INPUT FREQUENCY,65HZ, EXTERNAL DEPTH,18.29MM, EXTERNAL WIDTH,82.55MM, FOR USE WITH,OPTO22 SNAP PAC SYSTEMS, LENGTH,90.17MM ROHS COMPLIANT, YES. FREE...
I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:RATE INPUT MODULE, FOR USE WITH:SNAP PAC SYSTEM, NO. OF ANALOG INPUTS:2, RESOLUTION:1HZ, SIGNAL INPUT TYPE:0 TO 25,000HZ ANALOG RATE ROHS COMPLIANT: YES.
I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:4, NO. OF DIGITAL OUTPUTS:4, NO. OF OUTPUTS:4, SIGNAL INPUT TYPE:10 TO 32VAC/DC, SUPPLY VOLTAGE MAX:32VDC, SUPPLY VOLTAGE MIN:10VDC ROHS COMPLIANT:...
I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:4, SIGNAL INPUT TYPE:2.5 TO 16VDC, SUPPLY VOLTAGE MAX:16VDC, SUPPLY VOLTAGE MIN:2.5VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, CURRENT RATING:150 MA, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL DC INPUT MODULE, COUNT INPUT FREQUENCY:50HZ, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:82.8MM ROHS COMPLIANT: YES. FREE...
I/O MODULE, CURRENT RATING:150MA, ACCESSORY TYPE:ANALOGUE TEMPERATURE INPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:74.93MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, NO. OF ANALOG INPUTS:4, ROHS COMPLIANT: YES. FREE 2 YEAR...
I/O MODULE, CURRENT RATING:150MA, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL AC INPUT MODULE, EXTERNAL DEPTH:18.69MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:85.32MM, NO. OF DIGITAL INPUTS:16 ROHS COMPLIANT: YES. FREE...
I/O MODULE, CURRENT RATING:150MA, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL DC OUTPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:82.8MM, NO. OF ANALOG OUTPUTS:32 ROHS COMPLIANT: YES. FREE...
I/O MODULE, CURRENT RATING:170MA, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE RMS INPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:74.93MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, NO. OF ANALOG INPUTS:2 ROHS COMPLIANT: YES. FREE...
I/O MODULE, CURRENT RATING:1A, PRODUCT RANGE:-, ACCESSORY TYPE:DC OUTPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:31.8MM, NO. OF ANALOG INPUTS:1, NO. OF ANALOG OUTPUTS:1 ROHS...
I/O MODULE, CURRENT RATING:200MA, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE THERMOCOUPLE INPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:82.55MM, NO. OF ANALOG INPUTS:2 ROHS COMPLIANT: YES. FREE...
I/O MODULE, CURRENT RATING:200MA, PRODUCT RANGE:-, ACCESSORY TYPE:THERMOCOUPLE INPUT MODULE, EXTERNAL DEPTH:18.796MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, NO. OF CHANNELS:8CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR...
I/O MODULE, CURRENT RATING:20MA, ISOLATED, ANALOGUE, EXTERNAL DEPTH:18.61MM, EXTERNAL WIDTH:82.56MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:89.79MM, NO. OF ANALOG INPUTS:2. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, CURRENT RATING:3 AMP, DC OUTPUT MODULE, DEPTH:15.2 MM,WIDTH: 43.2 MM, LENGTH: 31.8 MM, NO. OF ANALOG INPUTS:1, NO. OF ANALOG OUTPUTS:1. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, CURRENT RATING:3 MA, ACCESSORY TYPE: DIGITAL DC OUTPUT MODULE, EXTERNAL DEPTH:18.29 MM, EXTERNAL WIDTH:82.55 MM, FOR USE WITH: OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17 MM, NO. OF ANALOG OUTPUTS:...
I/O MODULE, CURRENT RATING:3MA, ACCESSORY TYPE:DIGITAL DC OUTPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, NO. OF ANALOG OUTPUTS:4 ROHS COMPLIANT: YES. FREE 2 YEAR...
I/O MODULE, CURRENT RATING:3MA, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL DC OUTPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, NO. OF ANALOG OUTPUTS:4 ROHS COMPLIANT: YES. FREE...
I/O MODULE, CURRENT RATING:400¦A, PRODUCT RANGE:-, ACCESSORY TYPE:DC INPUT MODULE, CONTACT CONFIGURATION:SPST-N C, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM ROHS COMPLIANT: YES. FREE 2 YEAR...
I/O MODULE, CURRENT RATING:500 MA, PRODUCT RANGE, EXTERNAL DEPTH:18.29 MM, EXTERNAL WIDTH:82.55MM,OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, 2 ANALOG OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, EXPANDER, DIGITAL, (4) FORM C RELAY OUTPUT, (4) ANALOG 0...20 MA, WITHOUT CABLE. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, FOR SAFETY LASER SCANNERS, S3000 ADVANCED, 4 SIMULTANEOUSLY MONITORED PROTECTIVE FIELDS, 60 MS RESPONSE TIME, 24 VDC, 0.8-2.3 AMP, 2 X 500 MA OUTPUT SIGNAL SWITCHING DEVICES, 3...
I/O MODULE, FOR SAFETY LASER SCANNERS, S3000 STANDARD RANGE, 4 SIMULTANEOUSLY MONITORED PROTECTIVE FIELDS, 60 MS RESPONSE TIME, 24 VDC, 0.8-2.3 AMP, 2 X 500 MA OUTPUT SIGNAL SWITCHING DEVICES,...
I/O MODULE, FOR USE W/ CROUZET SOLID STATE RELAYS, 20 AMP, 280 VAC, 5 VDC, 31.8 MM LENGTH, 43.2 MM WIDTH, 15.2 MM DEPTH. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, NO. OF ANALOG INPUTS 4, SIGNAL INPUT TYPE 18- 32 VDC, SUPPLY VOLTAGE MAX 32 VDC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, NO. OF ANALOG INPUTS:4, SIGNAL INPUT TYPE:2.5 TO 28 VDC, SUPPLY VOLTAGE MAX:28 VDC, SUPPLY VOLTAGE MIN:2.5 VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, NX I/O BUS, 8 ANALOG INPUTS, 15 BIT, DIFFERENTIAL, SYNCHRONOUS, PUSH IN, 4-20 MA, 1 DETACHABLE I/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, OUTPUT MODULE, CONTROL/SWITCH DC LOADS, 4000 VOLTS OF OPTICAL ISOLATION BETWEEN FIELD DEVICE AND CONTROL LOGIC, 24 VDC LOGIC LEVEL, 4-PINS. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, SERIPLEX SERIES, 2 DC IN, 2 DC OUT. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, SM SERIES, 120 VAC INPUT, 5 VOLT OUTPUT, 50 MA OUTPUT, YELLOW. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, SM SERIES, 5-24 VAC, SOLID STATE, MINI, YELLOW. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, SNAP SERIES, 170 MA, 2 CHANNEL, -10 TO 10 VDC, ANALOGUE. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, VOLTAGE RATING 5V, CURRENT RATING 18A, LENGTH 31.8MM, EXTERNAL WIDTH 43.2MM, EXTERNAL DEPTH:15.2M. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE,FOR USE WITH: SOLID STATE RELAYS, 3AMP, 5VDC, 60HZ, 120/240V, 1.25 IN X .6 IN X 1.7 IN. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE; CURRENT RATING:18MA; PRODUCT RNG:-; ACCESSORY TYPE:DC OUTPUT MODULE; EXTERNAL DEPTH:10.2MM; EXTERNAL WIDTH:43.2MM; FOR USE WITH:CROUZET SOLID STATE RELAYS; INPUT CURRENT MAX:27MA; LGTH:25.4MM; NO. OF ANALOG INPUTS:1 ;ROHS COMPLIANT:...
I/O MODULE; CURRENT RATING:5MA; PRODUCT RNG:-; ACCESSORY TYPE:AC INPUT MODULE; EXTERNAL DEPTH:10.2MM; EXTERNAL WIDTH:43.2MM; FOR USE WITH:CROUZET SOLID STATE RELAYS; INPUT CURRENT MAX:8MA; LGTH:25.4MM; NO. OF ANALOG INPUTS:1 ;ROHS COMPLIANT:...
I/O MOUNTING RACK, 24 CHANNEL, FOR USE WITH SINGLE CHANNEL I/O MODULES, PCB TYPE, 18.75" X 4.5", 2.2" THICKNESS. FREE 2 YEAR RADWELL WARRANTY
I/O MOUNTING RACK, NO. OF MODULES,32, SUPPLY VOLTAGE VDC,-, CURRENT RATING,-, PRODUCT RANGE,-, FOR USE WITH,QUAD PAK I/O MODULES ROHS COMPLIANT, NO. FREE 2 YEAR RADWELL WARRANTY
I/O MOUNTING RACK, QUAD PAK 4, 6-32 SCREW TERMINALS, 50-PIN MALE HEADER CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
I/O PROCESSOR, CURRENT RATING:750MA, PRODUCT RANGE:SNAP PAC SERIES, ACCESSORY TYPE:COMMUNICATION PROCESSOR, EXTERNAL DEPTH:46.46MM, EXTERNAL WIDTH:83.82MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:108.59MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
I/O RELAY MODULE 3AMP 60VDC. FREE 2 YEAR RADWELL WARRANTY
I/O RELAY MODULE, 24VDC, 240AC, 3AMP. FREE 2 YEAR RADWELL WARRANTY
I/O UNIT FIELD WIRED BASE REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
ICTD ANALOG INPUT MODULE, 5VDC, 170MA, CURRENT RATING:170MA, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE ICTD INPUT MODULE, EXTERNAL DEPTH:18.796MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM ROHS COMPLIANT: YES. FREE...
INDUSTRIAL ETHERNET SWITCH, UNMANAGED, 10/100 MBPS, 8 PORTS, SHIELDED RJ45 SOCKETS, HALF/FULL DUPLEX, AUTO-SENSING / AUTO-NEGOTIATING, 10-30 VDC, (U3-10866). FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE / ALTERNATING CURRENT / AC, NX SERIES, IP20, DIGITAL I/O, 4 INPUT, 4 POINT, 240 VAC, ISOLATED, 2 WIRE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE TOGGLE SWITCH. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE WIDE BANDWIDTH VOLTAGE, INPUT:-5V TO +5V, OUTPUT: -5V TO +5V. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16 DIGITAL INPUTS, CC-LINK IE FIELD NETWORK, 24V DC, IP67 . FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16 DIGITAL INPUTS, POWER SUPPLY, CLASS 2, ECOSTRUXURE, 24 V DC, 1.6 W, 25HZ. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16 POINT DC, (SOURCE). FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16 POINT, SINK DC IN, 24 VDC, 4 MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 4 CHANNEL, CONTACT STATUS, SUPPLY: 5 VDC @ 200 MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 4-CHANNEL, DIGITAL (DISCRETE), 90-140 VAC/VDC, FACTORY MUTUAL APPROVED ROHS COMPLIANT, SNAP. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 64 POINT, SINK DC IN, 24 VDC, 4 MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 8-CHANNEL INPUT, 115VAC, 50/60HZ, 30MA, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 90-140 VAC, 0.4 PCB MOUNT, M SERIES. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, ANALOG CURRENT, 8 CHANNEL, -20 MA TO +20 MA INPUT RANGE, 5 VDC @ 170 MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, ANALOG, CURRENT 4MA-20MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, DECENTRALISED, PNOZMULTI, IP67, 8 SAFE DIGITAL INPUTS, 8 CONFIGURABLE OUTPUTS, TEST PULSE / 24V / STANDARD, 24 VDC SUPPLY, STAINLESS STEEL CONNECTORS, (773614). FREE 2 YEAR RADWELL WARRANTY...
INPUT MODULE, DIGITAL, 4 CHANNEL, 12-280 VAC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, DISCRETE, 16-POINT, 120-240 VAC, 4 ISOLATED COMMONS, 4 POINTS PER COMMON. REQUIRES P3-RTB REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, MELSEC-Q SERIES, 32 POINT, SINK DC IN, 24 VDC, 4 MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, REMOTE TERMINAL, 4POINT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, SNAP SERIES, 2 CHANNEL, TEMPERATURE, -273 TO 150 DEGREE C, 150 MA, ANALOG. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, THERMOCOUPLE, 2 ANALOG INPUTS, 170 MA CURRENT RATING, 82.55 X 82.55 X 18.29 MM DIMENSIONS, FOR USE WITH OPTO22 SNAP PAC SYSTEMS, ROHS COMPLIANT. FREE 2 YEAR RADWELL...
INPUT VOLTAGE MODULE, SNAP SERIES, 4 CHANNEL, ANALOG, -10 TO 10 VDC / -5 TO 5 VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT/OUTPUT MODULE, NX SERIES, 8-POINT, A/D +-10 1/8K, 250US. FREE 2 YEAR RADWELL WARRANTY
INTERBUS I/O UNIT, 230V, 220W. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, 15 TERMINALS, 15PIN FEMALE D-SUB, MAX VOLTAGE 125V, MAX CURRENT 1.5A. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, LED INDICATORS, S20 CONNECTOR, 24 VDC, PLASTIC HOUSING, S20-SSDI-8/4. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, MULTI MOD, INPUT, 6 ZONE, SUB-LOOP, 6 STYLE B (CLASS B) / OR 3 STYLE D (CLASS A), SUPERVISED INITIATING DEVICE CIRCUITS (IDC). FREE 2 YEAR RADWELL WARRANTY...
INTERFACE MODULE, PULSE WIDTH MODULATED INPUT TO ANALOG CURRENT/VOLTAGE OUTPUT, 24 VDC/VAC SUPPLY, 50/60 HZ, SELECTABLE VOLTAGE PRE-SET RANGES, 24 VDC/48 MA MAXIMUM OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
INTERFACE TABLETOP WP20/30SERIES GCIO. FREE 2 YEAR RADWELL WARRANTY
INTERFACE TABLETOP, 50SERIES, GCIO. FREE 2 YEAR RADWELL WARRANTY
INTERFERENCE FILTER ME-MAX, 100 - 240 VAC INPUT, 240 W, (2319919). FREE 2 YEAR RADWELL WARRANTY
ISOLATED ,DC/DC ,CONVERTERS ,MINI PS ,12-24DC/48DC,(23200 21) MODULE. FREE 2 YEAR RADWELL WARRANTY
ISOLATED DIGITAL DC OUTPUT MODULE, CURRENT RATING, EXTERNAL DEPTH 18.29MM, EXTERNAL WIDTH 82.55MM, FOR USE WITH SNAP PAC SYSTEMS, LENGTH 90.17MM, 4 ANALOG OUTPUTS, ROHS COMPLIANT. FREE 2 YEAR RADWELL...
ISOLATOR, FIXED RANGE, 4-20MA, 10.8-26.4VDC, 2OUT. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS, NU-NCM300-0, NUNCM3000, NETWORK CONTROLLER NCM300 110/220V .55/.3AMP. FREE 2 YEAR RADWELL WARRANTY
LINE INTERFACE UNIT DSX W/CROSS-CONNECT. FREE 2 YEAR RADWELL WARRANTY
LOGIC MODULE, MULTI-BEAM, DELAYED ONE-SHOT. FREE 2 YEAR RADWELL WARRANTY
LOGIC MODULE, MULTI-BEAM, RANGE DEPENDS ON SENSOR, INPUT: ON POWER BLOCK, FUNCTION: ON-OFF LIGHT OR DARK OPERATE, INTERCONNECTING PINS, (26665). FREE 2 YEAR RADWELL WARRANTY
MACHINE AUTOMATION CONTROLLER, NO MOTION CONTROL AXIS, (SINGLE-AXIS POSITION CONTROL AXES ONLY), 2 AXES, 24 BUILT-IN I/O (14 INPUTS, 10 OUTPUTS), DC INPUTS, PNP TRANSISTOR OUTPUTS. FREE 2 YEAR RADWELL...
MAIN COMMUNICATION UNIT, FOR USE WITH CC-LINK, 24 VDC INPUT, 16 UNIT MAX, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
MESSAGE CENTER, WITH 2 LINE , 20 CHARACTER DISPLAY, AND FUNCTION KEYS, LCD. FREE 2 YEAR RADWELL WARRANTY
MINIATURE DIGITAL INPUT MODULE, AC INPUTS: 24V/120V/240V, 3.3-32 VDC, 5 VOLTS, 30 VDC OUTPUT, OPERATING TEMPERATURE: -30 TO 80 DEGREES CELSIUS, INDUSTRY-STANDARD PINOUT AND FOOTPRINT, OPEN-COLLECTOR OUTPUT. FREE 2 YEAR...
MODEM COMMUNICATION INTERFACE, ZELIO LOGIC SR2 SERIES, PRIMARY TYPE INTERFACE, 12-24 VDC, 1.1W, 1 OUTPUT, FOR SMART RELAY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
MODULE FIRMWARE UPGRADE KIT, (P/N 500-648449), 40 PIN. FREE 2 YEAR RADWELL WARRANTY
MODULE OUTPUT 8A 16 OUTPUT TRANSISTOR RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY
MODULE, 224CPU, 85-264VAC, DI 14X24VDC, DO 10XRELAY, 2A. FREE 2 YEAR RADWELL WARRANTY
MODULE, 8-CHANNEL, DISCRETE OUTPUTS, 0VDC MIN, 60VDC MAX PER OUTPUT, 0.1MAMP MIN, 2AMP MAX PER OUTPUT, 10AMPS PER MODULE . FREE 2 YEAR RADWELL WARRANTY
MODULE, DC DIGITAL OUTPUT, PLUG-IN, MELSEC ST SERIES, 16 I/O [16 DO (16 X DIGITAL OUTPUTS (24VDC, SOURCE: 1 A, SHORT-CIRCUIT PROTECTED))], PLUG-IN MOUNTING, EQUIVALENT TO ST1Y16 TPE3. FREE 2...
MODULE, I/O MODULE, 16 DIGITAL INPUTS, 16 DIGITAL OUTPUTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
MODULE,SIM,8 OUTPUT,ANALOG, CONTROLS 6K MISC, PAR SIM8-AN-OUT. FREE 2 YEAR RADWELL WARRANTY
MODULE-ANALOG, NON-LINEARIZED T'CPL. FREE 2 YEAR RADWELL WARRANTY
MODULE-ANALOG, POTENTIOMETER, 0V- +5V. FREE 2 YEAR RADWELL WARRANTY
MODULE-ANALOG, VOLTAGE INPUT, 10KHZ BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY
MOTION SERVER BLOCK, 8 OUTPUT / 18 INPUT, ENCODER INPUT FREQUENCY UP TO 8 MZ, 1 DEDICATED E-STOP INPUT, 800MHZ PROCESSOR, 480MB SSD. FREE 2 YEAR RADWELL WARRANTY
MOTOR EXTENSION MODULE, TESYS T SERIES, 24 VDC, 690 V INSULATION VOLTAGE, 4 LOGIC INPUTS, FOR USE WITH LTMR SERIES MOTOR CONTROLLERS, -20 TO 60 DEGREE C, IP20 . FREE...
MOUNTING BASE, FOR MODICON STB, FOR I/O MODULE, 28.1 MM, SIZE 3. FREE 2 YEAR RADWELL WARRANTY
MULTI-BEAM LOGIC MODULE, INPUT: ON POWER BLOCK, FUNCTION: ALTERNATE ACTION, INTERCONNECTING PINS, AKA:18820. FREE 2 YEAR RADWELL WARRANTY
MULTI-BEAM: LOGIC MODULE, RANGE DEPENDS ON SENSOR, INPUT: ON POWER BLOCK, FUNCTION: ON-OFF LIGHT OPERATE, INTERCONNECTING PINS, 16286. FREE 2 YEAR RADWELL WARRANTY
MULTI-BEAM: LOGIC MODULE, RANGE: DEPENDS ON SENSOR, INPUT: ON POWER BLOCK, FUNCTION: ON-DELAY ONE-SHOT, INTERCONNECTING PINS, 16301. FREE 2 YEAR RADWELL WARRANTY
MULTI-BEAM: LOGIC MODULE, RANGE:DEPENDS ON SENSOR, INPUT: ON POWER BLOCK, FUNCTION: ON & OFF DELAY, INTERCONNECTING PINS, (16299). FREE 2 YEAR RADWELL WARRANTY
NATIONAL INSTRUMENT, PXI6527, 48 BIT, ISOLATED DIGITAL I/O, 24 OPTICALLY ISOLATED INPUTS, INPUT RANGE 0-28VDC, SWITCH CURRENTS UP TO 120 MA. FREE 2 YEAR RADWELL WARRANTY
NETWORK INTERFACE CARD - H-NET,OR X-NET, AND CANONE CARD SLOT CC-5/CC-2. FREE 2 YEAR RADWELL WARRANTY
OBSOLETED - 25042 - MAXI-BEAM: LOGIC MODULE KIT: 08253 (1) 09285 (2) 12377 (1).. FREE 2 YEAR RADWELL WARRANTY
OMRON PLCs/Machine Control NX-IA3117
OMRON PLCs/Machine Control SRT2-ROC16
OPTO 22 MODULAR CONTROLLER I/O EXTENDER. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control OAC5
OPTO 22 PLCs/Machine Control OAC5A5
OPTO 22 PLCs/Machine Control OAC5A
OPTO 22 PLCs/Machine Control OAC5Q
OPTO 22 PLCs/Machine Control ODC24
OPTO 22 PLCs/Machine Control ODC24A
OPTO 22 PLCs/Machine Control ODC5
OPTO 22 PLCs/Machine Control ODC5Q
OPTO 22 PLCs/Machine Control SNAP-AIV
OPTO 22 PLCs/Machine Control SNAP-AOA-23
OPTO 22 PLCs/Machine Control SNAP-IAC5
OPTO 22 PLCs/Machine Control SNAP-IDC5D
OPTO 22 PLCs/Machine Control SNAP-OAC5
OPTO 22 PLCs/Machine Control SNAP-ODC5SRC
OUTPUT CONTROL MODULE, PIO SERIES, 8-CHANNEL DIGITAL OUTPUT TERMINAL, 0.5 AMP, (2) 24 VDC(-15 %...+20 %) CONTACTS. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 2PT AC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 3AMP 60VDC 2.5-8VDC LOGIC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 4CHANNEL INUT 4-8VDC OUTPUT 200VDC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE DIGITAL, 8 OUTPUT, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE LOGIC 12-140VAC 20MA. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE RACK, CURRENT RATING, PRODUCT RANGE, FOR USE WITH SINGLE CHANNEL OUTPUT MODULES, PCB TYPE 4 CHANNEL I/O RACK, SIZE 4.5 X 3.5 IN, THICKNESS 2.2, ROHS COMPLIANT. FREE...
OUTPUT MODULE, 16 POINT TRANSISTOR, 12-24 VDC, 0.5 AMP / POINT, 4 AMP / COMMON. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 2 CHANNEL, ANALOG VOLTAGE OUTPUT, 10 VDC, 5 MA, 2.44 MV RESOLUTION, 3 MS (DELTA TIME), 150 MA INPUT, FOR USE WITH SNAP PAC SYSTEM, DIN RAIL MOUNT.
OUTPUT MODULE, 30VDC, DIN RAIL MOUNT, . FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 5-200 VDC, 5 VDC LOGIC, 1 AMP MOTOR LOAD RATING, SOLID STATE, 4000 V I/O TRANSIENT ISOLATION, SPST-NO, BOARD MOUNT . FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, CURRENT RATING:1A, PRODUCT RANGE:-, INPUT VOLTAGE:4V DC TO 8V DC, LOAD CURRENT:1A, LOAD VOLTAGE RANGE:5VDC TO 200VDC, RELAY TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
OUTPUT MODULE, PRODUCTIVITY 3000, 8-POINT, 6-27 VDC, SOURCING, 4 ISOLATED COMMON(S), 2 POINT(S) PER COMMON, 2A/POINT, 4A/COMMON, REQUIRES P3-RTB REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES. FREE 2 YEAR RADWELL...
OUTPUT MODULE, SNAP SERIES, ANALOG, 2-CHANNELS, 4-20MA, LOOP SOURCING, 5 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, SNAP, 4-CHANNEL ISOLATED, 5-200 VDC OUTPUT, 5 VDC LOGIC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE,SNAP 4-CH ISOLATED 5-200 VDC DIGITAL (DISCRETE) OUTPUT MODULE, FM APPROVED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
PC BOARD I/O. FREE 2 YEAR RADWELL WARRANTY
PCI BOARD WITH 16 CHANNELS OF ISOLATED DIGITAL INPUT AND 16RELAY OUTPUT CHANNELS.COMES WITH FREE SDK AND DEMO PROGRAMS. INCLUDES CA-4037W CABLE AND TW. FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT PLCs/Machine Control RAD-DI4-IFS
PHOENIX CONTACT PLCs/Machine Control RAD-DOR4-IFS
PILZ ,PSS-DIO-T ,PSSDIOT ,I/O MODULE, 16DIGITAL INPUT ,16DIGITAL OUTPUT,2A,24VDC. FREE 2 YEAR RADWELL WARRANTY
PLC ANALOG OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
PLC EXPANSION MODULE, 16 TRANSISTOR OUTPUTS, 12MM, NPN, 5-24 VDC, NX SERIES. FREE 2 YEAR RADWELL WARRANTY
PLC EXPANSION MODULE, MODBUS SLAVE, ZELIO LOGIC, RS485 PORT, 1X RJ45 CONNECTOR, 1-47 ADDRESSES, LED INDICATOR, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -20 TO +40 DEGFREES C, IP20/40. FREE 2...
PLC LOGIC STANDALONE LOGIC MODULE, GENERATION 2, WITH 16 I/OS, FOR PLUG-IN CONNECTION TO 8 DIGITAL OR ANALOG PLC-INTERFACE TERMINAL BLOCKS, CANNOT BE EXTENDED, INTEGRATED REALTIME CLOCK, MICRO USB SOCKET,...
PLC MODULE, ZELIO, SR2, 20 I-O, 24 VDC, WITHOUT CLOCK. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN RELAY, CURRENT RATING:5MA, PRODUCT RNG:-, ACCESSORY TYPE:SAC INPUT MODULE, CARRY CURRENT:50MA, COIL RESISTANCE:75KOHM, COIL VOLT AC MAX:280V, EXTERNAL DEPTH:10.2MM, EXTERNAL WIDTH:43.2MM, LGTH:25.4MM , ROHS COMPLIANT: YES. FREE 2 YEAR...
POWER CONTROLLER MODULE, INPUT/OUTPUT, MAX RATINGS 2A 240VAX RESISITIVE, MIN RATING 100MA 12VDC RESISTIVE, MODULE POWER CONSUMPTION: 1.5W MAX. FREE 2 YEAR RADWELL WARRANTY
POWER MONITORING MODULE, 250 V, 11 A, 3 PHASE, 0-.333 V CT INPUT, 0-300 V RMS, SNAP SERIES. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, PLC EXPANSION MODULE, 24 VDC, 8 INPUTS, PANEL MOUNT, ANALOG. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, PRIMARY-SWITCHED, SFB (SELECTIVE FUSE BREAKING) TECHNOLOGY, NFC INTERFACE, INPUT: 3-PHASE/400-500 VAC/50-60HZ, OUTPUT: 24 VDC/20 AMP, MAINS BUFFERING >25 MS, SCREW CONNECTION, LED SIGNALING, SWITCHING FREQUENCY 25-500 KHZ, #2904622.
PRIMARY-SWITCHED POWER SUPPLY, MINI POWER FOR DIN RAIL MOUNTING, INPUT: 1-PHASE, OUTPUT: 24 V DC/1, 5 A, FOR THE POTENTIALLY EXPLOSIVE AREA, 2866653. FREE 2 YEAR RADWELL WARRANTY
PRODUCTIVITY1000 ANALOG COMBO MODULE, INPUT: 4-CHANNEL, CURRENT, 0-20 MA, OUTPUT: 2-CHANNEL, CURRENT, 4-20 MA. REQUIRES P1-10RTB OR P1-10RTB-1 REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE 2 YEAR RADWELL WARRANTY...
PRODUCTIVITY1000 ANALOG INPUT MODULE, 4-CHANNEL, CURRENT, 13-BIT, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY
PRODUCTIVITY1000 TEMPERATURE INPUT MODULE, THERMOCOUPLE, 4-CHANNEL, 16-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): J, E, K, R, S, T, B, N, C. (1) P1-10RTB SCREW TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL...
PRODUCTIVITY2000 ANALOG INPUT MODULE, 16-CHANNEL, CURRENT, 16-BIT, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY
PRODUCTIVITY2000 ANALOG INPUT MODULE, 8-CHANNEL, VOLTAGE, 16-BIT, INPUT VOLTAGE SIGNAL RANGE(S) OF 0-10 VDC, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY
PRODUCTIVITY2000 DISCRETE INPUT MODULE, 16-POINT, 24 VAC/VDC, SINKING/SOURCING, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON. REQUIRES P2-RTB OR P2-RTB-1 REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE 2 YEAR RADWELL...
PRODUCTIVITY2000 DISCRETE INPUT MODULE, 8-POINT, 24 VAC/VDC, SINKING/SOURCING, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. REQUIRES P2-RTB OR P2-RTB-1 REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE 2 YEAR RADWELL...
PRODUCTIVITY2000 DISCRETE OUTPUT MODULE, 16-POINT, 24 VDC, SOURCING, 1 COMMON(S), 16 POINT(S) PER COMMON, 0.25A/POINT, SHORT CIRCUIT AND OVERLOAD PROTECTION. REQUIRES P2-RTB OR P2-RTB-1 REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED...
PRODUCTIVITY2000 DISCRETE OUTPUT MODULE, 8-POINT, 12-24 VDC, SOURCING, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON, 2A/POINT. REQUIRES P2-RTB OR P2-RTB-1 REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE 2 YEAR...
PRODUCTIVITY2000 DISCRETE OUTPUT MODULE, 8-POINT, 120 VAC, 8 ISOLATED COMMON(S), 1 POINT(S) PER COMMON, 1A/POINT. REQUIRES P2-RTB OR P2-RTB-1 REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE 2 YEAR RADWELL...
PRODUCTIVITY3000 ANALOG COMBO MODULE, INPUT: 8-CHANNEL, VOLTAGE, 0-5 VDC AND 0-10 VDC, OUTPUT: 4-CHANNEL, VOLTAGE, 0-5 VDC AND 0-10 VDC. REQUIRES P3-RTB REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE...
PRODUCTIVITY3000 DISCRETE INPUT MODULE, 16-POINT, 12-24 VDC, SINKING/SOURCING, 4 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. REQUIRES P3-RTB REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE 2 YEAR RADWELL WARRANTY
PRODUCTIVITY3000 DISCRETE INPUT MODULE, 8-POINT, 12-24 VDC, SINKING/SOURCING, 8 ISOLATED COMMON(S), 1 POINT(S) PER COMMON. REQUIRES P3-RTB REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE 2 YEAR RADWELL WARRANTY
PRODUCTIVITY3000 DISCRETE OUTPUT MODULE, 16-POINT, 6-24 VDC, SINKING, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 0.5A/POINT, 4A/COMMON. REQUIRES P3-RTB REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE 2 YEAR RADWELL...
PRODUCTIVITY3000 DISCRETE OUTPUT MODULE, 16-POINT, 6-24 VDC, SOURCING, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 0.5A/POINT, 4A/COMMON. REQUIRES P3-RTB REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE 2 YEAR RADWELL...
PRODUCTIVITY3000 DISCRETE OUTPUT MODULE, 32-POINT, 24 VDC, SOURCING, 4 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 0.2A/POINT, 1.6A/COMMON. REQUIRES ZIPLINK CONNECTOR MODULES AND PRE-WIRED CABLES.. FREE 2 YEAR RADWELL WARRANTY
PRODUCTIVITY3000 DISCRETE OUTPUT MODULE, 64-POINT, 6-24 VDC, SINKING, 8 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 0.1A/POINT, 0.8A/COMMON. REQUIRES ZIPLINK CONNECTOR MODULES AND PRE-WIRED CABLES.. FREE 2 YEAR RADWELL WARRANTY
PRODUCTIVITY3000 PULSE INPUT MODULE, 1 MHZ MAXIMUM SWITCHING FREQUENCY, 2 HIGH-SPEED INPUT POINT(S), 5-24 VDC, SINKING/SOURCING, 2-CHANNEL, DIFFERENTIAL AND SINGLE-ENDED ENCODER INPUT(S), 4 HIGH-SPEED OUTPUT POINT(S), 5-24 VDC, SINKING/SOURCING, EXTERNAL.
PRODUCTIVITY3000 RELAY OUTPUT MODULE, 16-POINT, 6-24 VDC/6-240 VAC, (16) FORM A, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 1.25A/POINT, 6.3A/COMMON. REQUIRES P3-RTB REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE...
PROFIBUS-DP ADAPTER MODULE, IP20, 244BYTES. FREE 2 YEAR RADWELL WARRANTY
PROGRAM MODULE, FOR LME71, FOR BURNER CONTROL LME71.000 BASE UNIT, 1-STAGE, DIRECT OR PILOT IGNITED FORCED DRAFT BURNERS, NO INTEGRATED VALVE PROVING, RESPONSE TIME IN CASE OF LOSS OF FLAME...
PROTOS X DISCRETE OUTPUT MODULE, 8-POINT, 24 VDC, SOURCING, 0.5A/POINT, SHORT CIRCUIT AND OVERLOAD PROTECTION.. FREE 2 YEAR RADWELL WARRANTY
PROTOS X RELAY OUTPUT MODULE, 2-POINT, 230 VAC/30 VDC, (2) FORM A, 1 COMMON(S), 2 POINT(S) PER COMMON, 5A/POINT.. FREE 2 YEAR RADWELL WARRANTY
PULSE OUTPUT MODULE, 1 MHZ MAXIMUM SWITCHING FREQUENCY, 4 HIGH-SPEED OUTPUT POINTS, 5-24 VDC, SINKING/SOURCING, 2-CHANNEL, DIFFERENTIAL AND SINGLE-ENDED OUTPUT CHANNELS, 6 HIGH-SPEED INPUT POINTS, 5-24 VDC, EXTERNAL. FREE 2...
PULSE WIDTH MODULATION INPUT (0.1 TO 10 SEC), ANALOG OUTPUT(0-10V), (0.02 TO 5, 0.59 TO 2.93, 0.1 TO 25.5S SELECTABLE). FREE 2 YEAR RADWELL WARRANTY
PYROTRONICS PLCs/Machine Control OP121
REDUNDANCY MODULE 20-40 AMP 24 VDC 8 W DIN RAIL MOUNTING SCREW CONNECTION -25 TO +85 DEGREE C IP20 2320186. FREE 2 YEAR RADWELL WARRANTY
REDUNDANCY MODULE, 24 VDC, 40-80 AMP, DIN RAIL MOUNT, -25 TO +70 C, IP20, 2902879. FREE 2 YEAR RADWELL WARRANTY
REDUNDANCY MODULE, INPUT: 24 VDC, OUTPUT: 24 VDC @ 2 X 10 AMP OR 1 X 20 AMP, DIN-RAIL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
REER MOSAIC COMMUNICATION MODULE, ETHERNET/IP, 2 PORTS, (2) ETHERNET (RJ45) PORT(S). FOR USE WITH MOSAIC-M1 AND MOSAIC-M1S SAFETY CONTROLLERS. BUS CONNECTOR INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
RELAY 1.5AMP 12-140VAC 5VDC LOGIC 120V LOGIC. FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE, 3AMP, 120V. FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE, INPUT 18-32VDC, OUTPUT 120VAC, 3 AMP, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
RELAY OUTPUT MODULE, ISOLATED, 8-POINT, 6-24 VDC/6-240 VAC OPERATING, 47-63 HZ, 8 ISOLATED COMMON(S), 1 POINT(S) PER COMMON, 1.75 A/POINT, BLOWN FUSE INDICATORS, REQUIRES: P3-RTB REMOVABLE TERMINAL BLOCK OR ZIPLINK...
RELEASING DEVICE W/RESISTORS (1) SPACE. FREE 2 YEAR RADWELL WARRANTY
REMOTE TERMINAL UNIT. FREE 2 YEAR RADWELL WARRANTY
REVERSER BLOCK, DIRECT MOUNT.W/0 TERMS. 24VDC. FREE 2 YEAR RADWELL WARRANTY
SENSOR LOGIC MODULE, MULTIBEAM, 18862, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
SMART RELAY, COMPACT, 100 MA, 24 VDC, 2.7 W, 6 INPUTS, 4 RELAY OUTPUTS, WITH DISPLAY, WITHOUT CLOCK, SUCCESSOR TO: SR1A101BD. FREE 2 YEAR RADWELL WARRANTY
SMART RELAY, ZELIO LOGIC, 8 AMP, 24 VDC, 26 I/O, 6.2 W, 6-90 MS CYCLE TIME, 4 MA, 1 KHZ, 8 BITS. FREE 2 YEAR RADWELL WARRANTY
SMARTEYE , PC BOARD, CPU CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
SMARY RELAY, 8AMP, 24VAC, 50/60HZ, WITH CLOCK. FREE 2 YEAR RADWELL WARRANTY
SMOKE DETECTOR, PHOTOELECTRIC, PLUG-IN, MAGNET-TEST FEATURE, 16-27 VDC, S54372-F1-A1. FREE 2 YEAR RADWELL WARRANTY
SNAP DIGITAL INPUT MODULE, 4-CHANNEL, 10-32 VDC INPUT, 5 VDC LOGIC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DRIVER, SERIES RSD, 9-28 VDC OPERATING VOLTAGE, 1X SIGNAL INPUT, 4-20 MA INPUT, 2000 MA MAX. CURRENT, 33 OHMS, DIN RAIL MOUNT, IP00, (RSDDR420-0000001). FREE 2 YEAR RADWELL WARRANTY...
STAND-ALONE MODULE, FOR PROFIBUS-DP, 4 DIGITAL PNP INPUTS, FILTER, 3 MS, 4 DIGITAL OUTPUTS, 0.5 A. FREE 2 YEAR RADWELL WARRANTY
STANDARD DC OUTPUT MODULE, 5-60 VDC OPERATING OUTPUT, 5 VDC LOGIC, 60 VDC MAX. LINE, 5 AMP ONE-SECOND SURGE, 3 AMP @ 45 CELSIUS, 2 AMP @ 70 CELSIUS. FREE...
STRAIN GAGE INPUT MODULE, WIDE BANDWIDTH, INPUT PROTECTED TO 240 VAC CONTINUOUS, RTD 0-+5V, 2 & 3WIRE, 14 PIN. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE PLCs/Machine Control LU2MB0BL
TEMPERATURE SENSOR, FOR USE WITH PSM24-BCM360S BATTERY CONTROL MODULE.. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 250 VAC MAXIMUM VOLTAGE RATING, EMC FILTER, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR ANALOG INPUT MODULE, 16-CHANNEL, VOLTAGE, 14-BIT, INPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC, +/- 5 VDC, +/- 10 VDC, 0-10 VDC, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL...
TERMINATOR ANALOG INPUT MODULE, 8-CHANNEL, VOLTAGE, 14-BIT, INPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC, 0-10 VDC, +/- 5 VDC, +/- 10 VDC, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL...
TERMINATOR DISCRETE INPUT MODULE, 16-POINT, 12-24 VDC, 4 ISOLATED COMMONS, 4 POINTS PER COMMON, REQUIRES T1K-16B OR T1K-16B-1 TERMINAL BASE.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR DISCRETE INPUT MODULE, 16-POINT, 120 VAC, 4 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. REQUIRES T1K-16B OR T1K-16B-1 TERMINAL BASE.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR DISCRETE INPUT MODULE, 8-POINT, 12-24 VDC, SINKING/SOURCING, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. REQUIRES T1K-08B OR T1K-08B-1 TERMINAL BASE.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR DISCRETE INPUT MODULE, 8-POINT, 120 VAC, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. REQUIRES T1K-08B OR T1K-08B-1 TERMINAL BASE.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR DISCRETE OUTPUT MODULE, 16-POINT, 12-24 VDC, SINKING, 4 COMMON(S), 4 POINT(S) PER COMMON, 1A/POINT, 4A/COMMON. REQUIRES T1K-16B OR T1K-16B-1 TERMINAL BASE.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR DISCRETE OUTPUT MODULE, 16-POINT, 12-24 VDC, SOURCING, 4 COMMON(S), 4 POINT(S) PER COMMON, 1A/POINT, 4A/COMMON. REQUIRES T1K-16B OR T1K-16B-1 TERMINAL BASE.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR DISCRETE OUTPUT MODULE, 16-POINT, 24-240 VAC, 4 ISOLATED COMMON(S), 4 POINT(S) PER COMMON, 1A/POINT, 4A/COMMON. REQUIRES T1K-16B OR T1K-16B-1 TERMINAL BASE.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR DISCRETE OUTPUT MODULE, 8-POINT, 12-24 VDC, SINKING, 2 COMMON(S), 4 POINT(S) PER COMMON, 1A/POINT. REQUIRES T1K-08B OR T1K-08B-1 TERMINAL BASE. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR DISCRETE OUTPUT MODULE, 8-POINT, 12-24 VDC, SOURCING, 2 COMMON(S), 4 POINT(S) PER COMMON, 1A/POINT, 4A/COMMON. REQUIRES T1K-08B OR T1K-08B-1 TERMINAL BASE.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR DISCRETE OUTPUT MODULE, 8-POINT, 24-240 VAC, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON, 1A/POINT, 4A/COMMON. REQUIRES T1K-08B OR T1K-08B-1 TERMINAL BASE.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR DISCRETE OUTPUT MODULE, 8-POINT, 24-240 VAC, 8 ISOLATED COMMON(S), 1 POINT(S) PER COMMON, 2A/POINT. REQUIRES T1K-16B OR T1K-16B-1 TERMINAL BASE. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR PULSE COMBO MODULE, 100 KHZ MAXIMUM SWITCHING FREQUENCY, 8 HIGH-SPEED INPUT POINT(S), SINKING/SOURCING, SINGLE-ENDED ENCODER INPUT(S), 4 HIGH-SPEED OUTPUT POINT(S), SINKING/SOURCING, SINGLE-ENDED OUTPUT(S). FREE 2 YEAR RADWELL WARRANTY
TERMINATOR TEMPERATURE INPUT MODULE, RTD, 16-CHANNEL, 16-BIT RESOLUTION, INPUT RTD TYPE(S): PT100, JPT100, CU10, CU25 AND PT1000. REQUIRES T1K-16B OR T1K-16B-1 TERMINAL BASE.. FREE 2 YEAR RADWELL WARRANTY
TRIO MOTION TECHNOLOGY PLCs/Machine Control P318 + TRIO MOTION
TURCK PLCs/Machine Control SE20-84XT-RJ822
U7960-94 - UNMANAGED, ON MACHINE (IP67). FREE 2 YEAR RADWELL WARRANTY
USE R13. FREE 2 YEAR RADWELL WARRANTY
VIDEO RECIEVER, 24VDC, 400MA. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE INPUT MODULE, 8 CHANNELS, 5 VDC, 170 MA, DIN RAIL MOUNT, 18.796 MM DEPTH, 82.55 MM WIDTH, 90.17 MM LENGTH, ROHS COMPLIANT, TRANSFORMER/OPTICAL ISOLATION, FACTORY CALIBRATED. FREE 2 YEAR...
WATLOW, STRC-0ELH-ABAA, CONTROL MODULE, 100-240VAC/DC, 50/60HZ 140VA. FREE 2 YEAR RADWELL WARRANTY
ZELIO LOGIC RELAY, 12 DIGITAL INPUT, 0.6 MA, 8 OUTPUT, 100-240 VAC, 50/60 HZ, W/ LOCAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>