The SNAP-AICTD-8 provides eight channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to standard connectors on top of the module. Although the eight channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.
This module can be used only with SNAP PAC R-series controllers, SNAP PAC EB-series Ethernet brains, and SNAP PAC SB-series serial brains.
SNAP 8-CH ANALOG TEMPERATURE INP
ICTD ANALOG INPUT MODULE, 5VDC, 170MA, CURRENT RATING:170MA, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE ICTD INPUT MODULE, EXTERNAL DEPTH:18.796MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AICTD-8 | 5528-SNAP-AICTD-8-ND | 26333538 |
| Product Name | Analog Temperature Input Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | CE, RoHS, DFARs | ||
| Analog Channels | 8 # |