4-channel Dc Output 5-200 VDC, 5 VDC Logic
OUTPUT MODULE, CURRENT RATING:1A, PRODUCT RANGE:-, INPUT VOLTAGE:4V DC TO 8V DC, LOAD CURRENT:1A, LOAD VOLTAGE RANGE:5VDC TO 200VDC, RELAY TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | ODC5AQ | 4833911 |
| Product Name | DC Output VDC Logic | VDC Logic I/O Module |
| Form Factor | Stand-alone | |
| Auxiliary Outputs | Analog Voltage Output | |
| Application | General Lab & Industrial | |
| Agency Approval | CE, CSA, UL |