The SNAP-AITM-2 provides two channels of analog input with a range of -50 to +50 mV, -25 to +25 mV, or type B,C,D,G,N,T,R, or S thermocouple. Use isolated probes for thermocouple inputs. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.
SNAP 2-CH TYPE B,C,D,G,N,T,R, OR
INPUT MODULE, THERMOCOUPLE, 2 ANALOG INPUTS, 170 MA CURRENT RATING, 82.55 X 82.55 X 18.29 MM DIMENSIONS, FOR USE WITH OPTO22 SNAP PAC SYSTEMS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AITM-2 | 5528-SNAP-AITM-2-ND | 8220715 |
| Product Name | Thermocouple Analog Input Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | FM, CE, RoHS, DFARs | ||
| Analog Channels | 2 # |