The SNAP-AIV provides two channels of analog voltage input, either -10 to +10 VDC or -5 to +5 VDC. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. Modules are factory calibrated.
SNAP 2-CH -10VDC TO +10VDC ANALO
I/O MODULE, SNAP SERIES, 170 MA, 2 CHANNEL, -10 TO 10 VDC, ANALOGUE. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control SNAP-AIV
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AIV | 5528-SNAP-AIV-ND | 6700693 |
| Product Name | Analog Input Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | UL, FM, CE, RoHS, DFARs | ||
| Analog Channels | 2 # |