GENERAL PURPOSE MICRO CONTROLLER, 1 ANALOG OUTPUT, 2 DIGITAL OUTPUTS, LCD DISPLAY, +/- 0.5% ACCURACY, EIA RS485 INTERFACE, 32-CHARACTER LCD, 32 TO 131°F (0 TO 55°C) OPERATING TEMPERATURE, 24 VAC +/- 20% SUPPLY VOLTAGE, TWO 4-20 MA ANALOG AND TWO DIGITAL I. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | I/O Modules and Instruments |
| Product Number | 34020014 |
| Product Name | VDC Logic I/O Module |