Radwell International Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
(1885212) VC-EMV3-S2266-M20/M2 5 NZ. FREE 2 YEAR RADWELL WARRANTY
(2293572) UM 45-FLK40/ZFKDS. FREE 2 YEAR RADWELL WARRANTY
(2293695) UM 45-D37SUB/B/ZFKDS. FREE 2 YEAR RADWELL WARRANTY
(2302366) UMK- PVB 2/24/ZFKDS. FREE 2 YEAR RADWELL WARRANTY
(2302382) VARIOFACE MODULE, W / TWO EQUIPOTENTIAL BUS BARS, 250 VAC / DC, 32A. FREE 2 YEAR RADWELL WARRANTY
(2962573) VARIOFACE MODULE, WITH SCREW CONNECTION AND FLAT-RIBBON CABLE CONNECTOR, FOR ASSEMBLY ON NS 35/7.5, 20 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
(2962696) ,VARIOFACE MODULE, WITH SCREW CONNECTION AND FLAT-RIBBON CABLE CONNECTOR, FOR ASSEMBLY ON NS 35/7.5, 50 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
(2962751) VARIOFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
(2965156) UM 45- 2FLK14/ZFKDS/S7. FREE 2 YEAR RADWELL WARRANTY
(2971344) VARIOFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
(2971603) VARIOFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
(5603253), VARIOFACE INTERFACE MODULE, WITH FUSE AND FUSE FAILURE DISPLAY. FREE 2 YEAR RADWELL WARRANTY
(5603255) VARIOFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
(6814082), ETHERNET I/O MODULE, 8 IO-LINK MASTER CHANNELS, 4 UNIVERSAL DIGITAL PNP CHANNELS, PROFINET, ETHERNET/IP, MODBUS TCP, INTEGRATED SWITCH, 10/100 MBPS, (2X) 4-PIN M12 FIELDBUS, 4-PIN 7/8" MINIFAST POWER. FREE...
2962502,VARIOFACE COMPACT LINE, INTERFACE MODULE FOR 32 CHANNELS, WITH LED, FOR ASSEMBLY ON DIN RAIL NS 35/7.5, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
32 DIGITAL INPUTS 24VDC. FREE 2 YEAR RADWELL WARRANTY
6814068 - I/O MODULE, PROFINET, ETHERNET/IP, MODBUS TCP, 16 UNIVERSAL DIGITAL CHANNELS, PNP INPUT / 2 AMP OUTPUT CONFIGURABLE, 24 VDC SUPPLY, GLASS FIBER REINFORCED HOUSING, (2X) 4-PIN M12 CONNECTION...
6884190 - I/O MODULE, TEMPERATURE, GENER. FREE 2 YEAR RADWELL WARRANTY
AC OUTPUT,220V,5V LOGIC,G SERI. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT CARD XI/ON, 2 ANALOG INPUT, PLUG-IN MODULE, 0-20MA OR 4-20MA, 250 MA; LINKED TO L+ AND L- OF THE SUPPLY; NOT SHORT-CIRCUIT PROTECTED, < 125, > 50 HZ,...
ANALOG INPUT CARD, XI/ON ECO, 24 VDC, 8 AMP, 4-8 INPUTS. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, 4-20 MA CURRENT, 4 INPUTS (SCREW), 12 BITS, 24 VDC, PWR 1 LED GREEN. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, 4-CHANNEL, CURRENT/VOLTAGE, 12-BIT, INPUT CURRENT SIGNAL RANGE: 0-20 MA / 4-20 MA, INPUT VOLTAGE SIGNAL RANGE: 0-10 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY...
ANALOG INPUT MODULE, MODICON TM3, 24 VDC, 8 INPUTS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, MODICON TM3, 4 TEMPERATURE INPUTS, 24 VDC, 16 BITS RESOLUTION, SCREW TERMINAL, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT MODULE, MODICON TM5, 2O, +/-10 V/0...20 MA, 12 BITS. FREE 2 YEAR RADWELL WARRANTY
ANDOVER CONTROLS PLCs/Machine Control XPDI8
AS-INTERFACE I/O MODULE, STANDARD SLAVE TYPE, V2.1 AS-INTERFACE SPEC, 12-30 VDC INPUT VOLTAGE, 4 INPUTS FOR 2 OR 3 WIRE SENSORS (PNP), 4 RELAY OUTPUTS (NO), 22.5 MM WIDTH. FREE...
AS-INTERFACE PNEUMATIC MODULE, AS-INTERFACE CERTIFICATE DEGREE OF PROTECTION IP65, FLAT OR ROUND CABLE CONNECTION (VIA STANDARDIZED EMS BASE, NOT INCLUDED WITH DELIVERY). FREE 2 YEAR RADWELL WARRANTY
B&R PLCs/Machine Control X20DO9321
BIHL & WIEDEMANN PLCs/Machine Control BWU2617
BUS BASE, TM5 SAFETY I/O MODULES, RED, 24 VDC, 0.13 W, 20 IP. FREE 2 YEAR RADWELL WARRANTY
CISCO CATALYST 2900 10/100TX SWITCH MODULE. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, FOR INSTALLING ETHERNET PORT IN VISION CONTROLLERS, 1 ETHERNET PORT FOR V560/V570/V1040 AND/OR V1210, SUGGESTED REPLACEMENT FOR V200-19-ET1. FREE 2 YEAR RADWELL WARRANTY
COMPACT I/O MODULE, N 4X0-10V/0-20MA OUT 2X0-10V/0-20MA. FREE 2 YEAR RADWELL WARRANTY
CONTEMPORARY CONTROLS PLCs/Machine Control EIS8-100T
CONTROLS I/O MODULE, DISCRETE IO BOARDS SERIES, I/O BASE, DIN, SINGLE. FREE 2 YEAR RADWELL WARRANTY
DC 24V INPUT 32 POINTS (CURRENT SINK/SOURCE TYPE). FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT CARD, XI/ON, 24 VDC, 28 MA, 2 DIGITAL INPUTS, PULSE SWITCHING, -25 TO +85 DEGREES C, IP20, (140056). FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, 110VAC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, MODICON TM5, 100-120 VAC, 10 MA, 6 INPUTS, LED INDICATORS, -40 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 06/21/2022, DISCRETE INPUT MODULE, MODICON PREMIUM, 28 INPUT/OUTPUT, 2/3 WORE PROXIMITY SENSORS, 24 VDC, 3.5 MA, REPLACED BY: BMXDDM16022. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2005, OUTPUT MODULE, 32 POINT, 0.1 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ABSOLUTE ENCODER TRANSDUCER CONTROL BOARD, BOARD FOR SUMITOMO SD30 MOLDING MACHINE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER MODULE, 1.5A, 24VDC, 12 PIN TERMINAL, +/-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG I/O INPUT/OUTPUT BOARD, 16 CHANNEL, CHANNEL VOLTAGE RANGES: 0-5V / 0-10V / 2.5V / 5V / 10V, FORM FACTOR: VME, FUNCTION: 12-BIT DAC, THROUGHPUT: 33 KHZ...
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 2 ANOLOG INPUTS, 16 BIT, DIGITAL CONVERTER RESOLUTION, EITHER CURRENT OR VOLTAGE SIGNAL POSSIBLE, FOR-X20 6 PIN TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 10V, 250MA @ 5.1VDC, 175MA @ 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AS-INTERFACE, AS-I/PROFIBUS GATEWAY 2.1, 2-MASTER, GRAPHIC DISPLAY, 24V, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE MODULE, FOR 4PDT RELAYS, 250 VAC/DC, 5 AMP, SCREW CONNECTION, 6 MM STRIPPING LENGTH, M3 SCREW THREAD, 5521814. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE UNIT, TSX SERIES, 8 INPUTS, 8 OUTPUTS, 16 POINT, 24 VDC, 50 VA, 15/410 MA, 0 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD INSERT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD MODULE FOR SIEMENS PRODUCTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION INTERFACE MODULE, ALTIVAR 66. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD LOAD CELL, 2 CHANNEL, PFTK 101A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, EEPROM, RAM 32K, STEPS HIGH SPEED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE I/O MODULE, 25-264 VAC, 24 VDC, MALE 9 WAY SUB D CONNECTOR, 16 CHANNEL, MONOBLOC, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENHANCED ECONOMIZER CONTROL, U/W SERIES 72 (2-10V) ACTUATORS, FOR SINGLE AND DUAL BULB OR SINGLE AND DIFFERENTIAL ENTHALPY, 6 DELAYS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 4 INPUTS, 50 MA, 0-5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O BOARD DIGITAL MODULE, DSQC 223. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXTENSION CARD, FOR VARIABLE TORQUE CONTROL WITH ALTIVAR AC DRIVE, 115 V LOGIC INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE EXPANSION, 16 INPUTS, 8 OUTPUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 4 OUTPUT, W/ OVERRIDE SWITCHES, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, DEVICE I-055, INPUT 0V - 5AMP, 60HZ, OUTPUT: 4 - 20 MADE INTO 0 - 1250 OHM LOAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, DIRECT LOGIC MODEL TYPE, SMART SLICE SERIES, 10 DC INPUT / 6 DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, EXPANSION, 8 DIGITAL INPUTS, 24 MA, 24 VDC, FOR I2 CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, SLICE , SLAVE, 8 INPUT / 8 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, TBX7, 8INPUT, 8S OUTPUT, WFD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, VALVE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, VME CONTROL CARD, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 DIGITAL INPUTS, DC 22.5 TO 26 V, 1.1 W, 10 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 8 CHANNEL, ISOLATED, 24 VDC, 2 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, PULSE, CLASS I / DIVISION 2, 8 POINT / ISOLATION, .004 AMP @ 1.2 VDC, 0.5 AMP @ 5.1 VDC, .002 AMP @ 24 VDC.
DISCONTINUED BY MANUFACTURER, INPUT MODULE, REFLECTIVE MEMORY, INTERFACE 64K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE COUPLING MODULE, 4 INPUT/OUTPUT, 2 AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, 125 VAC / VDC, 1 AMP, 64 PIN, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, FOR TPMC-V TOUCHPANELS, 24VDC, 2A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, TRI SERIES, FIRE ALARM RELAY, DUAL INPUT, 5 TERMINALS, LED INDICATOR, FOR USE WITH MXL/MXLV/MXL-IQ FIRE-ALARM CONTROL PANELS, (315-096242), REPLACED BY XTRI-D. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, UNIWIRE SYSTEM FOR TOSHIBA PLC T3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, JUNCTION BOX, MULTIBOX, 8 PORT, 3-PIN M8 PICOFAST I/O, 3 AMP / PORT, M16 VERSAFAST HOME RUN, WITHOUT LEDS, 48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC MODULE, 8-PIN, AMPLIFIER, POWER INPUT: 9-16 VAC AT 50/60 HZ, 12-20 VDC, 3 WATTS, LIGHT/DARK OPERATE ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUT-28 DC OUTPUT MODULE, 24VDC, 0.5/POINT, 2A/COM, FUSE; 3.2AX4, 125VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 6 RELAY, THREE-COLORED LED, WITH OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB, FIRE ALARM READ, I/O BOARD, REMOTE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 6 INPUT, 4 OUTPUT, 24VDC, REPLACED BY TM221C16R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC, I/O ONE CHANNEL, 20V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT OPERATED NETWORK INTERFACE MODULE, 120V, 50/60HZ, 9600BRAUD, CUTLER HAMMER, INTERFACE MODULE, MODEL C, WPONI, STYLE NUMBER , 2D79735G04, 2D79735C04, SUITABLE FOR ADVANTAGE SERIES MOTOR STARTERS. FREE...
DISCONTINUED BY MANUFACTURER, PULSE CODER, RELAY MODULE, I/O BOARD, 24V, AMI 3.0 INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, TSX 47-40/67-40 I/O RACK 2A 110-220VAC 24-48VDC 19IN 10 BOARDSLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY CONTROL BOARD, MULTI-RELAY ARRAY, STATUS LEDS, W/ FUSE SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR/ACTUATOR MODULE, AS-INTERFACE, 4 INPUTS, 4 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE INTERFACE MODULE, 2 WIRES, WORKS W/ XLS AND MXL PANELS, (500-894546). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH MODULE, CISCO 2900 SERIES 2, 2 PORT, 10BASE-T/100BASE-TX, FIELD-INSTALLABLE EXPANSION MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TBX DISTRIBUTED DISCRETE I/O MODULE, 0.5 AMP, 24 VDC, 16 TRANSISTOR OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIDRIVE IBS UD74 OPTIONSMODUL V3 , APPLICATION COPROCESSOR WITH INTERBUS-S, APPLICATION COPROCESSOR WITH INTERBUS-S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIOFACE MODULE, 5603254. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE TRANSDUER, INPUT: 0 - 150 VAC, OUTPUT: 4 - 20 MADC, 0 - 1250 OHMS, 120 VAC AUX. 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZIPLINK SENSOR INPUT MODULE, 16-POINT, LED INDICATION, 24 VDC, DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SENSOR/ ACTUATOR INTERFACE, 4I/O, 2-3WIRE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCRETE INPUT MODULE, TM3 SERIES, 24 VDC, 7 MA, 8 INPUT, 3.4 KOHM IMPEDANCE, -10 TO 55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCRETE INPUT MODULE, TM5, DIGITAL 4I, 24 V DC SINK, 3 WIRES. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, MODICON TM5, 4 DIGITAL OUTPUTS, 2 AMP, 24 VDC, 2.1 WATT, LED INDICATORS, -10 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, TM5, 12 DO, 24 VDC, 0.5A, 1 WIRE, IP20. FREE 2 YEAR RADWELL WARRANTY
DISTRIBUTION BOX, VB 80 SERIES, 1 X M23 PORT, 8 X M12 PORTS, 10-48 VDC VOLTAGE RATING, 4 AMP, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
ECO GATEWAY, FOR XI/ON/I/O SYSTEMS, INTEGRATED, STANDARD GATEWAY, CANOPEN CONNECTION, 24 VDC, 6 W, SPRING-CAGE TERMINALS, PS/2 SOCKET, 0 TO 55 DEGREES C OPERATING PRESSURE, IP20. FREE 2 YEAR RADWELL...
EXPANSION BLOCK, COMPACT, 2 AMP, MODICON TM5, 240 VAC, 24-36 VDC, 4.3 W, 1 N/O, LED INDICATORS, -40 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
EXPANSION BLOCK, COMPACT, MODICON TM5, 4 AMP, 24 VDC, 3.75 MA, 12 INPUTS, 8 OUTPUTS, 2.6 W, LED INDICATORS, DIN RAIL MOUNT, -40 TO +70 DEGREES C, IP20. FREE 2...
EXPANSION UNIT, NPN OUTPUT, 16 X DIGITAL OUTPUTS, 24VDC, 0.6AMP, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
FAIL-SAFE / SAFETY ANALOG INPUT SLICE MODULE, 2 SAFE ANALOG INPUT PAIRS FOR THERMOCOUPLES, FOR SENSOR TYPES J, K, N, S, R, C, T. FREE 2 YEAR RADWELL WARRANTY
GRAPHIC OPERATOR PANEL AND PROGRAMABLE LOGIC CONTROLLER, 128 X 64 PIXEL DISPLAY, 10 DIGITAL INPUTS, 2 ANALOG INPUTS, 6 RELAY OUTPUTS, 2 BUILT-IN RS232/RS485 PORTS, 24VDC. FREE 2 YEAR RADWELL...
HONEYWELL PLCs/Machine Control XIO-8AI
I/O EXTENSION MODULE, ALTIVAR, REMOVABLE SPRING TERMINAL BLOCK, 24 VDC, DIGITAL AND ANALOG I/O, 6 DISCRETE INPUT, 2 DISCRETE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE DIGITAL. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 16 UNIVERSAL DIGITAL CHANNELS, PNP INPUT / 2 AMP OUTPUT CONFIGURABLE, PROFINET, ETHERNET/IP, MODBUS TCP, INTEGRATED ETHERNET SWITCH, 10/100 MBPS, (2X) 4-PIN M12 ETHERNET FIELDBUS, 24 VDC. FREE...
I/O MODULE, 24 VDC, 6 INPUT, 4 RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 90-140VAC/DC, 5V LOGIC, W/LED. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, DIGITAL, 32CHANNEL DIO. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, MULTIPROTOCOL, 8 UNIVERSAL DIGITAL CHANNELS (PNP INPUT / 2 AMP OUTPUT), PROFINET, ETHERNET/IP, MODBUS TCP, INTEGRATED ETHERNET SWITCH, 10/100 MBPS, 2 X M8 4-PIN FIELDBUS, (6814023). FREE 2...
I/O MODULE, UNISTREAM, 4 ANALOG INPUTS, 2 ANALOG OUTPUTS, 24 VDC, 4-20 MA, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
I/O MODULES, 18 ISOLATED DIGITAL INPUTS, 9 ANALOG INPUTS, 15 ISOLATED RELAY OUTPUTS, 2 ISOLATED DIGITAL OUTPUTS, 2 (12 BIT) ISOLATED ANALOG OUTPUTS, 24 VDC, SNAP-IN. FREE 2 YEAR RADWELL...
INPUT MODULE 16POINT 48VAC OBSOLETE 12-01-18. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE DIGITAL XION 24VDC 4INPUT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, ANALOG, 24VDC, 12BIT, 8 ANALOGUE, 20MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, ANALOG, 46 MA, 24 VDC, 4 INPUTS, 12 BIT. FREE 2 YEAR RADWELL WARRANTY
INPUT OUTPUT MONITOR, RACK MOUNT, O/O MODULE. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE W/ 4PLUG-IN SOCKETS W/INDICATOR. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, (2962670), WITH SCREW CONNECTION, FLAT-RIBBON CABLE CONNECTOR, FOR ASSEMBLY ON NS 35/7.5, 34 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, 16 POSITIONS, W/SCREW CONNECTION, FLAT RIBBON CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, 18-30VAC, -40-165 DEGREE, HARDWIRED, VERTICAL MOUNT, UP TO 4 HEAT/ 2 COOL HEAT PUMP OR UP TO 3 HEAT/2 COOL, CONVENTIONAL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY...
INTERFACE MODULE, 40 POSITIONS, 1 AMP, 25 VAC, 60 VDC, FLAT-RIBBON CABLE CONNECTOR, FOR ASSEMBLY ON NS 35/7.5, WITH SCREW CONNECTION,-20 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY...
INTERFACE MODULE, VARIOFACE MODULE LINE, FOR 32 CHANNELS, FOR ASSEMBLY ON DIN RAIL, SPRING-CAGE CONNECTION, (2965198). FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, VARIOFACE MODULE, SCREW CONNECTION, D-SUBMINIATURE SOCKET STRIP, FOR ASSEMBLY ON NS35/7.5, 25 POSITIONS, (2962748). FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, VARIOFACE, SCREW CONNECTION, D-SUBMINIATURE SOCKET STRIP, FOR ASSEMBLY ON NS 35/7.5, 9 POSITIONS, (2962722). FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, WCS INTERBUS-S, 35 MM WIDE DIN MOUNTING RAIL, 24 VDC, 3.6 W, 9-PIN SUB-D CONNECTOR, 9-PIN SUB-D SOCKET, UP TO 4 READ HEADS. FREE 2 YEAR RADWELL WARRANTY...
JUNCTION BOX, 4 PORT, M12 EUROFAST I/O, 4 AMPS PER PORT (8 AMPS TOTAL), M23 MULTIFAST HOME RUN, ISOLATED CIRCUITS, 100 VDC, MULTIBOX, (U0173-40). FREE 2 YEAR RADWELL WARRANTY
JUNCTION BOX, 8 PORT, M12 EUROFAST I/O, M23 MULTIFAST SIDE EXIT HOME RUN, PLASTIC HOUSING, 10-48 VDC, LED INDICATORS (PNP SENSOR OUTPUT), (U7032). FREE 2 YEAR RADWELL WARRANTY
JUNCTION BOX, I/O HUB, 8 PORT, 5-PIN M12 EUROFAST FEMALE I/O, 16 UNIVERSAL DIGITAL CHANNELS, 2 CHANNELS / PORT, PNP OUTPUT, IO-LINK DIAGNOSTICS, 18-30 VDC, IP67, (6814102). FREE 2 YEAR...
JUNCTION BOX, MULTIBOX, 10 PORT, 3-PIN M8 PICOFAST SNAP I/O, 3 AMP / PORT, 3 AMP TOTAL, 14-PIN M16 VERSAFAST HOME RUN CONNECTOR, 48 V AC/DC, NO LEDS, (U0943-53). FREE...
JUNCTION BOX, MULTIBOX, 4 PORT, M12 EUROFAST I/O, 2 SIGNALS PER PORT, SIDE EXIT M23 MULTIFAST HOME RUN, NYLON HOUSING, NO LEDS, 10-48 VDC, (U7016-1). FREE 2 YEAR RADWELL WARRANTY...
JUNCTION BOX, MULTIBOX, 8 PORT, 3-PIN M8 PICOFAST I/O, PNP LED, 30 VDC, 5 METER HOMERUN CABLE, IP67, M16 MALE CONNECTOR, (100013649). FREE 2 YEAR RADWELL WARRANTY
JUNCTION BOX, MULTIBOX, M12 EUROFAST, 4 PORTS, 1 SIGNAL / PORT, SIDE EXIT M23 MULTIFAST HOME RUN, PLASTIC HOUSING, 10-48 VDC, 7 AMP, PNP LED. FREE 2 YEAR RADWELL WARRANTY...
LOGIC CONTROLLER, 0.5 AMP, 24 VDC, 1.4 WATT MAX, RELAY OUTPUT 8 AMP, (MILLENIUM 3). FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROLLER, M251-ETHERNET-CAN, 24 V DC, 50 A, 8 MB FOR PROGRAM, W/ REALTIME CLOCK, 63 CANOPEN. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROLLER, M258, COMPACT BASE 42 I/O, 24 V DC, FLASH 128 MB, INTERNAL RAM 64 MB, SYMMETRICAL DIN RAIL, CANOPEN, IP20. FREE 2 YEAR RADWELL WARRANTY
LOGIC MODULE 3AMP 12-140VAC 5VDC LOGIC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
LOGIC MODULE PLC, 4 DIGITAL INPUT, 24V. FREE 2 YEAR RADWELL WARRANTY
LS ELECTRIC XGB DISCRETE INPUT MODULE, 32-POINT, 24 VDC, SINKING/SOURCING, 1 COMMON(S), 32 POINT(S) PER COMMON. REQUIRES XTB-40H TERMINAL BLOCK AND C40HH-XXSB-XBI CABLE.. FREE 2 YEAR RADWELL WARRANTY
MICRO PLC CONTROLLER, 1 AMP, 24 VDC, 8 INPUT, 8 RELAY OUTPUT, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
MITSUBISHI, VC-B70D2, VCB70D2, INPUT INTERFACE BOARD. FREE 2 YEAR RADWELL WARRANTY
MODULE TM3-32 INPUTS HE10. FREE 2 YEAR RADWELL WARRANTY
MODULEBUS OPT ADAPTER MODULE. FREE 2 YEAR RADWELL WARRANTY
MONITOR, TVSS REMOTE, SURGE PROTECTION, 12 V POWER, GREEN AND RED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
MULTIFUNCTION I/O DEVICE, 1.25 MSPS, 16 BIT, 16 INPUT, 2 OUTPUT, 24 I/O, US, 120 V, SCREW, (779627-01). FREE 2 YEAR RADWELL WARRANTY
MULTIPROTOCOL I/O MODULE, 8 IO-LINK MASTER CHANNELS, 4 UNIVERSAL DIGITAL PNP CHANNELS, 2 AMP, CHANNEL DIAGNOSTICS, PROFINET, ETHERNET/IP, MODBUS TCP, INTEGRATED SWITCH, 10/100 MBPS, (2X) 4-PIN M12 D-CODED FIELDBUS CONNECTION.
OUTPUT MODULE, 6 AMP, 24 VDC, 500 HZ, 12 DIGITAL OUTPUTS, 1-WIRE CONNECTIONS, SINK CONNECTION, INTEGRATED OUTPUT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, OUT-12, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PASSIVE MODULE, (5602242) VARIOFACE MODULE, 16-CHANNEL OUTPUT MODULE WITH FUSING. FREE 2 YEAR RADWELL WARRANTY
PASSIVE MODULE, VARIOFACE COMPACT LINE, INTERFACE MODULE FOR 8 CHANNELS, FOR ASSEMBLY ON DIN RAIL, (2962476). FREE 2 YEAR RADWELL WARRANTY
PEPPERL & FUCHS PLCs/Machine Control VAA-4E2A-G1-ZE/P-S
PEPPERL & FUCHS PLCs/Machine Control VAA-4E4A-KE-ZE/R
PHOENIX CONTACT PLCs/Machine Control UMK 22 REL 120/21-21-ST
PLC DIRECT PLCs/Machine Control T1K-16TR
PLC EXPANSION MODULE, RELAY OUTPUT, 16 POINT RELAY, 8 PTS/COM, 2A/POINT, 5A/COM, 2 COMMONS, USE WITH SU, M, AND U TYPE PLCS. EXPANSION POWER REQUIREMENT 420MA. FREE 2 YEAR RADWELL...
PLC MODULE, CPU-FOR-PANEL, UNISTREAM, RS485, UNI-I/O & UNI-COM MODULE SUPPORT, IO/COM BUS CONNECTOR, CANBUS, IP20. FREE 2 YEAR RADWELL WARRANTY
PRIMARY-SWITCHED POWER SUPPLY UNIT, PUSH-IN CONNECTION, DIN RAIL MOUNTING, INPUT: 1-PHASE, OUTPUT: 24 V DC / 20 A, ADJUSTABLE FROM 24 V DC ... 28 V DC. FREE 2 YEAR...
PROGRAMMABLE LOGIC CONTROLLER ,VISION SERIES , 3.2" GRAPHIC DISPLAY (128X64), + KEYBOARD, CAN, 1 RS232, 1 RS232/485, 12/24VDC. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER ,VISION120 SERIES, 10 DIGITAL INPUTS, 1 ANALOG INPUTS, 6 RELAY OUTPUTS, RS232/485 X 2, 12/24VDC. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER ,VISION130 SERIES , V130 SERIES PLC/GRAPHIC HMI ,10 DIGITAL INPUTS, 2 ANALOG/DIGITAL INPUTS, 2 HIGH-SPEED TRANSISTOR OUTPUTS, 6 RELAY OUTPUTS, RS232/485, 24VDC. FREE 2 YEAR RADWELL WARRANTY...
PROGRAMMABLE LOGIC CONTROLLER ,VISION130 SERIES , V130 SERIES PLC/GRAPHIC HMI ,20 DIGITAL INPUTS, 2 ANALOG/DIGITAL INPUTS, 16 TRANSISTOR OUTPUTS, RS232/485, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER, VISION SERIES, 7.0" COLOR TOUCHSCREEN, TFT LCD (800X480), 1 RS232/485, ETHERNET, INPUT VOLTAGE 12/24VDC, WITH LOGO. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER, VISION130 SERIES, PLC/GRAPHIC HMI, 6 DIGITAL INPUTS, 2 DIGITAL/ANALOG (CURRENT/VOLTAGE) INPUTS, 4 ANALOG (CURRENT), 2 HIGH-SPEED TRANSISTOR OUTPUTS, 6 RELAY OUTPUTS, RS232/485, 24VDC. FREE 2 YEAR RADWELL...
PYROTRONICS PLCs/Machine Control TRI-B6M
PYROTRONICS PLCs/Machine Control TRI-D
RELAY MODULE, VARIOFACE TYPE, FIXED RELAY, 1 PDT, AC COIL VOLTAGE: 240 VAC, 1 NO/1NC. FREE 2 YEAR RADWELL WARRANTY
RELAY, SWITCH CONTROL MODULE, OUTPUT 4 AMP, 250 VAC, .2 AMP 110 DVC .6 AMP 60 VDC 4 AMP 24 VDC. FREE 2 YEAR RADWELL WARRANTY
REMOTE I/O MODULE, POWER SUPPLY UNIT, 24 VDC-OUTPUT, 10 MA, PUSH IN CONNECTION, 16-26 AWG WIRE SIZE, DIN RAIL MOUNT, -40 TO +85 DEGREE C, IP20, 1334740000. FREE 2 YEAR...
SENSOR / ACTUATOR MODULE, AS-INTERFACE, KE1 SWITCH CABINET, 4 INPUTS / 4 OUTPUTS, STANDARD NODE, 20-30 VDC AUXILIARY OUTPUT, 26.5-31.6 V FROM AS-INTERFACE, PNP. FREE 2 YEAR RADWELL WARRANTY
SMART I/O MODULE, IP30, 10 VA / 24 VAC / 50/60 HZ, W/ REMVBLETERM, 6 OVERRIDE SWITCH / 4-10 STATUS LEAD, WITH TERMINAL COVER. FREE 2 YEAR RADWELL WARRANTY
SMART VIBRATION SENSOR, LORAWAN WIRELESS CONNECTIVITY, 3-AXIS ACCELEROMETER AND TEMP SENSOR, 8 VIBRATION CHARACTERISTIC VALUES, COMPLIANT WITH ISO 10816, TEMP RANGE -20 ~ 85 C, IP66 ENCLOSURE DESIGN, SUPPORT BATTERY...
SNAP-IN I/O MODULE, 16 DIGITAL INPUTS, 2 HIGH SPEED INPUTS, 3 ANALOG INPUTS, 10 RELAY OUTPUTS, 4 PNP/NPN (SOURCE/SINK) TRANSISTOR OUTPUTS, 2 HIGH SPEED OUTPUTS, 24 VDC INPUT VOLTAGE. FREE...
SNAP-IN I/O MODULES, 18 ISOLATED DIGITAL INPUTS, 3 ANALOG (10 BIT) INPUTS, 2 ISOLATED PNP/NPN TRANSISTOR OUTPUTS, 15 ISOLATED PNP TRANSISTOR OUTPUTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 3P. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR RELAY OUTPUT MODULE, 16-POINT, 6-24 VDC/6-240 VAC, (16) FORM A, 4 ISOLATED COMMON(S), 4 POINT(S) PER COMMON, 2 A/POINT, 6 A/COMMON. REQUIRES T1K-16B OR T1K-16B-1 TERMINAL BASE.. FREE 2...
TGW PLCs/Machine Control 1115898
TURCK PLCs/Machine Control TBEN-S1-8DXP
TURCK PLCs/Machine Control TBIL-M1-16DXP
TURCK PLCs/Machine Control VB 80-P7X9-CS12
TURCK PLCs/Machine Control VB 803M-BS14
TWIN TERMINAL, 8 INPUT - 8 OUTPUT, 3 WIRE SENSORS, DC PHOTO-COUPLER INPUT, TRANSISTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY
U7007 - JUNCTION BOX, MULTIBOX, 4 PORT, M12 EUROFAST I/O, 1 SIGNAL / PORT, 10-48 VDC, NO LEDS, INTEGRAL CABLE CONNECTION, 5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
UNISTREAM™ IO MODULES, DIGITAL I/O UNIT,8 DIGITAL INPUTS, 8 RELAY OUTPUTS,24V. FREE 2 YEAR RADWELL WARRANTY
UNITRONICS PLCs/Machine Control URD-0016CG-8
UNITRONICS PLCs/Machine Control URD-0800
UNITRONICS PLCs/Machine Control URD-1600-8
UNITRONICS PLCs/Machine Control USC-P-B10
UNITRONICS PLCs/Machine Control V120-22-R2C
UNITRONICS PLCs/Machine Control V130-33-TR20
UNITRONICS PLCs/Machine Control V200-19-ET2
UNITRONICS PLCs/Machine Control V700-T20BJ
VARIOFACE COMPACT LINE, INTERFACE MODULE FOR 32 CHANNELS, FOR ASSEMBLY ON DIN RAIL NS 35/7.5, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE 20POSITION. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE 30 POSITION 2962887. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE, (2970565), FOR IEC 603/DIN 41612 CONNECTOR, 64-POS., WITH MALE CONNECTOR, CABLE HOUSING, WITH SCREW INTERLOCK. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE, INTERFACE RELAY MODULE, 56-PIN ELCO, SCREW TERMINAL , DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE, OUTPUT MODULE, 16 PLUG-IN BASES FOR MINIATURE RELAYS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE, RELAY BASE, 4NO/2NC, 24-48VDC, FOR HOZ SERIES RELAYS. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE, RELAY, PLUGGABLE, 2PDT, 120 VAC, 5 A. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE, WITH SCREW CONNECTION AND D-SUBMINIATURE PIN STRIP, 37 POSITIONS, 16 CHANNELS, 25 VAC, 2.5 A. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE, WITH SCREW CONNECTION AND D-SUBMINIATURE PIN STRIP, FOR ASSEMBLY ON NS 35/7.5, 15 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE, WITH SIX EQUIPOTENTIAL BUSBARS (P1, P2, P3, P4, P5, P6) FOR POTENTIAL DISTRIBUTION, FOR MOUNTING ON NS 35/7.5 OR NS 32, (2972136) . FREE 2 YEAR RADWELL WARRANTY...
VARIOFACE MODULE,50 POSITION INTERFACE MODULE TERMINAL BLOCKS, SPRING CONNECTION TO RECTANGULAR, MALE 14-26 AWG. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE OUTPUT MODULE, 16 MINI RELAYS, 1 CHANGEOVER CONTACT EACH, PLUGGED, 24 VDC, 2979498. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE OUTPUT MODULE, WITH 32 MINIATURE RELAY PORTS, 1 N/O CONTACT EACH, PLUGGED, FOR 24 V DC W/O RELAYS. FREE 2 YEAR RADWELL WARRANTY
WESTERN RESERVE CONTROLS PLCs/Machine Control WRC4-IN5S
WESTERN RESERVE CONTROLS PLCs/Machine Control WRC4-OA5S
ZIPLINK FEEDTHROUGH MODULE, 40-POLE, GREEN, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ZIPLINK SENSOR INPUT MODULE, 32-POINT, LED INDICATION, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ZIPLINK STAND-ALONE RELAY OUTPUT MODULE, 4-POINT, (4) FORM C (SPDT) RELAYS, LED INDICATION, 24 VDC (COIL), 8A AT 250 VAC, 10A AT 30 VDC, DIN RAIL MOUNT. FOR REPLACEMENT RELAYS,...

<< Prev