The ODC5 output module is used for controlling or switching DC loads of 5-60 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the control logic.
Typical uses and applications for DC output modules include switching the following loads:
DC Output, 5-60 VDC, 5 VDC Logic
STANDARD DC OUTPUT MODULE, 5-60 VDC OPERATING OUTPUT, 5 VDC LOGIC, 60 VDC MAX. LINE, 5 AMP ONE-SECOND SURGE, 3 AMP @ 45 CELSIUS, 2 AMP @ 70 CELSIUS. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control ODC5
DC Output, 5- 60 VDC, 5 VDC Logic
| Opto 22 | Galco Industrial Electronics | Radwell International | Classic Automation LLC | |
|---|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition | I/O Modules and Instruments | Data Acquisition |
| Product Number | ODC5 | ODC5 | 29139 | ODC5 |
| Product Name | DC Output VDC Logic | OPTO Output Modules | VDC Logic I/O Module | ODC5 Output Module |
| Form Factor | Stand-alone | |||
| Auxiliary Outputs | Analog Voltage Output | |||
| Application | General Lab & Industrial | |||
| Agency Approval | RoHS, CE, CSA, UL | |||
| Digital I/O Channels | 2 # |