Crydom Corporation VDC Logic I/O Module SM-IAC5A

Description
PLUG-IN RELAY, CURRENT RATING:5MA, PRODUCT RNG:-, ACCESSORY TYPE:SAC INPUT MODULE, CARRY CURRENT:50MA, COIL RESISTANCE:75KOHM, COIL VOLT AC MAX:280V, EXTERNAL DEPTH:10.2MM, EXTERNAL WIDTH:43.2MM, LGTH:25.4MM , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PLUG-IN RELAY, CURRENT RATING:5MA, PRODUCT RNG:-, ACCESSORY TYPE:SAC INPUT MODULE, CARRY CURRENT:50MA, COIL RESISTANCE:75KOHM, COIL VOLT AC MAX:280V, EXTERNAL DEPTH:10.2MM, EXTERNAL WIDTH:43.2MM, LGTH:25.4MM , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 66769184 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
66769184
VDC Logic I/O Module 66769184
PLUG-IN RELAY, CURRENT RATING:5MA, PRODUCT RNG:-, ACCESSORY TYPE:SAC INPUT MODULE, CARRY CURRENT:50MA, COIL RESISTANCE:75KOHM, COIL VOLT AC MAX:280V, EXTERNAL DEPTH:10.2MM, EXTERNAL WIDTH:43.2MM, LGTH:25.4MM , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PLUG-IN RELAY, CURRENT RATING:5MA, PRODUCT RNG:-, ACCESSORY TYPE:SAC INPUT MODULE, CARRY CURRENT:50MA, COIL RESISTANCE:75KOHM, COIL VOLT AC MAX:280V, EXTERNAL DEPTH:10.2MM, EXTERNAL WIDTH:43.2MM, LGTH:25.4MM , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 66769184
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 32 bits
View Details