Opto 22 Digital Output Module SNAP-ODC5SNK

Description
The SNAP-ODC5SNK provides four channels of 5-60 VDC digital output in a sink configuration, each channel switching a separate DC load. The module features a removable top-mounted connector for easy access to field wiring and channel-specific LEDs for troubleshooting.
Request a Quote Datasheet
Description
The SNAP-ODC5SNK provides four channels of 5-60 VDC digital output in a sink configuration, each channel switching a separate DC load. The module features a removable top-mounted connector for easy access to field wiring and channel-specific LEDs for troubleshooting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module - SNAP-ODC5SNK - Opto 22
Temecula, CA, USA
Digital Output Module
SNAP-ODC5SNK
Digital Output Module SNAP-ODC5SNK
The SNAP-ODC5SNK provides four channels of 5-60 VDC digital output in a sink configuration, each channel switching a separate DC load. The module features a removable top-mounted connector for easy access to field wiring and channel-specific LEDs for troubleshooting.

The SNAP-ODC5SNK provides four channels of 5-60 VDC digital output in a sink configuration, each channel switching a separate DC load. The module features a removable top-mounted connector for easy access to field wiring and channel-specific LEDs for troubleshooting.

Supplier's Site Datasheet
PLC Modules - 5528-SNAP-ODC5SNK-ND - DigiKey
Thief River Falls, MN, United States
SNAP 4-CH 5-60 VDC DIGITAL (DISC

SNAP 4-CH 5-60 VDC DIGITAL (DISC

Buy Now Datasheet
VDC Logic I/O Module - 4833979 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
4833979
VDC Logic I/O Module 4833979
I/O MODULE, CURRENT RATING:3 MA, ACCESSORY TYPE: DIGITAL DC OUTPUT MODULE, EXTERNAL DEPTH:18.29 MM, EXTERNAL WIDTH:82.55 MM, FOR USE WITH: OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17 MM, NO. OF ANALOG OUTPUTS: 4. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:3 MA, ACCESSORY TYPE: DIGITAL DC OUTPUT MODULE, EXTERNAL DEPTH:18.29 MM, EXTERNAL WIDTH:82.55 MM, FOR USE WITH: OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17 MM, NO. OF ANALOG OUTPUTS: 4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments I/O Modules and Instruments
Product Number SNAP-ODC5SNK 5528-SNAP-ODC5SNK-ND 4833979
Product Name Digital Output Module PLC Modules VDC Logic I/O Module
Form Factor Modular Bay or Slot System
Auxiliary Outputs Analog Voltage Output
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Analog Channels 48 #
View Details