The OAC5 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A, SPST-NO, Make). All AC output modules feature zero voltage turn-on and zero current turn-off.
Typical uses and applications for AC output modules include switching the following loads:
G1 AC Digital Output, 12-140 VAC, 5
AC OUTPUT MODULE, 3 AMP, 5 VDC, LOGIC, 12-140 VAC OUT, 20MA , HOLD DOWN SCREW. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control OAC5
| Opto 22 | Galco Industrial Electronics | Radwell International | Classic Automation LLC | |
|---|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition | I/O Modules and Instruments | Data Acquisition |
| Product Number | OAC5 | OAC5 | 29120 | OAC5 |
| Product Name | AC Output VDC Logic | OPTO Output Modules | VDC Logic I/O Module | OAC5 AC Output Relay Module |
| Form Factor | Stand-alone | |||
| Auxiliary Outputs | Analog Voltage Output | |||
| Application | General Lab & Industrial | |||
| Agency Approval | RoHS, CE, CSA, UL | |||
| Digital I/O Channels | 2 # |