Opto 22 DC Output VDC Logic ODC5A

Description
The ODC5A output module is used for controlling or switching DC loads of 5-200 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the control logic. Typical uses and applications for DC output modules include switching the following loads: DC relays DC solenoids DC motor starters DC lamps or indicators PLC logic
Datasheet
Description
The ODC5A output module is used for controlling or switching DC loads of 5-200 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the control logic. Typical uses and applications for DC output modules include switching the following loads: DC relays DC solenoids DC motor starters DC lamps or indicators PLC logic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Output VDC Logic - ODC5A - Opto 22
Temecula, CA, USA
DC Output VDC Logic
ODC5A
DC Output VDC Logic ODC5A
The ODC5A output module is used for controlling or switching DC loads of 5-200 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the control logic. Typical uses and applications for DC output modules include switching the following loads: DC relays DC solenoids DC motor starters DC lamps or indicators PLC logic

The ODC5A output module is used for controlling or switching DC loads of 5-200 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the control logic.
Typical uses and applications for DC output modules include switching the following loads:

  • DC relays
  • DC solenoids
  • DC motor starters
  • DC lamps or indicators
  • PLC logic
Supplier's Site Datasheet
VDC Logic I/O Module - 516534 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
516534
VDC Logic I/O Module 516534
OUTPUT MODULE, 5-200 VDC, 5 VDC LOGIC, 1 AMP MOTOR LOAD RATING, SOLID STATE, 4000 V I/O TRANSIENT ISOLATION, SPST-NO, BOARD MOUNT . FREE 2 YEAR RADWELL WARRANTY

OUTPUT MODULE, 5-200 VDC, 5 VDC LOGIC, 1 AMP MOTOR LOAD RATING, SOLID STATE, 4000 V I/O TRANSIENT ISOLATION, SPST-NO, BOARD MOUNT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Output Module - ODC5A - Classic Automation LLC
Webster, NY, United States
Output Module
ODC5A
Output Module ODC5A
DC Output, 5- 200 VDC, 5 VDC Logic

DC Output, 5- 200 VDC, 5 VDC Logic

Supplier's Site

Technical Specifications

  Opto 22 Radwell International Classic Automation LLC
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments Data Acquisition
Product Number ODC5A 516534 ODC5A
Product Name DC Output VDC Logic VDC Logic I/O Module Output Module
Form Factor Stand-alone
Auxiliary Outputs Analog Voltage Output
Application General Lab & Industrial
Agency Approval RoHS, CE, CSA, UL
Digital I/O Channels 2 #
Unlock Full Specs
to access all available technical data