The OAC5A5 output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. The OAC5A5 is equivalent to a single pole, single throw, normally closed contact (FORM B, SPST-NC, Break). All AC output modules feature zero voltage turn-on and zero current turn-off.
Typical uses and applications for AC output modules include switching the following loads:
AC OUTPUT MODULE, 24-280V AC OPERATING OUTPUT, 5 VDC LOGIC, 120/240 VAC NOMINAL LINE, NORMALLY CLOSED, SINGLE POLE, SINGLE THROW, 3 AMP @ 45 CELSIUS, 2 AMP @ 70 CELSIUS. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control OAC5A5
| Opto 22 | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | OAC5A5 | 4833902 |
| Product Name | AC Output VDC Logic | VDC Logic I/O Module |
| Form Factor | Stand-alone | |
| Auxiliary Outputs | Analog Voltage Output | |
| Application | General Lab & Industrial | |
| Agency Approval | RoHS, CE, CSA, UL |