Opto 22 VDC Logic I/O Module SNAP-PAC-SB2

Description
I/O PROCESSOR, CURRENT RATING:750MA, PRODUCT RANGE:SNAP PAC SERIES, ACCESSORY TYPE:COMMUNICATION PROCESSOR, EXTERNAL DEPTH:46.46MM, EXTERNAL WIDTH:83.82MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:108.59MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
I/O PROCESSOR, CURRENT RATING:750MA, PRODUCT RANGE:SNAP PAC SERIES, ACCESSORY TYPE:COMMUNICATION PROCESSOR, EXTERNAL DEPTH:46.46MM, EXTERNAL WIDTH:83.82MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:108.59MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 21745385 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
21745385
VDC Logic I/O Module 21745385
I/O PROCESSOR, CURRENT RATING:750MA, PRODUCT RANGE:SNAP PAC SERIES, ACCESSORY TYPE:COMMUNICATION PROCESSOR, EXTERNAL DEPTH:46.46MM, EXTERNAL WIDTH:83.82MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:108.59MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O PROCESSOR, CURRENT RATING:750MA, PRODUCT RANGE:SNAP PAC SERIES, ACCESSORY TYPE:COMMUNICATION PROCESSOR, EXTERNAL DEPTH:46.46MM, EXTERNAL WIDTH:83.82MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:108.59MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 21745385
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Digital Input/Output Module - DIOM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Form Factor Stand-alone
Analog Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
240V AC Input Module - 1746-IM4 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details