Opto 22 Digital Output Module SNAP-ODC5A-I

Description
The SNAP-ODC5A-i provides four isolated channels of 5-200 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to prevent sparks.
Request a Quote Datasheet
Description
The SNAP-ODC5A-i provides four isolated channels of 5-200 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to prevent sparks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module - SNAP-ODC5A-I - Opto 22
Temecula, CA, USA
Digital Output Module
SNAP-ODC5A-I
Digital Output Module SNAP-ODC5A-I
The SNAP-ODC5A-i provides four isolated channels of 5-200 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to prevent sparks.

The SNAP-ODC5A-i provides four isolated channels of 5-200 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to prevent sparks.

Supplier's Site Datasheet
PLC Modules - 5528-SNAP-ODC5A-I-ND - DigiKey
Thief River Falls, MN, United States
SNAP 4-CH ISOLATED 5-200 VDC DIG

SNAP 4-CH ISOLATED 5-200 VDC DIG

Buy Now Datasheet
VDC Logic I/O Module - 17574384 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
17574384
VDC Logic I/O Module 17574384
OUTPUT MODULE, SNAP, 4-CHANNEL ISOLATED, 5-200 VDC OUTPUT, 5 VDC LOGIC. FREE 2 YEAR RADWELL WARRANTY

OUTPUT MODULE, SNAP, 4-CHANNEL ISOLATED, 5-200 VDC OUTPUT, 5 VDC LOGIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments I/O Modules and Instruments
Product Number SNAP-ODC5A-I 5528-SNAP-ODC5A-I-ND 17574384
Product Name Digital Output Module PLC Modules VDC Logic I/O Module
Form Factor Modular Bay or Slot System
Auxiliary Outputs Analog Voltage Output
Application General Lab & Industrial
Agency Approval CE, UL
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
G-Logger™ Data Acquistion System - SDI 3330 - Silicon Designs, Inc.
Specs
Form Factor USB-Powered Portable
User Interface Computer Programmable
Host Connection USB; Serial Port
View Details
Local Data Acquisition - ibaDAQ-C - iba America LLC
Specs
Form Factor DIN Rail
Host Connection USB; Ethernet
Application General Lab & Industrial
View Details