Radwell International Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
(1070079755), I/O MODULE, INTERFACE MODULE, 0.3 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
(1070079759), I/O MODULE, 8 DIGITAL OUTPUT MODULE, 4 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
(16071) BEC-3 MODULE. FREE 2 YEAR RADWELL WARRANTY
(2700608) AXIOLINE F, RELAY MODULE, RELAY OUTPUTS: 4 (FLOATING), N/O CONTACT, 220 V DC, 230 V AC, TRANSMISSION SPEED IN THE LOCAL BUS: 100 MBPS, DEGREE OF PROTECTION: IP20, INCLUDING...
(2702264) SAFETY-RELATED DIGITAL OUTPUT MODULE, IP20 PROTECTION, FOR THE SAFETYBRIDGE SYSTEM. THE MODULE HAS FOUR SAFE DIGITAL OUTPUTS, WITH TWO-CHANNEL OCCUPANCY OR 8 SAFE DIGITAL OUTPUTS, WITH SINGLE-CHANNEL OCCUPANCY. FREE...
(6811003), BL COMPACT I/O STATIONS,MULTIPROTOC OL FIELDBUS STATION FOR INDUSTRIAL ETHERNET,4 ANALOG INPUTS FOR CURRENT OR VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
(6811042), BL COMPACT FIELDBUS STATION, FOR DEVICENET 4 ANALOG THERMOCOUPLE INPUTS,125 / 250 / 500 KBPS,TWO 5-POLE M12 CONNECTORS FOR FIELDBUS CONNECTION,2 ROTARY SWITCHES FOR NODE ADDRESS. FREE 2 YEAR...
(6811056), COMPACT FIELDBUS STATION, 125/250/500 KBPS, TWO 5 POLE M12 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
(6811073), BL COMPACT I/O FIELDBUS STATION, TWO 5 POLE M12 CONNECTORS FOR FIELDBUS CONNECTION, MAX 0.5A PER CHANNEL, 16 CONFIGURABLE DIGITIAL PNP CHANNELS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
(6811317), ON-MACHINE COMPACT FIELDBUS I/O BLOCK, CANOPEN SLAVE, 10/20/50/125/250/500 /800/1000 KBPS, TWO 5-PIN M12 MALE RECEPTACLES FOR FIELDBUS CONNECTION, 2 ROTARY CODING SWITCHES FOR NODE-ADDRESS, IP 69K, M12 I/O PORTS.
(6811455), BL COMPACT I/O STATIONS. FREE 2 YEAR RADWELL WARRANTY
(6811483), COMPACT MULTIPROTOCOL STATION, 16 DIGITAL PNP INPUTS, 2 ROTARY CODING SWITCHES, 10/100 MBPS, M8 I/O PORTS, FLC/ARGEE PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
(6811503), BL COMPACT I/O STATIONS. FREE 2 YEAR RADWELL WARRANTY
(6827017), ELECTRONIC MODULE, BL20 SYSTEM, 2-ANALOG INPUTS, FOR PT/NI SENSORS, WITH STATUS INDICATORS, IP20 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
(6827062), I/O MODULE, BL20 BASE, FOR SENSORS AND ACTUATORS, ACCESS TO C RAIL, SCREW TYPE TERMINAL, IP20. FREE 2 YEAR RADWELL WARRANTY
(6827176), I/O MODULE, BL67 SYSTEM, 24 V DC, 2 ANALOG INPUTS, VOLTAGE CONFIGURABLE 0-10V / -10-10V. FREE 2 YEAR RADWELL WARRANTY
(6827179), I/O MODULE, BL67 SYSTEM, 24 V DC, 2 ANALOG OUTPUTS, CURRENT CONFIGURABLE 0-20MA / 4-20MA. FREE 2 YEAR RADWELL WARRANTY
(6827180), I/O MODULE, BL67 SYSTEM, 24 V DC, 2 ANALOG OUTPUTS, VOLTAGE CONFIGURABLE 0-10V / -10-10V. FREE 2 YEAR RADWELL WARRANTY
(6827181), I/O MODULE, BL67 SYSTEM, 24 V DC, RS232 INTERFACE SLICE. FREE 2 YEAR RADWELL WARRANTY
(6827203), I/O MODULE, BL67 SYSTEM, 24 V DC, 4 DIGITAL INPUTS, 4 DIGITAL OUTPUTS, PNP SWITCHING W/ PER PORT DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY
(6827205), I/O MODULE, BL67 SYSTEM, 8 DIGITAL INPUTS, PNP SWITCHING W/PER PORT DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY
(6827207), I/O MODULE, BL67 SYSTEM, 8 DIGITAL INPUTS, NPN SWITCHING. FREE 2 YEAR RADWELL WARRANTY
(6827208), I/O MODULE, BL67 SYSTEM, 8 CONFIGURABLE INPUTS/OUTPUTS, PNP SWITCHING W/PER PORT DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY
(6827312), I/O MODULE, BL67 SYSTEM, 24V DC, 4 ANALOG INPUTS, 4 ANALOG OUTPUTS, CONFIGURABLE VOLTAGE/CURRENT. FREE 2 YEAR RADWELL WARRANTY
(6827392), GATEWAY, BL67 SYSTEM, I/O MODULE, 3 DECIMAL ROTARY CODING SWITCHES, MODBUS TCP, ETHERNET/IP, PROFINET, INTEGRATED SWITCH 10/100 MBPS, (2X) 4-PIN M12 CONNECTOR, 4-PIN 7/8" MINIFAST CONNECTOR, 24 VDC SUPPLY,...
(BIS008U) PROCESSOR UNIT, INTERFACE 01=RS232, LENGTH=145.00 MM, WIDTH=90.00 MM, HEIGHT=35.00 MM, HOUSING MATERIAL PRIMARY=ABS, IP RATING PER IEC 60529. FREE 2 YEAR RADWELL WARRANTY
(E8032349), JUNCTION BOX, MULTIBOX, 8 PORT, M12 EUROFAST I/O, 4 AMPS / PORT, 9 AMPS TOTAL, 1 1/8" MINIFAST HOME RUN, 10-30 VDC, IP67. FREE 2 YEAR RADWELL WARRANTY
(RS F16 LPK 2H/18), RS F - INTERFACE FOR FLAT CABLE. FREE 2 YEAR RADWELL WARRANTY
(RS F26 LPK 2H/28), RS F - INTERFACE FOR FLAT CABLE. FREE 2 YEAR RADWELL WARRANTY
(RS F40 LPK 2H/42), RS F - INTERFACE FOR FLAT CABLE. FREE 2 YEAR RADWELL WARRANTY
(RS SD37S LP3R), RS SD - INTERFACE FOR SUB-D CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(U3-00022), NETWORK JUNCTION,FIELDBUS INTERFACE FOUNDATION ADAPTER. FREE 2 YEAR RADWELL WARRANTY
(U3-00654), BLOCK I/O MODULES (BL COMPACT. FREE 2 YEAR RADWELL WARRANTY
(U3086), JUNCTION BOX, MULTIBOX, 8 PORT, M12 EUROFAST I/O, 2 SIGNALS / PORT, 4 AMPS / PORT, 8 AMP TOTAL, 19-PIN M23 MULTIFAST SIDE EXIT HOME RUN, PLASTIC HOUSING, PNP...
(U8012), BLOCK I/O MODULES (BL COMPACT, T. FREE 2 YEAR RADWELL WARRANTY
16 SINK TR OUT, VERTICAL FORMAT. FREE 2 YEAR RADWELL WARRANTY
16 SOURCE IN, LOW PROFILE IP67. FREE 2 YEAR RADWELL WARRANTY
16-CH DIGITAL I/O MODBUS TCP MOD, 10-30V; CURRENT RATING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
16-CH UNIVERSAL DIGITAL I/O MODULE, 1.2W; CURRENT RATING:-; PRODUCT RANGE:ADAM-5000 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
18-CH ISOLATED DI/O MODULE, REPLACEMENT FOR ADAM-6050-D. FREE 2 YEAR RADWELL WARRANTY
2/2 I/O MODULES, 8-CHANNEL AO, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
2/2 I/O MODULES, 8-CHANNEL DI, 24VDC NON-ISOLATED, MODULE POWERED. FREE 2 YEAR RADWELL WARRANTY
7-CH THERMOCOUPLE I/P MOD, 0.02A, 0.63W, CURRENT RATING:20MA, PRODUCT RANGE:ADAM-5000 SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
8 DC IN, SINK, E-CON. FREE 2 YEAR RADWELL WARRANTY
8 IN/8 TRAN. OUT CC LINK MOD (CONN. REQ). FREE 2 YEAR RADWELL WARRANTY
8-CHANNEL INTRINSICALLY SAFE RTD INPUT, 16 BIT, 600 MS, CHANNELS ARE O/C FAILURE INDEPENDENT. FREE 2 YEAR RADWELL WARRANTY
8B ANALOG VOLTAGE INPUT MODULE,3HZ, +/-5V, 0 TO +5V, SENSORLEX 8B. FREE 2 YEAR RADWELL WARRANTY
ANALOG I/O BOARD. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, 4-CHANNEL, VOLTAGE, 13-BIT RESOLUTION, INPUT VOLTAGE SIGNAL RANGE OF 0-10 VDC, REMOVABLE TERMINAL BLOCK, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, MODICON X80 RANGE, 3.3-24 VDC, 50-150 MA, 50/60 HZ, 60-120 DB, 40 WAY CONNECTION, 2 CONNECTORS, 8 INPUT, 0 TO 60 DEGREE C, IP20, REPLACEMENT FOR: TSXAEY1614.
ANALOG MODULE, AXIOLINEE-IO-LINK/AN ALOG CONVERTER, FOR CONNECTING AN ANALOG ACTUATOR, 4MA-20MA, M12 FAST CONNECTION TECHNOLOGY, STRAIGHT VERSION. FREE 2 YEAR RADWELL WARRANTY
ANALOG RESCALING MODULE, ANALOG INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY
ANALOG, MODULE, OUTPUT, CONNECTION SUB-BASE FOR, 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
ANALOGUE MODULE, 4 INPUT, 0.7 AMP, 18-30 VDC (24 VDC), TYP. 50 MA, SENSOR TYPE: 0-20 MA / 4-20 MA, (541484). FREE 2 YEAR RADWELL WARRANTY
ANALOGUE MODULE, 4 INPUTS, 10 BAR, 24 VDC, 5 MS INTERNAL CYCLE TIME, IP65/IP67 PROTECTION, ROHS COMPLIANT, 560362. FREE 2 YEAR RADWELL WARRANTY
ANALOGUE MODULE, CPX SERIES, 200 M MAX. CABLE LENGTH, PA-REINFORCED PC HOUSING MATERIAL, 250 MS INTERNAL CYCLE TIME, 24 VDC NOMINAL OPERATING VOLTAGE, 4X INPUTS, 50 MM X 107 MM...
ANALOGUE MODULE, CPX SERIES, 30 M MAX. CABLE LENGTH, PA-REINFORCED HOUSING MATERIAL, 2X OUTPUTS, 18-30 VDC, (526170). FREE 2 YEAR RADWELL WARRANTY
ANALOGUE MODULE, FOR CPX MODULAR ELECTRICAL TERMINAL, 2 INPUTS, 18-30 VDC, 50 MA, SHIELDED, -20 TO +70 DEGREES C, 526168. FREE 2 YEAR RADWELL WARRANTY
ARCNET DC-COUPLED EIA NETWORK HUB, 10-36VDC, 4WATT, /-24VAC, 47-63HZ, 4VA. FREE 2 YEAR RADWELL WARRANTY
ATI, 9120-TD-T, 9120TDT, ELECTRICAL MODULE, 10PIN , 5AMP, 24V, PASS THROUGH DEVICENET AND AUX POWER, . FREE 2 YEAR RADWELL WARRANTY
AUTOMATION DIRECT PLCs/Machine Control C0-08NA
BRX ANALOG OUTPUT MODULE, 8-CHANNEL, VOLTAGE, 16-BIT, OUTPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC, 0-10 VDC, +/- 5 VDC AND +/- 10 VDC, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR...
BRX DO-MORE PLC, 12-24 VDC REQUIRED, ETHERNET AND SERIAL PORTS, MICROSD CARD SLOT, DISCRETE INPUT: 10-POINT, AC/DC, ANALOG INPUT: 1-CHANNEL, CURRENT/VOLTAGE, DISCRETE OUTPUT: 8-POINT, SOURCING, ANALOG OUTPUT: 1-CHANNEL, CURRENT/VOLTAGE.. FREE...
BRX DO-MORE PLC, 12-24 VDC REQUIRED, ETHERNET AND SERIAL PORTS, MICROSD CARD SLOT, NO ON-BOARD I/O. FREE 2 YEAR RADWELL WARRANTY
BUS COUPLER, ETHERNET TCP/IP, 100MBIT/S, 512 DIGITAL I/O, 128 ANALOG I/O, FOR UP TO 64 BUS TERMINALS (255 WITH K-BUS EXTENSION), WITH INTEGRATED 2-CHANNEL SWITCH, ETHERNET PROTOCOLS, TWINCAT ADS, MODBUS...
CABLE, BREAKOUT MODULE, 26PT, BX SERIES. FREE 2 YEAR RADWELL WARRANTY
CC LINK I/O BLOCK, 8 TRIAC OUT. FREE 2 YEAR RADWELL WARRANTY
CC LINK I/O, 16 SINK TR OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
CC-L BLK, 16S/S IN, 16 SNK TR OUT, CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CC-L BLOCK, 16 IN/OUT, 16 TRANSISTOR OUTPUT, 24 VDC, 5 MA. FREE 2 YEAR RADWELL WARRANTY
CC-L I/O,16DC SNK IN/16SNK TR OUT,SP CL. FREE 2 YEAR RADWELL WARRANTY
CC-LINK I/O, 16 DC IN, IP67 FOR MAZDA. FREE 2 YEAR RADWELL WARRANTY
CC-LINK I/O, 16 DC SINK IN, SPRING CLAMP. FREE 2 YEAR RADWELL WARRANTY
CC-LINK I/O, 16 SINK TR OUT,SPRING CLAMP. FREE 2 YEAR RADWELL WARRANTY
CC-LINK I/O, 32 DC SINK IN, SPRING CLAMP. FREE 2 YEAR RADWELL WARRANTY
CC-LINK I/O, 32 DC SINK IN. FREE 2 YEAR RADWELL WARRANTY
CC-LINK I/O, 32 SINK TR OUT,SPRING CLAMP. FREE 2 YEAR RADWELL WARRANTY
CC-LINK I/O,16 SINK TR OUT,IP67 FOR MAZDA. FREE 2 YEAR RADWELL WARRANTY
CLICK ANALOG INPUT MODULE, 4-CHANNEL, CURRENT, 13-BIT, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY
CLICK ANALOG PLC, 24 VDC REQUIRED, SERIAL PORTS, DISCRETE INPUT: 4-POINT, DC, ANALOG INPUT: 2-CHANNEL, CURRENT/VOLTAGE, DISCRETE OUTPUT: 4-POINT, SINKING, ANALOG OUTPUT: 2-CHANNEL, CURRENT/VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
CLICK DISCRETE COMBO MODULE, INPUT: 8-POINT, 24 VDC, SINKING/SOURCING, OUTPUT: 8-POINT, 5-27 VDC, SINKING, 0.1A/POINT. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
CLICK DISCRETE INPUT MODULE, 16-POINT, 24 VDC, SINKING/SOURCING, 4 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
CLICK DISCRETE INPUT MODULE, 8-POINT, 3.3-5 VDC, SINKING/SOURCING/TTL , 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
CLICK DISCRETE INPUT MODULE, 8-POINT, INPUT SUPPLY 100-120 VAC, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
CLICK ETHERNET BASIC PLC, 24 VDC REQUIRED, ETHERNET AND SERIAL PORTS, DISCRETE INPUT: 8-POINT, DC, DISCRETE OUTPUT: 6-POINT, SOURCING.. FREE 2 YEAR RADWELL WARRANTY
CLICK PLCs/Machine Control C0-08TR
CLICK PLUS DISCRETE COMBO MODULE, INPUT: 8-POINT 24VDC, SINKING/SOURCING, OUTPUT: 6-POINT 6-240VAC/6-27VDC, RELAY, (6) FORM A (SPST) RELAYS, 1A/POINT, REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
CLICK TEMPERATURE INPUT MODULE, RTD, 4-CHANNEL, 16-BIT RESOLUTION, INPUT RTD TYPE(S): PT100, PT1000, JPT100, CU10, CU25 AND NI120. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
CLICK TEMPERATURE INPUT MODULE, THERMOCOUPLE, 4-CHANNEL, 16-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): J, E, K, R, S, T, B, N, C. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION CASSETTE, RS485/422, 115K MAX,. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION COPROCESSOR MODULE,BLACK,2 PORT. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, TESYS ULTRA, PLUG-IN, FRONT SIDE, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
COMPACT ANALOG/DISCRETE I/O MODULE, DC VOLTAGE OUTPUT, 2POINTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
COMPUTER INTERFACE USB, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
COMPUTERS, INTERFACE CARDS, PRODUCT RANGE:-, FEATURES:ISA BUS TO I/O RACK ADAPTER WITH 6 FT. CABLE, EDGE CONNECTOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONNECTION SUB-BASE, 8 CHANNEL, 24 VDC, SUB D 25 CONNECTION TO PLC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40 TO +80 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONNECTION SUB-BASE, 8 CHANNELS, FOR COUNTER AND ANALOGUE CHANNELS, 25PIN SUB-D CONNECTOR, SCREW TERMINALS, 0 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONNECTION SUB-BASE, ADVANTYS TELEFAST ABE 7, 8 ANALOG INPUT CHANNELS, 24 VDC, SUB-D 25 CONNECTION TO PLC, DIN RAIL MOUNTABLE, IP20. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 20-POLE, SCREW TERMINAL CONNECTION, DIN41651, 60 VAC, 75 VDC, (RS F20 LP3R 3/21). FREE 2 YEAR RADWELL WARRANTY
CONTROL CARD, 3-SERIES, (3)-PORTS, COM 1-3 CONNECTORS:, (3) 5-PIN 3.5 MM DETACHABLE TERMINAL BLOCKS, RS-232/422/485 COMM PORTS/BIDIRECTIONAL, UP TO 115.2 K BAUD. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, EXP, 32 I/O, DC INPUT, NPN OUTPUT, MIL. FREE 2 YEAR RADWELL WARRANTY
CONVERSION UNIT, CC-LINK DIGITAL/ANALOG, SCREW TERMINAL BLOCK, 4 CH, 1MS/1CH, 0 - 4000, 4 - 20 MA. FREE 2 YEAR RADWELL WARRANTY
CORRECTION INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
CPU UNIT, 32 I/O POINTS, INPUTS: 16, OUTPUTS: 16, 24 VDC, 16 SOURCING TRANSISTOR OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
CPU UNIT, CP-SERIES, 0.3 AMP, 24 VDC, APPLICATION MODEL, 8 INPUTS, 6 INPUTS, DC INPUTS, TRANSISTOR OUTPUTS SINKING, DC POWER SUPPLY, RS-232C PORT, 8K STEPS PROGRAM CAPACITY, 8K WORDS DATA...
DIGITAL I/O DEVICE, AXIOLINE E, M12, 16-24 VDC, 16 INPUTS, 4-WIRE, IP65/IP67. FREE 2 YEAR RADWELL WARRANTY
DIGITAL I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:ISOLATED DIGITAL INPUT MODULE WITH MODBUS, COUNT INPUT FREQUENCY:60HZ, EXTERNAL DEPTH:30MM, EXTERNAL WIDTH:60MM, LENGTH:112MM, NO. OF DIGITAL INPUTS:16, ROHS COMPLIANT: YES. FREE...
DIGITAL I/O SLAVE UNIT, 8IN 8OUT PNP, 2 TIER SCREW TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DIGITAL I/O UNIT, INPUT OUTPUT UNIT, 32 X 24 VDC INPUTS, 32 X TRANSISTOR OUTPUTS, NPN, 0.5 AMP, 12 TO 24 VDC, 3.2 A MAX, 1MA, CLASS 2. FREE 2...
DIGITAL INPUT MODULE, 24 VDC, 4.1 MA, 32 INPUTS, PNP/NPN INPUT TYPE, 5.6 OHM INPUT IMPEDANCE, 1000 VAC DIAELECTRIC STRENGTH, 0-32 MS OFF/ON DELAY. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, CJ-SERIES, 24 VDC, 4.1 MA, 64 INPUT, 4 WORD CAPACITY, 0.09 AMP CURRENT CONSUMPTION, PNP/NPN INPUT TYPE, 0-32 MS OFF/ON DELAY. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT UNIT, CRT1 SERIES, COMPONET RANGE, 16 INPUT, PNP, 3-6 MA, 17-24 VDC, 3 TIER TERMINAL BLOCK, -10 TO 55 DEGREE C . FREE 2 YEAR RADWELL WARRANTY
DIGITAL MODULE, MISTIC / OPTOMUX PROTOCOL, 10 / 100 MEGABIT FAST ETHERNET CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, MELSEC, CC LINK, REMOTE TRIAC OUTPUT, 16 OUTPUTS, 24 VDC SUPPLY, 100-240 VAC TARED LOAD, 2.1 W MAX, UP TO 10MBPS, DIN RAIL MOUNT. FREE 2 YEAR...
DIGITAL OUTPUT MODULE, TRANSISTOR OUTPUT, 16 OUTPUTS, 12/24 VDC, 1.6 AMP, 1 WIRE TYPE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT UNIT, 8 X TRANSISTOR OUTPUTS, PNP, 0.5 A, 24 VDC, WITH SHORT-CIRCUIT PROTECTION AND ALARM, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DIGITAL TRANSDUCER ELECTRONICS, BASIC DEVICE, FOR AD103C, CANOPEN AND DEVICENET INTERFACE, FOR CYCLIC AND ACYCLIC OPERATIONS, 2 INPUTS, 4 LIMIT OUTPUTS, 18...30 V SUPPLY, IP65, EMC PROTECTION, RS-485, 2 WIRE...
DIRECT LOGIC PLCs/Machine Control D2-08TR
DIRECT LOGIC PLCs/Machine Control D4-16NA
DIRECT LOGIC PLCs/Machine Control D4-16TA
DIRECTLOGIC DL05/06 DISCRETE INPUT MODULE, 10-POINT, 12-24 VDC, SINKING/SOURCING, 2 ISOLATED COMMON(S), 5 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL05/06 DISCRETE INPUT MODULE, 10-POINT, 12-24 VDC, SINKING/SOURCING, FAST RESPONSE, 2 ISOLATED COMMON(S), 5 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL05/06 DISCRETE INPUT MODULE, 16-POINT, 24 VDC, SINKING/SOURCING, 4 ISOLATED COMMON(S), 4 POINT(S) PER COMMON.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL06 PLC, 12-24 VDC REQUIRED, SERIAL PORTS, DISCRETE INPUT: 20-POINT, DC, DISCRETE OUTPUT: 16-POINT, SINKING.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL205 DISCRETE OUTPUT MODULE, 32-POINT, 12-24 VDC, SINKING, 4 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 0.1A/POINT, 3.2A/MODULE, REQUIRES ZIPLINK PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL205 DISCRETE OUTPUT MODULE, 4-POINT, 12-24 VDC, SINKING, 1 COMMON(S), 4 POINT(S) PER COMMON, 4A/POINT, 8A/MODULE, REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL305 DISCRETE INPUT MODULE, 8-POINT, 24 VDC, SOURCING, 2 COMMON(S), 4 POINT(S) PER COMMON. NON-REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL405 DISCRETE INPUT MODULE, 16-POINT, 12-24 VAC/VDC, SINKING/SOURCING, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL405 DISCRETE INPUT MODULE, 16-POINT, 120 VAC, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL405 DISCRETE INPUT MODULE, 32-POINT, 24 VDC, SINKING/SOURCING, 4 ISOLATED COMMON(S), 8 POINT(S) PER COMMON.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL405 RELAY OUTPUT MODULE, 8-POINT, 6-24 VDC/6-240 VAC, (8) FORM A, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON, 2A/POINT, 5A/COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 03/05/2012, PC BOARD, I/O BOARD, 900023, CNC, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2012-03-05, 900061, PC BOARD, I/O BOARD, PCB - 24 V DC DRIVER DIGITAL I/O, AB 8200, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2012-03-05, 9568301, PC BOARD, I/O BOARD, PCB - OPERATOR PANEL DIGITAL I/O, AB 8200, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 24/11/2020, CONNECTION SUB-BASE, TWIDO EXTENSION, 16 INPUTS, 24 VDC, 2 TERMINAL PER CHANNEL, 20-PIN, 15MA, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 09/2021, OUTPUT MODULE, DL305 SERIES, DISCRETE, 8-POINT, 120-240 VAC OUTPUT, 2 ISOLATED COMMONS, 4 POINTS PER COMMON, 1 AMP PER POINT, 3 AMP PER COMMON, NON-REMOVABLE TERMINAL...
DISCONTINUED BY MANUFACTURER, 16-CHANNEL, SOURCING DIGITAL OUTPUT MODULE FOR COMPACT FIELDPOINT, EACH CHANNEL HAS AN LED TO INDICATE THE CHANNEL ON/OFF STATE, FEATURES HOTPNP (PLUG AND PLAY) OPERATION. FREE 2...
DISCONTINUED BY MANUFACTURER, 20 I/O, MEMORY MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 40 I/O, MEMORY MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 8000 REMOTE I/O, ETHERNET BUS INTERFACE MODULE, MODBUS TCP/RTU BIM, 1.2 115.2 KBITS/S, 10.9 12.6 V DC, 0.4 - 0.5 A, 15 MA MAX, RS485. FREE 2...
DISCONTINUED BY MANUFACTURER, 900059, PC BOARD, I/O BOARD, PCB - 24 VDC PULLER DIGITAL I/O, AB 8200, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 95085801, PC BOARD, PCB - 24 VDC DRIVER DIGITAL I/O, AB 8200 CONTROL, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG I/O MODULE, P1.5.2, CIRCUIT BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 24 VDC, 16BIT, 8 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 984 SERIES, +10 V. +20 MA, 2 OUTPUTS ,11 BIT + SIGN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOGUE INPUT UNIT, CQM1 SERIES, 4 INPUTS, 0 TO 20 MA, SUPPLY VOLTAGE 0 TO 5 V;0 TO 10 V;-10 TO +10 V, TURN ON TIME:1.2 MS,...
DISCONTINUED BY MANUFACTURER, ATI, 9120-TD-M, 9120TDM, ELECTRICAL MODULE, 5AMP, 10PIN, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUTOMATED LOGIC, CORE-32, CORE32, MEMORY CONTROL MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY POWER SUPPLY, INTERFACE MODULE SPACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARRIERS, 4 MODULE, PAC8000 I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION I/O MODULE, AUTO GATEWAY III 8088. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, 800 SERIES, REMOTE I/O INTERFACE, SINGLE CHANNEL, (2) ASCII PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL UNIT, POSITION MATE B CONTROL, I/O MODULE, INPUT: 32, OUTPUT: 24. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER MODULE, IQE3XACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTER MODULE, BL20 SERIES, 1 CHANNEL, 24 VDC SUPPLY, SHORT CIRCUIT PROOF, CONTINUOUS / SINGLE / PERIODICAL, FREQUENCY / ROTATIONAL SPEED / PERIOD DURATION MEASUREMENT, LED STATUS.
DISCONTINUED BY MANUFACTURER, DEVICE NET KIT, M12 PLUG, IP65, 0 TO +40 DEGREES C, (1026242). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL I/O MODULE, SCREW TERMINALS, 10-30 VDC INPUT, 10-250 VAC OUTPUT, 115/230 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL MODULE, WINBLOC CANOPEN, 16 DIGITAL OUTPUT, 0.5 AMP, (140254). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTLOGIC, DL305, DISCRETE OUTPUT MODULE, 16-POINT, 6-24 VDC, SOURCING, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 0.5A/POINT, 3A/COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, I/O CONTROLLER, M9400 ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, DL405 SERIES, 8-POINT, 24-48 VDC, SINKING/SOURCING, 8 ISOLATED COMMON(S), 1 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, DIRECTLOGIC DL305, 8-POINT, 120-240 VAC, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON, 1A/POINT, 3A/COMMON REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, DIRECTLOGIC DL305, 8-POINT, 6-24 VDC, 2 COMMON(S), 8 POINT(S) PER COMMON, 0.5A/POINT, 1.8A/COMMON, NON-REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, DIRECTLOGIC DL405, 32-POINT, 6-24 VDC, SINKING, 4 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 0.2A/POINT, 1.6A/COMMON, REQUIRES ZIPLINK PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ELECTRICAL INTERFACE, CPV10 SERIES, 8 STATION, 5-PIN CONNECTOR, 24V, 18252. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET INTERFACE MODULE, MELSEC-A SERIES, 24 VDC, 16 CHANNEL, 100MS CONVERSION SPEED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION I/O MODULE, 56 POINT, NPN, INPUT: 7 MA / 24 VDC, OUTPUT: 2 AMP 24 VDC / 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE 1624VDC IN 8RELAY OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 22-26 VDC INPUT, 600 MA, 16 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, I/O IN-SIGHT, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, SPECIALTY CONTROLLER, OUTPUT, 1.8 AMP, 30 VDC, 8 POINT, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, FP-X0 E24T, CLASS 2, 16 POINT INPUT, 8 POINT OUTPUT, 0.5 AMP, 24 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O BASE UNIT, I/O MODULE BASE UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION BOARD, 24 VDC, 14 INPUT, 8 OUTPUT, FOR LEXIUM DRIVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION MODULE, 24 VDC, 750 MA, 8 INPUTS, 8 OUTPUTS, 1 RS-232C PORT, 1 IN-SIGHT SENSOR PORT, 2 STATUS LED'S, DIN RAIL MOUNT, (800-9012-2R). FREE 2...
DISCONTINUED BY MANUFACTURER, I/O EXPANSION MODULE, IN-SIGHT, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION MODULE, IN-SIGHT, DUAL PORT, SCREW TERMINALS, 24 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION UNIT, 24VDC, 5MA, 0.3AMP, LED INDICATORS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O INTERFACE MODULE, 0.7 AMP (MAX), 30 VDC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O INTERFACE UNIT, SYSMAC CV500 SERIES, WITH RACK NUMBER/DISPLAY MODE SWITCH, TWO I/O CONNECTORS, FOR CONNECTING EXPANSION I/O RACK TO OTHER EXPANSION RACKS/CPU RACK. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, I/O MODULE, 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 24 VDC, 3/7 MA, 32 POINTS / A COMMON END, 37 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, CC LINK, 8 DC SNK/SCE INPUT, 8 RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, COAX CONNECTION, 2 LED INDICATORS, NODE; 0-10 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, CURRENT RATING / 1 AMP, VOLTAGE RATING / 120V, LENGTH / 120 MM, EXTERNAL WIDTH / 70 MM, EXTERNAL DEPTH / 30 MM, ACCESSORY TYPE...
DISCONTINUED BY MANUFACTURER, I/O MODULE, DIGITAL, 32 OUTPUTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, INPUT/OUTPUT, 6 CHANNEL, MAX VOLTAGE 10VDC, MODULE POWER CONSUMPTION: 2W MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, IOU2, FSSB I/O MODULE, EXPANSION UNIT DI/DO: 32/24. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, MELSECNET, MINI-S3, 100VAC, 6MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, MODULE - ANALOG I/O, ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, POWER SUPPLY: 100-240 VAC 50/60 HZ, INPUT: 24 VDC 12 INPUTS, OUTPUTS: 8 OUTPUTS RELAY W/ SOCKET, SCREW TERMINAL, (C20PEDRA). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, I/O MODULE,INSIGHT, 1 OPTO-ISOLATED, ACQUISITION TRIGGER INPUT, 8 OPTO-ISOLATED DISCRETE (GENERAL-PURPOSE), GENERAL PURPOSE OUTPUTS MAXIMUM 60VDC, 2 AMPS RESISTIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O PROCESSOR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O SUB-BASE MODULE, 4 INPUTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT DRIVER BOARD FOR 600A MODULES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT LOCAL UNIT MODULE, DIGITAL, 16 I/O, 24 VDC HEAT SINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE ANALOG, 2X 0-20 MA, 2X 0-10 V, 4IN/4OUT, PROSAFE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE DC 32POINT UNIT 12/24VDC 3/7MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16-POINT, 24 VAC/VDC, SINKING/SOURCING, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24-POINT, MACO 40000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 7-CH THERMOCOUPLE, 0.2 AMP, 3000 VDC, 50/60 HZ, 0.63 W, 20 MA, 14-22 AWG, 16 PIN PLUG IN CONNECTOR, 16 BIT RESOLUTION, 7DIFFERENTIAL CHANNELS, SCREW...
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8CHANNEL, ANALOG, 16BIT, 10-30VDC, DATA ACQUISITION MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIRECTLOGIC DL305, 16-POINT, 24 VDC, SOURCING, 2 COMMONS, 4 POINTS / COMMON, REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIRECTLOGIC DL305, DISCRETE,16-POINT, 120 VAC, 2 ISOLATED COMMONS, 8 POINTS PER COMMON, REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIRECTLOGIC, DL305, 8-POINT, 120 VAC, 2 ISOLATED COMMONS, 4 POINTS PER COMMON, NON-REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DISCRETE, 16POINT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ISOLATED THERMOCOUPLE INPUT, 6 PIN / 1 SCREW, O - 1000 F, K TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SYMAX, 3-34 AMP, 240 VAC/DC, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT OUTOUT MODULE, 32 CHANNEL, MOUNTABLE, 4 SLOT, ASSEMBLY BOARD, CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT OUTPUT BOARD, MULTI-CHANNEL, 4 SLOT, MOUNTABLE, CONTROL BOARD, ASSEMBLY BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUT MODULE, TERMINAL I/O 2A OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, (JACP-317215). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, 18 TERMINAL PINS, 26 MALE PIN CONNECTION, VARIABLE SPEED DRIVE, DOUBLE ROW TERMINAL, 12445807. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, DIGITAL, 4-20MA INPUT, MODBUS RTU INTERFACE, (1) ANALOG INPUT, 15 BITS INPUT RESOLUTION, 4 BITS OUTPUT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, I/O MODULE OUTPUT MODULE, DC 12/24V, 16 PT, (AOD16C), REPLACED BY A03B-0819-C153. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, BOX BASE, HIGH VACUUM FLASH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, REMOTE, 8 FUNCTION, DIGITAL I/O, 1 AMP, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IOU1, I/O MODULE, I/O EXPANSION UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED DIGITAL INPUT MODULE, W/ LED, 16-CH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINK UNIT, FP2, MULTI-WIRE, MEWNET-W, W2 AND F (REMOTE I/O MASTER), FP2-MW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOAD SHARING & SPEED CONTROLLER, LOW VOLTAGE, 90-240 VAC, 20-40 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC CONTROLLER, 1 PORT, PROGRAMMABLE, V2.50, 9.6K WORDS, 0.2US. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC INSPECTION MODULE, AMPLIFIER, PLUG IN, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAIN SHELF INTERFACE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODBUS, RTU INPUT MODULE, THERMOCOUPLE/MILIVOL T MODBUS, WITH LIMIT ALARMS, 4 INPUT CHANNELS, 10-36 VDC, 1.4 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, 115VAC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, B/NET, 0.08 AMP, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTIPOINT ANALOG I/O MODULE, MULTIPLIXER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK INTERFACE MODULE, FOR X-PAQ SYSTEM, SD2500 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NODE INTERFACE MODULE, 50/60 HZ, 320 VA, 100-120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTOMUX BRAIN BOARD, GROUP B 0-10 JUMPERS, FOR SERIAL NETWORKS, 16 CHANNEL, REPLACED BY E1 BRAIN BAORD, 5 VDC @ .5 AMP, 50-PIN FEMALE HEADER CONNECTOR TO...
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE AC, PC BOARD, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 120VAC, EPTAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2 AMP, 24 VDC, OD08H. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 4-POINT, 120-240 VAC, 4 ISOLATED COMMON(S), 1 POINT(S) PER COMMON, 2A/POINT, 2A/COMMON, SUGGESTED REPLACEMENT F3-08TAS-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 10 OUTPUT, 100/115/200/230 VAC, 50/60 HZ, 15 VA, INDOOR/OUTDOOR, 4-20 MA, 4800 BAUD, 750 OHM, NON-POLARIZED, NEMA 4X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DISCRETE OUT, 16 POINT, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, INRUSH: 15AMP 110 - 115VAC 60 HZ, STEADY STATE 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PASSIVE CONNECTION SUB-BASE, ABE7, 16 INPUTS OR OUTPUTS, LED, 19-30 VDC, REPLACED BY ABE7H16R21. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, I/O BOARD, PCB - 24 VDC PULLER DIGITAL I/O, AB 8200, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, I/O BOARD, PCB - 5 VDC DRIVER DIGITAL I/O, AB 8200, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, I/O BOARD, PCB - DI/DO:104/80 W/HI SPEED SKIP F16/18, 104/80 I/O ADAPTER BOARD W/HI-SPEED SKIP, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, I/O BOARD, PCB - I/O CARD 104/72, F0-C CONTROL I/O BOARD, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC MODULE CONVERTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC MODULE, A3168. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTO ELECTRIC AMPLIFIER MODULE, 8 PIN, 15 VOLT DC, 0.15 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC I/O MODULE, 20/12 AC I/O UNIT 115 VAC, INPUT: 85-132 VAC 50/60 HZ, OUTPUT VOLTAGE: 85-265 V AC TRIAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, FAST I/O DRIVER, (REQUIRED IF CONNECTING TO EXISTING FAST I/O). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG LOGIC MODULE, 8PIN, 15VDC, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIONING MODULE 2AXIS STEPPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIONING MODULE, MOTION CONTROL, 2 AXIS, PULSE OUTPUT, 36 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTROLLER MODULE, INPUT/OUTPUT, SUPPLY INPUT 18-30VDC@65MA MAX, MAX INPUT VOLTAGE 115VAC, POWER MODULE CONSUMPTION 450M MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, CONTROLLER TYPE: XD26, NO. OF DIGITAL INPUTS: 16, NO. OF DIGITAL OUTPUTS: 10, NO. OF INPUTS: 16, PRICE/EACH, MIN BUY=5. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, PEAK REFLOW COMPATIBLE (260 C): NO, LEADED PROCESS COMPATIBLE: NO, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY DETECTOR, 8/16 CHANNEL, IS DI SWITCH, 200 A, MAX. 20HZ, MIN. PULSE WIDTH 45MS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY OUTPUT MODULE, DIRECTLOGIC DL305 , 8-POINT, 6-24 VDC/6-240 VAC, (8) FORM A, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON, 5A/POINT DC OR 4A/POINT AC. FREE 2...
DISCONTINUED BY MANUFACTURER, RELAY OUTPUT MODULE, FOR COMPATIBLE ST4, 32 CHANNEL OUTPUT, ISOLATED CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O NETWORK INTERFACE MODULE, SERIES A2, 1.3 AMP, 5 VDC, 30618-508-50. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O OUTSTATION MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O PROCESSOR, RED/GREEN DIODE INDICATORS, RACK MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O, PAC8000, 8 MODULE, BIM & NODE SERVICES CARRIER, FOR PROFIBUS & MODBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE IO LINK MODULE, 8 X 24VDC INPUTS, 8 X RELAY OUTPUTS - 2A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RING ADAPTER MODULE ASSEMBLY RECEIVER/TRANSMITTER , OPEN STYLE, RACK MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIMULATOR MODULE, 8-POINT INPUT, FOR PROGRAM DEVELOPMENT/DEBUG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMART SWITCH, 4 PORT BUFFERED, 8 KB, UP TO 115.2 KBPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VISION SYSTEM, 1.0AMP, 24VDC, MICRO IO MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE INPUT MODULE, 1-5 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,I/O MODULE, MACRO,24V,PERIPHERAL ,SINKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PC BOARD MODULE,SERIAL INTERFACE, ADAPTER MODBUS,DIMENSIONS:10 " X 2" X 12". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PROGRAM MABLE CONTROLLER,24VDC,RS2 32C,SYSMAC C60H,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURERE, STATUS ACT LINK BASE HIGH DENSITY WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCRETE COMBO MODULE, 4 INPUT POINTS, 12-24 VDC INPUT, SINKING/SOURCING INPUT, 4 OUTPUT POINTS, 6-240 VAC/6-27 VDC OUTPUT, (1) FORM A (SPST) RELAY, 1 AMP / POINT, REMOVABLE TERMINAL BLOCK...
DISCRETE COMBO MODULE, INPUT: 4-POINT, 12-24 VDC, SINKING/SOURCING, OUTPUT: 3-POINT, 6-24 VDC/6-240 VAC, (1) FORM A (SPST) RELAY, 1A/POINT. FREE 2 YEAR RADWELL WARRANTY
DISCRETE COMBO MODULE, INPUT: 4-POINT, 24 VDC, SINKING/SOURCING, OUTPUT: 4-POINT, 6-24 VDC/6-240 VAC, (1) FORM A (SPST) RELAY, 1 AMP /POINT, 4 AMP /MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCRETE I/O MODULE, MODICON X80 RANGE, 24 VDC, 3.5 MA, 8 OUTPUTS, 0.5 AMP OUTPUT, 3.7 WATT POWER DISSIPATION, 0 TO 60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY...
DISCRETE INPUT MODULE, 16-POINT, 24 VDC, SINKING/SOURCING, 4 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. .. FREE 2 YEAR RADWELL WARRANTY
DISCRETE INPUT MODULE, 8-POINT, 12-24 VDC, SINKING/SOURCING, 2 ISOLATED COMMONS, 4 POINTS PER COMMON, REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCRETE INPUT MODULE, DIRECTLOGIC DL405 , 16-POINT, 12-24 VDC, SOURCING, FAST RESPONSE, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCRETE INPUT MODULE, DIRECTLOGIC DL405, 16 POINT, 12/24 VDC, SOURCING, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCRETE INPUT MODULE, DIRECTLOGIC, DL205, 8-POINT, 12/24 VDC, SINKING/SOURCING, 1 COMMON(S), 8 POINT(S) PER COMMON, REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCRETE INPUT MODULE, MODICON X80, 16 INPUTS, 24 VAC/DC, 3 W, 50/60 HZ, 0 TO +60 DEGREES C, IP20, SUCCESSOR TO 140DAI34000. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, 16-POINT, 12-24 VDC, SINKING, 1 COMMON(S), 16 POINT(S) PER COMMON, 0.1A/POINT, 1.6A/MODULE. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, 16-POINT, 6-24 VDC, SINKING OUTPUT, 2 COMMON(S) OUTPUTS - NON-ISOLATED, 8 POINT(S) PER COMMON, 0.1 AMP/POINT, 0.8 AMP/COMMON, DIRECTSOFT PROG SOFTWARE V4.0 OR LATER, REQUIRES ZIPLINK PRE-WIRED...
DISCRETE OUTPUT MODULE, 8-POINT, 12-24 VDC, SINKING, 1 COMMON, 8 POINTS PER COMMON, 0.3 AMP / POINT, 2.4 AMP / MODULE, REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY...
DISCRETE OUTPUT MODULE, DIRECTLOGIC DL05/06, 10-POINT, 12-24 VDC, SOURCING, 2 COMMON(S), 5 POINT(S) PER COMMON, 0.3A/POINT, 1.5A/COMMON. REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, DIRECTLOGIC DL05/06, 16-POINT, 12-24 VDC, SOURCING, 2 COMMON(S), 8 POINT(S) PER COMMON, 0.1A/POINT, 0.8A/COMMON, REQUIRES ZIPLINK PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, DIRECTLOGIC DL405, 32-POINT, 12-24 VDC, SOURCING, 4 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 0.2A/POINT, 1A/COMMON, 4A/MODULE. REQUIRES ZIPLINK PRE-WIRED CABLE.. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, DL205, 32POINT, 12-24VDC, SOURCING, 4 ISOLATED COMMONS, 8 POINTS PER COMMON, 0.1A/POINT, 3.2A/MODULE. REQUIRES ZIPLINK PRE-WIRED CABLE.. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, DL405 SERIES, 0.5-3 AMP, 24-240 VAC, 47-63 HZ, 16 OUTPUT POINTS, SSR TRIAC OUTPUT TYPE, 1 MS OFF TO ON RESPONSE TIME, 10 MA MINIMUM LOAD, 265...
DISCRETE OUTPUT MODULE, DL405, 16-POINT, 5-24 VDC, SINKING, 2 COMMON(S), 8 POINT(S) PER COMMON, 0.5A/POINT, 3A/COMMON. REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, X80 SERIES, 16 RELAY OUTPUTS, 24-48/19-60 VDC, 24-240V/19-264 VAC, 0-60 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY
DISCRETE/ANALOG COMBO MODULE, 4 INPUT + 2 OUTPUT ANALOG CHANNELS, 4 DISCRETE INPUT POINTS, 4 DISCRETE OUTPUT POINTS, 12-BIT INPUT/OUTPUT RESOLUTION, 120 VAC INPUT, 6-240 VAC/6-27 VDC OUTPUT, 1 AMP...
DISCRETE/ANALOG COMBO MODULE, 4 INPUT + 2 OUTPUT ANALOG CHANNELS, 4 DISCRETE INPUT POINTS, 4 DISCRETE OUTPUT POINTS, 24 VDC INPUT/OUTPUT, 12-BIT INPUT/OUTPUT RESOLUTION, .1 AMP / POINT, CURRENT ANALOG...
DL05/06 DISCRETE COMBO MODULE, 4 INPUT POINTS, 12-24 VDC INPUT, SINKING/SOURCING INPUT, 4 OUTPUT POINT, 6-24 VDC OUTPUT, SINKING OUTPUT, 0.3 AMP / POINT, 1.2 AMP / MODULE. FREE 2...
DL405 DISCRETE INPUT MODULE, 8-POINT, 120-240 VAC, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON, REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DL405 DISCRETE REVERSE LOGIC OUTPUT MODULE, 32-POINT, 6-12 VDC, SINKING, 4 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 0.09A / POINT, 0.72A / COMMON, 2.88A / MODULE. REQUIRES ZIPLINK PRE-WIRED CABLE.
DPS600-40P/AC, HIGH VOLTAGE OUTPUT . FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL INTERFACE, FOR CPX MODULES, 4 TERMINALS, CORROSION RESISTANCE CLASSIFICATION CRC=2, 526705. FREE 2 YEAR RADWELL WARRANTY
ETHERNET IP COMMUNICATIONS OPTION MODULE, SNAPS DIRECTLY ONTO DRIVE MOUNTS BEHIND, DRIVE KEYPAD, CONTROL PANEL SUPPORTS: ETHERNET IP MODBUS/TCP BACNET PROFINET IO. FREE 2 YEAR RADWELL WARRANTY
ETHERNET LOGIC CONTROLLER WITH I/O, 8-30VDC, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
ETHERNET LOGIC CONTROLLER, WITH I/0, WLC MODBUS-RTU. FREE 2 YEAR RADWELL WARRANTY
ETHERNET/IP INTERFACE, CPX SERIES, H-RAIL MOUNTING TYPE, 80 MODULES MAX., 5-95%; NON-CONDENSING RELATIVE AIR HUMIDITY, CORROSION RESISTANCE CLASS 1 - LOW CORROSION STRESS, 50 M MAX. CABLE LENGTH, PA/PC HOUSING...
EXPANSION I/O MODULE, 8 RELAY OUTPUT, 12 INPUTS / 24 VDC, SCREW TERMINAL, DIN RAIL MOUNTING, IP20. FREE 2 YEAR RADWELL WARRANTY
EXPANSION I/O UNIT. FREE 2 YEAR RADWELL WARRANTY
EXPANSION MODULE, 12 INPUT, 8 OUTPUT, PNP, TRANSISTOR (SOURCING) OUTPUT TYPE, 0.130 AMP, 5V. FREE 2 YEAR RADWELL WARRANTY
EXPANSION OUPUT MODULE, SCREW TERMINAL, DIN RAIL MOUNTING, IP20 RATING, 16 OUTPUT, 2 AMP, 24 VDC, 240 VOLT. FREE 2 YEAR RADWELL WARRANTY
EXPANSION UNIT, I/O, PROGRAMMABLE, CONTROLLER, FP X SERIES , 8 DC INPUTS. FREE 2 YEAR RADWELL WARRANTY
EXTENSION MODULE, ADAP-KOOL, 8AI, AK2 LOCAL BUS, 1.5VA, . FREE 2 YEAR RADWELL WARRANTY
FACE PLATE, FOR INPUT/OUTPUT MODULE,. FREE 2 YEAR RADWELL WARRANTY
FANUC AMERICA PLCs/Machine Control A02B-0323-C205
FANUC PLCs/Machine Control A03B-0807-C171
FESTO PLCs/Machine Control CPX-CP-4-FB
FIBER-OPTIC CAN BUS HUB MODULE, 4 FIBER-OPTIC CAN PORTS, 2 ISOLATED TWSITED PAIR CAN PORT, 8-36 VDC INPUT, 5 V OUTPUT. FREE 2 YEAR RADWELL WARRANTY
FLOATING POINT TO ANALOG OUTPUT, INTERFACE, SUPPLY VOLTAGE: 24-35 VDC, 50/60 HZ, CURRENT: 208MA MAX., OUTPUT VOLTAGE: 24 VDC, 50/60 HZ, RELAY CONTACT CLOSURE/TRANSISTOR/T RIAC, 90 DEGREE PLUGGABLE SCREW TERMINAL...
FP-X ANALOG OUTPUT CASSETTE, 2CH, I/O EXPANSION. FREE 2 YEAR RADWELL WARRANTY
FP-X COMMUNICATION CASSETTE (RS232C 1CH). FREE 2 YEAR RADWELL WARRANTY
FP7 ANALOG OUTPUT UNIT (HIGH-SPEED AND HIGH-ACCURACY TYPE), 4 CHANNELS, VOLTAGE / CURRENT, RESOLUTION: MAX. 16 BITS.. FREE 2 YEAR RADWELL WARRANTY
FP7 INPUT AND OUTPUT UNIT, DC INPUT TRANSISTOR OUTPUT SINK (NPN), INPUT:32 POINTS, OUTPUT:32 POINTS, MIL CONNECTOR, INPUT: 24 V DC, 32 POINTS/COMMON OUTPUT: LOAD CURRENT: 0.3 A, 0.1 A,...
FUJI ELECTRIC, CU-02-2, CU022, MODULE, 5POLE TERMINAL,. FREE 2 YEAR RADWELL WARRANTY
I/0 SUBMODULE, 16DIGITAL OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
I/O BASE MODULE, 4I/4O, 2AMP, 8CHANNEL. FREE 2 YEAR RADWELL WARRANTY
I/O BOARD. FREE 2 YEAR RADWELL WARRANTY
I/O CARD PCI BUS CONTROL MODULE 550 16CHANNEL. FREE 2 YEAR RADWELL WARRANTY
I/O EXPANSION MODULE, PLUG IN, IOS STANDARD, RS485 COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY
I/O EXPANSION UNIT, 24 DIGITAL INPUTS, 16 DIGITAL OUTPUTS, 2 AMP, 24 VDC, 0-32 MS OFF/ON DELAY, 20.4-26.4 V, PNP/NPN. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE 24VAC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE DIGITAL BUS ADAPTER, 16.86958-0052. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE DIGITAL, I/O BASIC MODULE, TERMINAL I/O BASIE, TERMINAL TYPE DI:24PT/DO:16PT WITH I/O LINK, CNC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE W/RS232-422 TERMINAL PORTS 5VDC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 1 ANALOG INPUT, 1 DIGITAL OUTPUT, RESOLUTION 12 BIT, SIGNAL INPUT TYPE, J THERMOCOUPLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 24VDC, 5MA, 48 DC INPUT, 48 NPN OUT. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 2AMP, 115VAC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 8 DIGITAL CHANNELS, 24VDC, 700MA, 8 INPUTS, 8 OUTPUTS, IP67. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 8 INPUTS, SIX SOLID STATE OUTPUTS, 24 VDC SUPPLY,. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 8-POINT INPUT/OUTPUT, 24 VDC OPERATING VOLTAGE, SINKING/SOURCING, 12-24 VDC OUTPUT, SOURCING, 0.1A/POINT, REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, ANALOG INPUTS:1, OUTPUTS:1, 12 BITS, T THERMOCOUPLE INPUT, ISOLATED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, C4 SERIES, 3 AMP, 12-140 VAC, 22 MA, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, C4 SERIES, 4-32 VDC SUPPLY, 5-60 VDC OUTPUT, 0.05 MS TURN ON/OFF, 3 AMP, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, CC-LINK SERIES, REMOTE TRANSISTOR OUTPUT, 32X DIGITAL OUTPUTS, 12-24 VDC, 0.5 A, SCREW TYPE. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, CJ SERIES, 16 POINTS, 1 COMMON, DC INPUT, 24 VDC, 7 MA, 31 MM WIDTH, M3 CONNECTION, REMOVABLE TERMINAL BLOCK, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
I/O MODULE, CRT1 SERIES, 8 DIGITAL INPUTS, 8 SOLID STATE OUTPUTS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, CURRENT RATING: 20MA, NO. OF ANALOG INPUTS: 1, NO. OF DIGITAL OUTPUTS: 1, NO. OF OUTPUTS: 1, RESOLUTION: 12 BITS, SIGNAL INPUT TYPE: 4-20MA, ROHS COMPLIANT: YES. FREE...
I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, NO. OF OUTPUTS:1, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:0 TO 5VDC, SUPPLY VOLTAGE MAX:5VDC, SUPPLY VOLTAGE MIN:0VDC...
I/O MODULE, CURRENT RATING:20MA, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, NO. OF OUTPUTS:1, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:4 TO 20MA ROHS COMPLIANT: YES. FREE 2 YEAR...
I/O MODULE, DC INPUT / TRANSISTOR OUTPUT, 8 INPUTS / 8 OUTPUTS, SINK TYPE, 24 VDC INPUT, 2.4 AMPS. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, DIGITAL ISOLATED, 16 CHANNEL, 10/30 VDC, WITH LED INDICATOR, 2 X PLUG-IN TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, DIGITAL, 32 OUTPUTS, 24VDC . FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, DIGITAL, 8 OUTPUT, TRANSISTOR OUTPUT, CC LINK, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, I/O MODULE TYPE-2, FOR CONNECTOR PANEL EXPANSION MODULE E1. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, ISOLATED, 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, RELAY OUTPUT MODULE, BRX SERIES, 16-POINT, 5-60 VDC/5-264 VAC, LOAD CURRENT: 2 AMPS/POINT, 4 ISOLATED COMMONS, 4 POINTS PER COMMON. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, STANDARD ANALOG INPUT, 0-5 AMP AC/DC ISOLATED INPUT, SINGLE CHANNEL, 12 BIT RESOLUTION, +/- 25MA ACCURACY, .02 OHM IMPEDANCE. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, TELEFAST, 16-CHANNEL, DISCRETE SIGNAL. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
I/O MODULES, 4-CHANNEL, THC/MV INPUT. FREE 2 YEAR RADWELL WARRANTY
I/O OUTPUT MODULE PLS508. FREE 2 YEAR RADWELL WARRANTY
I/O PLC EXPANSION MODULE, INPUT: 24VDC, 5MA, OUTPUT: 0.3AMP, 30 V DC, INPUT: 24, OUTPUT: 16. FREE 2 YEAR RADWELL WARRANTY
I/O REMOTE UNIT, MELSEC CC-LINK, SMALL SIZE, A2C REMOTE INPUT, 32 POINT, 24 VDC, 5 INPUT, 45MA I/O POWER SUPPLY, CLASS 2, 10 MS INPUT ANSWER TIME, 32 INPUT. FREE...
I/O SUB BASE MODULE, ABE7 SERIES, 0.5-1.8 AMP, 19 TO 30 V, 16 CHANNEL, HE10 CONNECTOR TYPE, 2000 V INSULATION VOLTAGE, -5 TO 60 DEGREE C, SUCCESSOR FOR: ABE7H12R10. FREE...
I/O SUBMODULE, 16 DIGITAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
ID SYSTEM PROCESSOR, LF (70/455 KHZ), PROFIBUS INTERFACE WITH CONNECTOR, 24 VDC, IP65, (BIS009A). FREE 2 YEAR RADWELL WARRANTY
INDUSTIRAL POWER SUPPLY,BOXYN . FREE 2 YEAR RADWELL WARRANTY
INPUT ANALOG FUNCTION MODULE. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 16CHANNEL 115VAC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE COMPACT I/O 16CHANNEL 24VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16-POINT, 24 VAC/VDC, SINKING/SOURCING, 4 ISOLATED COMMON(S), 4 POINT(S) PER COMMON,REMOVABLE TERMINAL BLOCK INCLUDED,CLICK DISCRETE. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 24 VDC, 16 SINK IN, LOW PROFILE, IP67. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 32 POINT, 5 MA, 24 VDC, 0.2 MS RESPONSE TIME, POSITIVE/NEGATIVE COMMON, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, CC-LINK, 16 INCH, 16SRC, TR OUT, HI CURRENT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, CJ I/O BUS, 64 DIGITAL INPUTS, 20.4-26.4 VDC, 4.1 MA, PNP/NPN, MIL CONNECTOR, DIN RAIL MOUNT, (177396). FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, COMPACT PERFORMANCE, PNP SWITCHING, CP CONNECTION, 5 PIN FEMALE CONNECTION, 8 PLUG IN SOCKET W/ M12 THREAD, 16 DIGITAL INPUT, W/ LED STATUS DISPLAY. FREE 2 YEAR RADWELL...
INPUT MODULE, CS1 SYSMAC, 64 POINT, 6 MA, 24 VDC, BACKPLANE MOUNT, RECTANGULAR CONNECT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, CURRENT RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, DC, 16POINTS, 24VDC,. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, DIGITAL I/O, CJ1W SERIES, 32 POINT, 4.1 AMP, 24 VDC, 4 MA, PNP/NPN, 0-32 MS OFF/ON DELAY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, DIGITAL REMOTE, 5 MA, 24 VDC, 1 WATT, CC LINK, 16 POINT, VERT FORMAT, FAST SWITCH, LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, MELSEC, CC-LINK, 16 CHANNEL, 1 W, 6-8 MA, 100-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, MODULAR, 8 CHANNEL, 0/4-20 MA INPUT, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
INPUT SIMULATOR MODULE, INPUT POINTS-16, BASE POWER-150MA, MINIMUM ON CURENT-4MA, MAXIMUM OFF CURENT-2MA, 47-63-HERTZ, 20 AMPS, 90-146-VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT UNIT, 8 X 12-24 VDC INPUTS, INDEPENDENT COMMONS, SCREW TERMINAL, (382928). FREE 2 YEAR RADWELL WARRANTY
INPUT UNIT, MELSEC CC-LINK SMALL-SIZE TYPE REMOTE I/O UNIT, 24 VDC, 5 MA, 32 INPUTS. FREE 2 YEAR RADWELL WARRANTY
INPUT/OUTPUT MODULE, I/O MODULE OUTPUT MODULE, DC 12/24V, 16 PT, (AOD16C). FREE 2 YEAR RADWELL WARRANTY
INTERFACE ADAPTER UNIT, RS232C, PORT LEVEL CONVERSION, PERIPHERAL PORT, DIN RAIL MOUNT, 0.2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
INTERFACE ELECTRONIC MODULE 4I/4O. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, 37 POLE, 1.5 AMP, 125 VAC, 150 VDC, 16-26 AWG, RS SD37B LP3R. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, BUS INTERFACE, CANOPEN, FOR CX SYSTEMS, 10-1000 KBA TRANSFER RATE, OPEN STYLE CONNECTOR (5-PIN), 127 SLAVE MAX, 24 VDC SUPPLY, D8000 ISA-ADRESS, DIN RAIL MOUNTING. FREE 2 YEAR...
INTERFACE, PI200-3, 85 V - 264 V, 47 HZ - 66 HZ, 9 WAY "D" TYPE SOCKET. FREE 2 YEAR RADWELL WARRANTY
INTERFACE, RS, 2-WIRE, SCREW CONNECTION, TYPE: RS 16IO 2W H S, 20-POLE PLUG, PLUG-IN CONNECTOR IN ACC. WITH IEC60603-13 / DIN41651. FREE 2 YEAR RADWELL WARRANTY
INTERFACE, RS, FUSE, 2-WIRE, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
IO INTERFACE MODULE, MODEL EDWM-M, EDGE EVO, 4 INPUTS, 2 OUTPUTS, WIEGAND/C&D READER,, W/ OPITCAL TAMPER. FREE 2 YEAR RADWELL WARRANTY
IO-LINK MASTER, POWER SUPPLY, 4-PIN, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
ISOLATED DC I/O MODULE, 0.02A, 1.2W, 24V; CURRENT RATING:20MA; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LINK TERMINAL, B7A SERIES, INPUT, 16 INPUT POINTS, NPN COMPATIBLE, I/O DELAY: 19.2 MS. FREE 2 YEAR RADWELL WARRANTY
LOGIC MODULE, ALPHA 2, DC BASE UNIT, 24 VDC SUPPLY, 8 DC INPUTS (8 CAN BE ANALOGUE), 6 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
MICRO MEMBRANE PANEL,CLASS 8003, PANL PAK, 2X4 INCH. FREE 2 YEAR RADWELL WARRANTY
MODICON PLCs/Machine Control BMXDDI3202K
MODICON PLCs/Machine Control BMXDRA1605
MODULAR CONTROLLER, EIGHT INPUTS, SIX RELAY OUTPUTS, DIN RAIL MOUNT, 30 V DC, I/O. FREE 2 YEAR RADWELL WARRANTY
MODULE, 24VDC 0.5AMP TELEFAST 2 + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
MODULE, 24VDC 0.5AMP TELEFAST 2 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
MODULE, EXPANSION MODULE, I/O MODULE, SUPPLY VOLTAGE 5 VDC, INPUT CURRENT= 170 MA, INPUT RESISTANCE= 100 OHMS (PLATINUM), 5 PIN I/O MOUNTING BOARD, ISOLATION VOLATAGE 4000 VAC, ONE I/O PORT.
MODULE-ANALOG, LINEARIZED T'CPL,3HZ, -100 TO +300C, 0 TO +5V, J THERMOCOUPLE SENSORLEX 8B. FREE 2 YEAR RADWELL WARRANTY
MODULE-ANALOG, TWO-WIRE TRANSMITTER INTERFACE,TWO-WIRE TRANSMIT. IN, 0 TO +5V OUT, 100HZ BW SENSORLEX 8B. FREE 2 YEAR RADWELL WARRANTY
MODULE-ANALOG, VOLTAGE INPUT,1KHZ, +/-10V, 0 TO +5V, SENSORLEX 8B. FREE 2 YEAR RADWELL WARRANTY
MOTION CONTROL BREAKOUT MODULE, (ECI44)- INTERFACE TERMINAL EXTERNAL CONNECTION PMC-CT. FREE 2 YEAR RADWELL WARRANTY
MOUNTING PLATE FOR AXIOLINE E METAL DEVICES. FREE 2 YEAR RADWELL WARRANTY
MULTI-MODE FIBER OPTIC INTERFACE, 2WIRE DATA REPEATER, . FREE 2 YEAR RADWELL WARRANTY
NET/10 COAX REPEATER. FREE 2 YEAR RADWELL WARRANTY
NPUT MODULE, CPX SERIES, 1 AMP, 18-30 VDC, 15 MA, PNP, 8 INPUTS, LED DISPLAY, PA-REINFORCED MATERIAL, -5 TO +50 DEGREES C, (195750). FREE 2 YEAR RADWELL WARRANTY
OMRON PLCs/Machine Control CJ1W-ID262
OPTO 22 PLCs/Machine Control AD12
OPTO 22 PLCs/Machine Control AD3T
OPTO 22 PLCs/Machine Control AD5T
OUTPUT DEVICE, OPTICAL ISOLATOR DRIVER. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 8CHANNEL 1.5AMP 9-66VDC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE FP1 EXPANSION 8 POINT . FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 12 CHANNEL, RELAY OUTPUT, 5 A, 250 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 16 OUTPUTS, 16 POINTS (1 COMMON), 250 VAC/24 VDC, 2 AMP, REMOVABLE TERMINAL BLOCK, (382932). FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 16 OUTPUTS, OUTPUT TYPE 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 4-20MA OUTPUT, RS-232 INPUT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 8-CHANNEL DO MODULE, 20-250 VOLT AC NON-ISOLATED, MODULE-POWERED. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, ANALOG TYPE, 4-CHANNEL OUTPUT, 12-BIT OUTPUT RESOLUTION, SOURCING ANALOG OUTPUT SIGNAL, CURRENT OUTPUT SIGNAL TYPE, REMOVABLE TERMINAL BLOCK, 4-20 MA - OUTPUT CURRENT SIGNAL RANGE, EXTERNA POWERL 24...
OUTPUT MODULE, CC-LINK, TRANSISTOR OUTPUT, SINK TYPE, 32 POINT, 12-24 VDC, 0.5/4.8 AMP, 65 MA. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, CRT1 SERIES, 16 SOLID STATE OUTPUTS, DIN RAIL MOUNT, RECTANGULAR CONNECTOR, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, DIRECTLOGIC DL05/06 DISCRETE, 10-POINT, 6-24 VDC, SINKING, 2 COMMON(S), 5 POINT(S) PER COMMON, 0.3A/POINT, 1.5A/COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, DIRECTLOGIC, DISCRETE, 16 POINT, 12-24 VDC, SOURCING, 2 ISOLATED COMMON, 8 POINT/COMMON, 0.1 AMP/POINT, 1.6 AMP/MODULE, W/ REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, DISCRETE, 12-POINT, 24-120 VAC, 2 ISOLATED COMMON(S), 6 POINT(S) PER COMMON, 0.3A/POINT, 1.8A/COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, MELSEC-A SERIES, 16 DIGITAL OUTPUTS, SOURCE,24V DC, LOW PROFILE, IP67. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, TELEFAST 2, SUB-BASE, 24 VDC SUPPLY, 16 CHANNEL, 2 TERMINALS PER CHANNEL, REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, TRANSISTOR, CC-LINK, 7MA, 12/24VDC, 0.1AMP. FREE 2 YEAR RADWELL WARRANTY
OUTPUT, TRIAC, 32 POINTS. FREE 2 YEAR RADWELL WARRANTY
PASSIVE CONNECTION SUB-BASE, 16 INPUTS OR OUTPUTS, LED, 24 VDC, 1.8 AMPS, REPLACES ABE7H16R21E. FREE 2 YEAR RADWELL WARRANTY
PASSIVE CONNECTION SUB-BASE, MODICON ABE7, MICRO/PREMIUM. FREE 2 YEAR RADWELL WARRANTY
PC BOARD AXIS. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, I/O BOARD, PCB - DI/DO:104/72 W/O HIGH SPEED SKIP F16M/T, 104/72 I/O BOARD W/O HI-SPEED SKIP, CNC. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, I/O BOARD, PCB - DI/DO:104/80 W/O HI SPEED SKIP F16/18, 104/80 I/O BOARD W/HI-SPEED SKIP, CNC. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, I/O BOARD, PCB - DI/DO:80/56 W/HI SPEED SKIP, 80/56 I/O BOARD W/HI-SPEED SKIP, CNC. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, I/O BOARD, PCB - F0C I/O E3 DI:104/DO:72 SOURCE, INPUT/OUTPUT E3 F0-C BOARD, CNC. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, I/O BOARD, PCB -DI/DO:104/72 W/HI SPEED SKIP F16/18, 104/72 I/O BOARD W/HI-SPEED SKIP, CNC. FREE 2 YEAR RADWELL WARRANTY
PC MODULE. FREE 2 YEAR RADWELL WARRANTY
PERIPHERAL REMOTE IO ADAPTOR MODULE, X80, 1 PORT, 95 MA, MODBUS TCP, -25...70 C. FREE 2 YEAR RADWELL WARRANTY
PLC DIRECT PLCs/Machine Control D2-12TA
PLC DIRECT PLCs/Machine Control D2-12TR
PLC DIRECT PLCs/Machine Control D2-16TD2-2
PLC DIRECT PLCs/Machine Control D3-08NA-1
PLC DIRECT PLCs/Machine Control D3-08TA-1
PLC DIRECT PLCs/Machine Control D3-08TR
PLC DIRECT PLCs/Machine Control D3-16NA
PLC DIRECT PLCs/Machine Control D3-16TR
PLC EXPANSION MODULE, CS SERIES, 4 ANALOG, 5/26 VDC, 21 POINT DETACHABLE TERMINAL BLOCK, ANALOG OUTPUT TYPE, BACKPLANE MOUNT, SCREW TERMINAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
PLC I/O MODULE, CP1W SERIES, IN: 24VDC/ 5MA, OUT: 24VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
PLC I/O MODULE, DIG 16 OUT TRIACS, DIGITAL 16 OUTPUT I/O MODULE, M340, 100/240 VAC, 10 MOHM, 500 V DC, REPLACEMENT FOR 140-DAO-842-10. FREE 2 YEAR RADWELL WARRANTY
PLC INTERRUPT INPUT UNIT, 24VDC, 7MA, 0.4NM, 16 DIGITAL INPUT, (148198). FREE 2 YEAR RADWELL WARRANTY
PLC, 8 CH VERTICAL ANALOG IN, I ONLY. FREE 2 YEAR RADWELL WARRANTY
PLEIGER ELEKTRONIK, BI, FIELDBUS MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
POSITIONING MODULE,2 INDEPENDENT AXES,SCREW-CLAMP TERMINALS, CC-LINK COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY
POWER SOCKET MODULE 0-10VDC. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR INSIGHT 5410R. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR UNIT, INTERFACE ETHERNET/IP, 19.2-28.8 VDC, 160 X 100 X 60 MM. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR UNIT, INTERFACE, PROFIBUS DP SLAVE GALVANICALLY ISOLATED, LF 70/455 KHZ, OPERATING VOLTAGE 19.2...28.8 VDC, LENGTH 160.00 MM, WIDTH 100.00 MM, HEIGHT 60.00 MM, HOUSING MATERIAL ALUMINUM. FREE 2 YEAR...
PROGRAMMABLE CONTROLLER, PLC CC-LINK COMPACT MODULE, 8 INPUTS/OUTPUTS, 24 VDC, TRANSISTOR OUTPUT TYPE, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER, DL05 PLC, 12-24 VDC REQUIRED, SERIAL PORTS, DISCRETE INPUT: 8-POINT, DC, DISCRETE OUTPUT: 6-POINT, SINKING. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE OUTPUT MODULE, WITH RS-232 SERIAL INPUT, 0-20MA . FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE, SENSATA / CRYDOM, 4-32 VDC INPUT, 12-280 VAC OUTPUT, 50/60 HZ, 5 AMP, REGULATED INPUT, REPLACEABLE FUSE, STATUS DISPLAY LED, (84130105). FREE 2 YEAR RADWELL WARRANTY
RELAY OUTPUT MODULE, 12-POINT, 6-24 VDC/6-240 VAC, 2 COMMONS, 6 POINTS PER COMMON, 1.5A/POINT MAX, 3A/COMMON, REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
RELAY OUTPUT MODULE, 8 POINT, 6-240 VAC / 6-27 VDC, (8) FORM A, 2 ISOLATED COMMON(S), 4 POINT PER COMMON(S), 1A/POINT. FREE 2 YEAR RADWELL WARRANTY
RELAY OUTPUT MODULE, DIRECTLOGIC DL05/06, 8-POINT, 6-24 VDC/6-240 VAC, (8) FORM A, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON, 1A/POINT, 4A/COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY...
RELAY OUTPUT MODULE, DIRECTLOGIC DL205, 4 OUTPUT POINTS, 6-24 VDC / 6-240 VAC, (4) FORM A RELAYS, (4) ISOLATED COMMONS, (4) POINTS PER COMMON, 4A/POINT, 8A/MODULE, REMOVABLE TERMINAL BLOCK INCLUDED.
RELAY OUTPUT MODULE, REMOVABLE TERMINAL TYPE INCLUDED, 1 COMMON, 8 OUTPOINT, 8 OUTPUT POINT CONSUMED, 1A/POINT, 4A/COMMON, 6.3 AMP FUSE, 5-30 VDC, 5-240 VAC, 47-60 HZ. FREE 2 YEAR RADWELL...
REMOTE I/O CONTROLLER, DIGITAL, MELSEC-A SERIES, 24 VDC, 32 X DIGITAL OUTPUTS (24VDC; SINK; WITH OUTPUT PROTECTION), DIGITAL REMOTE OUTPUT UNIT MODULE, ONE-TOUCH CONNECTORS, CC-LINK, FOR CABINET INSTALLATION. FREE 2...
REMOTE I/O MASTER 2AMP 24VDC. FREE 2 YEAR RADWELL WARRANTY
REMOTE I/O MODULE, 32 INPUTS, 24 VDC, 45 MA, ONE WIRE TYPE. FREE 2 YEAR RADWELL WARRANTY
REMOTE I/O MODULE, TCP MODULE, 16 DIGITAL ISO INPUT/OUTPUT, COUNTER, 14CH, 30V, REPLACES ADAM-6051-CE. FREE 2 YEAR RADWELL WARRANTY
RS-422/RS-232C ADAPTER UNIT, DIN RAIL, 0 TO 55C, D-SUB. FREE 2 YEAR RADWELL WARRANTY
RS232 INTERFACE UNIT, 24 VDC, 110 MA, INPUT: 24 VDC 7 MA, OUTPUT: 12/24 VDC 100 MA, W/O COATING. FREE 2 YEAR RADWELL WARRANTY
SDU1 MODULE, SEPARATE DETECTOR I/F UNIT, BASIC 4 AXIS, 5-PORT, 24 VDC, 3 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
SENSOR/ACTUATOR HUB, IO-LINK, M12, 8 PORT, 4 PIN, W/ EXPANSION PORT. FREE 2 YEAR RADWELL WARRANTY
SERIAL DEVICE SERVER, 1 SERIAL PORT (RS-232/422/485), 1 ETHERNET PORT, DIN RAIL MOUNTED, 10-48 VOLTS DC, 4 W. FREE 2 YEAR RADWELL WARRANTY
SIGNAL MODULE, ADDRESSABLE OUTPUT, 32 VDC, 6.5 MA, 80 VRMS, FOR SERIES E3 / S3 / 7100 FIRE ALARM CONTROL PANELS. FREE 2 YEAR RADWELL WARRANTY
SLC500 DISCRETE OUTPUT QWA. FREE 2 YEAR RADWELL WARRANTY
SP-RS PLC 8DI/8DO FBM10/15. FREE 2 YEAR RADWELL WARRANTY
SP-RS-PLC AI S7331-7NF00-0AB0. FREE 2 YEAR RADWELL WARRANTY
SP-RS-PLC AO S7332-5HD01-0AB0. FREE 2 YEAR RADWELL WARRANTY
SP-RS-PLC DI S73211BH01-0AA0. FREE 2 YEAR RADWELL WARRANTY
SP-RS-PLC DO 115/230. FREE 2 YEAR RADWELL WARRANTY
SUB BASE MODULE, UNIVERSAL, 16 CHANNELS, 5 AMP, 19-30 VDC, 1 N/O, LED INDICATORS, 26-12 AWG, SCREW TYPE TERMINAL, -40 TO +80 DEGREE C, IP2X. FREE 2 YEAR RADWELL WARRANTY...
SUB-BASE OUTPUT MODULE, ELECTROMECHANICAL OUTPUT, 16 CHANNEL, 10 AMP, 24 VDC, 250 VAC, 50/60 HZ, -5 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SUB-BASE OUTPUT MODULE, FOR PLUG-IN RELAY, 16 CHANNELS, 1 AMP, 19-30 VDC, 2.5 KV, LED INDICATORS, -5 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
SUB-BASE, ADVANTYS TELEFAST ABE 7, SOLDERED, SOLID STATE, 16 INPUT, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
SUB-BASE, SOLDERED ELECTROMECHANICAL RELAYS, 16 CHANNELS, 12 AMP, 250 VAC, 30 VDC, 1 NO, 50/60 HZ, -5 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SUB-BASE, W/ PLUG IN RELAY, ELECTROMECHANICAL, 16 CHANNEL, 12.5 MM, 19-30 VDC, 1 AMP. FREE 2 YEAR RADWELL WARRANTY
TELEFAST 2 INPUT MODULE,-16 CHAN-W/O RLYS. FREE 2 YEAR RADWELL WARRANTY
TELEFAST 2 OUTPUT MODULE,16 CHAN-W/EM RELAY. FREE 2 YEAR RADWELL WARRANTY
TELEFAST 2 OUTPUT MODULE,16 CHAN-W/O RLYS. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE INPUT MODULE, THERMOCOUPLE INPUT SIGNAL TYPE, 4-CHANNEL, 16-BIT RESOLUTION, 24 VDC EXTERNAL POWER REQUIREMENT, SCREW TERMINAL BLOCK KIT INCLUDED, J/E/K/R/S/T/B/N/C INPUT SIGNAL TYPES. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE RECORDING MODULE, AXIOLINE F, ANALOG INPUTS: 8, TRANSMISSION SPEED IN THE LOCAL BUS: 100 MBPS, IP20, (2688417). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, MODULAR, SCREW TERMINATION, 51 POSITIONS, 60 VAC, 75 VDC, ORANGE, (RS F50 LP3R 3/51). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, MULTIFUNCTIONAL I/O MODULE TERMINAL BLOCK, 16 SINGLE-ENDED CHANNELS, 1 PIN FEMALE BNC, 68-PIN FEMALE SCSI, DESKTOP OR RACK-MOUNT ANALOG BREAKOUT TERMINAL BLOCK, TWO ANALOG OUTPUTS. FREE 2 YEAR...
THERMOCOUPLE MODULE, MODULAR CONTROLLER SERIES, 8 CHANNEL, SCREW CLAMP TERMINALS, 24 VDC BACKPLANE @ 75MA. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR I/O LINK MODULE, SMALL SERIES, OUTPUT MODEL, 16 POINT, NPN, 0.1A/POINT, 3MS I/O DELAY TIME, HOLD ERROR PROCESSING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER PHASE DISCRIMINATOR. FREE 2 YEAR RADWELL WARRANTY
WIRING BASE,16 DIGITAL INPUT/OUTPUT,24VDC,D IN RAIL MOUNT,. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>