The SNAP-AIR40K-4 provides four channels of analog-to-digital conversion, ideal for thermistors used in HVAC applications or for reading the resistance of potentiometer input. Default range is 0-40 K Ohms; the module can also be configured for 0-20 K, 0-10 K, or 0-5 K Ohms. Resistance probes must be isolated from each other.
This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy SNAP Ethernet-based brains.
SNAP 4-CH ANALOG THERMISTOR INPU
ANALOG THERMISTOR INPUT MODULE, CURRENT RATING:190MA, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE RESISTOR / THERMISTOR INPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:74.93MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AIR40K-4 | 5528-SNAP-AIR40K-4-ND | 17486582 |
| Product Name | Analog Thermistor Input Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | UL, FM, CE, RoHS, DFARs | ||
| Analog Channels | 4 # |