The SNAP-ODC5SRC provides four channels of 5-60 VDC digital output in a source configuration, each channel switching a separate DC load. The module features a removable top-mounted connector for easy access to field wiring and channel-specific LEDs for troubleshooting.
SNAP 4-CH 5-60 VDC DIGITAL (DISC
I/O MODULE, CURRENT RATING:3MA, ACCESSORY TYPE:DIGITAL DC OUTPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, NO. OF ANALOG OUTPUTS:4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control SNAP-ODC5SRC
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-ODC5SRC | 5528-SNAP-ODC5SRC-ND | 516622 |
| Product Name | Digital Output Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| Auxiliary Outputs | Analog Voltage Output | ||
| Application | General Lab & Industrial |