The SNAP-AIMA-8 provides eight channels of -20 mA to +20 mA current input. The module does not supply loop excitation current. Although the eight channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.
Compatibility: This module can be used only with SNAP PAC R-series controllers, SNAP PAC EB-series Ethernet brains, and SNAP PAC SB-series serial brains.
SNAP 8-CH -20MA TO +20MA ANALOG
INPUT MODULE, ANALOG CURRENT, 8 CHANNEL, -20 MA TO +20 MA INPUT RANGE, 5 VDC @ 170 MA. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AIMA-8 | 5528-SNAP-AIMA-8-ND | 24299465 |
| Product Name | Analog Current Input Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | CE, RoHS, DFARs | ||
| Analog Channels | 8 # |