Opto 22 Analog Input Module SNAP-AIV-4

Description
The SNAP-AIV-4 provides four channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy SNAP Ethernet-based brains.
Request a Quote Datasheet
Description
The SNAP-AIV-4 provides four channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy SNAP Ethernet-based brains.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module - SNAP-AIV-4 - Opto 22
Temecula, CA, USA
Analog Input Module
SNAP-AIV-4
Analog Input Module SNAP-AIV-4
The SNAP-AIV-4 provides four channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy SNAP Ethernet-based brains.

The SNAP-AIV-4 provides four channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy SNAP Ethernet-based brains.

Supplier's Site Datasheet
PLC Modules - 5528-SNAP-AIV-4-ND - DigiKey
Thief River Falls, MN, United States
SNAP 4-CH -10VDC TO +10VDC ANALO

SNAP 4-CH -10VDC TO +10VDC ANALO

Buy Now Datasheet
VDC Logic I/O Module - 8216906 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
8216906
VDC Logic I/O Module 8216906
INPUT VOLTAGE MODULE, SNAP SERIES, 4 CHANNEL, ANALOG, -10 TO 10 VDC / -5 TO 5 VDC. FREE 2 YEAR RADWELL WARRANTY

INPUT VOLTAGE MODULE, SNAP SERIES, 4 CHANNEL, ANALOG, -10 TO 10 VDC / -5 TO 5 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments I/O Modules and Instruments
Product Number SNAP-AIV-4 5528-SNAP-AIV-4-ND 8216906
Product Name Analog Input Module PLC Modules VDC Logic I/O Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval UL, FM, CE, RoHS, DFARs
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Analog Channels 48 #
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details