The ODC24 output module is used for controlling or switching DC loads of 5-60 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the control logic.
Typical uses and applications for DC output modules include switching the following loads:
I/O MODULE, CURRENT RATING:1A, PRODUCT RANGE:-, ACCESSORY TYPE:DC OUTPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:31.8MM, NO. OF ANALOG INPUTS:1, NO. OF ANALOG OUTPUTS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | ODC15A | 17466606 |
| Product Name | DC Output VDC Logic | VDC Logic I/O Module |
| Form Factor | Stand-alone | |
| Auxiliary Outputs | Analog Voltage Output | |
| Application | General Lab & Industrial | |
| Agency Approval | RoHS, CE, CSA, UL |