The SNAP-ODC5R5 is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This module is normally closed.
SNAP 4-CH REED RELAY DIGITAL (DI
I/O MODULE, CURRENT RATING:3MA, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL DC OUTPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, NO. OF ANALOG OUTPUTS:4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-ODC5R5 | 5528-SNAP-ODC5R5-ND | 8651904 |
| Product Name | Digital Output Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| Auxiliary Outputs | Relay Output | ||
| Application | General Lab & Industrial | ||
| Agency Approval | CE |