Opto 22 SNAP Series SNAP-IDC-32

Description
The SNAP-IDC-32 32-channel digital input module provides 32 digital input channels in one compact SNAP module. The SNAP-IDC-32 is ideal for OEMs and others who have applications with high point counts, or for those requiring large numbers of digital input channels on one SNAP I/O rack. The high-density configuration reduces per-point costs of digital I/O systems by providing up to eight times as many I/O channels in the same space.
Request a Quote Datasheet
Description
The SNAP-IDC-32 32-channel digital input module provides 32 digital input channels in one compact SNAP module. The SNAP-IDC-32 is ideal for OEMs and others who have applications with high point counts, or for those requiring large numbers of digital input channels on one SNAP I/O rack. The high-density configuration reduces per-point costs of digital I/O systems by providing up to eight times as many I/O channels in the same space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SNAP Series - SNAP-IDC-32 - Opto 22
Temecula, CA, USA
SNAP Series
SNAP-IDC-32
SNAP Series SNAP-IDC-32
The SNAP-IDC-32 32-channel digital input module provides 32 digital input channels in one compact SNAP module. The SNAP-IDC-32 is ideal for OEMs and others who have applications with high point counts, or for those requiring large numbers of digital input channels on one SNAP I/O rack. The high-density configuration reduces per-point costs of digital I/O systems by providing up to eight times as many I/O channels in the same space.

The SNAP-IDC-32 32-channel digital input module provides 32 digital input channels in one compact SNAP module. The SNAP-IDC-32 is ideal for OEMs and others who have applications with high point counts, or for those requiring large numbers of digital input channels on one SNAP I/O rack. The high-density configuration reduces per-point costs of digital I/O systems by providing up to eight times as many I/O channels in the same space.

Supplier's Site
PLC Modules - 5528-SNAP-IDC-32-ND - DigiKey
Thief River Falls, MN, United States
SNAP 32-CHANNEL DIGITAL (DISCRET

SNAP 32-CHANNEL DIGITAL (DISCRET

Buy Now Datasheet
VDC Logic I/O Module - 21745467 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
21745467
VDC Logic I/O Module 21745467
I/O MODULE, CURRENT RATING:150 MA, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL DC INPUT MODULE, COUNT INPUT FREQUENCY:50HZ, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:82.8MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:150 MA, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL DC INPUT MODULE, COUNT INPUT FREQUENCY:50HZ, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:82.8MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Radwell International
Product Category Data Acquisition I/O Modules and Instruments I/O Modules and Instruments
Product Number SNAP-IDC-32 5528-SNAP-IDC-32-ND 21745467
Product Name SNAP Series PLC Modules VDC Logic I/O Module
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
User Interface None
Application General Lab & Industrial
Agency Approval UL, CE
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Analogue module - CPX-4AE-P-B2 - Festo Corporation
Specs
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
I/O Module - 751-610 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details