Opto 22 Digital Input Module SNAP-IDC-16

Description
The SNAP-IDC-16 provides 16 isolated channels of 10-32 VDC input and features automatic counting and latching. It can be used to sense on/off status for 10–32 VDC inputs from sources such as proximity switches, limit switches, push buttons, and pilot switches.
Request a Quote Datasheet
Description
The SNAP-IDC-16 provides 16 isolated channels of 10-32 VDC input and features automatic counting and latching. It can be used to sense on/off status for 10–32 VDC inputs from sources such as proximity switches, limit switches, push buttons, and pilot switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input Module - SNAP-IDC-16 - Opto 22
Temecula, CA, USA
Digital Input Module
SNAP-IDC-16
Digital Input Module SNAP-IDC-16
The SNAP-IDC-16 provides 16 isolated channels of 10-32 VDC input and features automatic counting and latching. It can be used to sense on/off status for 10–32 VDC inputs from sources such as proximity switches, limit switches, push buttons, and pilot switches.

The SNAP-IDC-16 provides 16 isolated channels of 10-32 VDC input and features automatic counting and latching. It can be used to sense on/off status for 10–32 VDC inputs from sources such as proximity switches, limit switches, push buttons, and pilot switches.

Supplier's Site Datasheet
PLC Modules - 5528-SNAP-IDC-16-ND - DigiKey
Thief River Falls, MN, United States
SNAP ISOLATED 16-PT DIGITAL (DIS

SNAP ISOLATED 16-PT DIGITAL (DIS

Buy Now Datasheet
VDC Logic I/O Module - 17415940 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
17415940
VDC Logic I/O Module 17415940
I/O MODULE, 150 MA CURRENT RATING, 16 INPUT, 10-32 VDC INPUT, 5 VDC, DIGITAL, USED WITH SNAP PAC SYSTEMS, OPTICAL ISOLATION, 1500 V ISOLATION VOLTAGE, 18.69 MM EXTERNAL DEPTH, 82.55 MM EXTERNAL WIDTH, 85.32MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, 150 MA CURRENT RATING, 16 INPUT, 10-32 VDC INPUT, 5 VDC, DIGITAL, USED WITH SNAP PAC SYSTEMS, OPTICAL ISOLATION, 1500 V ISOLATION VOLTAGE, 18.69 MM EXTERNAL DEPTH, 82.55 MM EXTERNAL WIDTH, 85.32MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments I/O Modules and Instruments
Product Number SNAP-IDC-16 5528-SNAP-IDC-16-ND 17415940
Product Name Digital Input Module PLC Modules VDC Logic I/O Module
Form Factor Modular Bay or Slot System
Application General Lab & Industrial
Agency Approval CE, UL
Digital I/O Channels 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
Auxiliary Outputs Analog Voltage Output; Relay Output
User Interface Front Panel; Computer Programmable
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details