4-channel Ac Output 12-280 VAC, 5 VDC Logic
Quad Pak 4-channel AC Output 12-280
I/O MODULE,FOR USE WITH: SOLID STATE RELAYS, 3AMP, 5VDC, 60HZ, 120/240V, 1.25 IN X .6 IN X 1.7 IN. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control OAC5Q
| Opto 22 | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition | I/O Modules and Instruments |
| Product Number | OAC5Q | OAC5Q | 29128 |
| Product Name | AC Output VDC Logic | OPTO Output Modules | VDC Logic I/O Module |
| Form Factor | Stand-alone | ||
| Auxiliary Outputs | Analog Voltage Output | ||
| Application | General Lab & Industrial | ||
| Agency Approval | CE, CSA, UL | ||
| Digital I/O Channels | 4 # |