Opto 22 Analog Rate Input Module SNAP-AIRATE

Description
The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open collector outputs. The module works with TTL, CMOS, and open collector outputs and is ideally suited for use with a tachometer.
Datasheet
Description
The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open collector outputs. The module works with TTL, CMOS, and open collector outputs and is ideally suited for use with a tachometer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Rate Input Module - SNAP-AIRATE - Opto 22
Temecula, CA, USA
Analog Rate Input Module
SNAP-AIRATE
Analog Rate Input Module SNAP-AIRATE
The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open collector outputs. The module works with TTL, CMOS, and open collector outputs and is ideally suited for use with a tachometer.

The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open collector outputs. The module works with TTL, CMOS, and open collector outputs and is ideally suited for use with a tachometer.

Datasheet
VDC Logic I/O Module - 17624039 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
17624039
VDC Logic I/O Module 17624039
I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:RATE INPUT MODULE, FOR USE WITH:SNAP PAC SYSTEM, NO. OF ANALOG INPUTS:2, RESOLUTION:1HZ, SIGNAL INPUT TYPE:0 TO 25,000HZ ANALOG RATE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:RATE INPUT MODULE, FOR USE WITH:SNAP PAC SYSTEM, NO. OF ANALOG INPUTS:2, RESOLUTION:1HZ, SIGNAL INPUT TYPE:0 TO 25,000HZ ANALOG RATE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments
Product Number SNAP-AIRATE 17624039
Product Name Analog Rate Input Module VDC Logic I/O Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval UL, FM, CE, RoHS, DFARs
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details