Opto 22 Digital Input Module SNAP-IDC5MA

Description
The SNAP-IDC5MA provides four channels of 10-32 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. This module features manual-on/manual-off /automatic switches that override input from field devices and are ideal for testing control applications.
Request a Quote Datasheet
Description
The SNAP-IDC5MA provides four channels of 10-32 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. This module features manual-on/manual-off /automatic switches that override input from field devices and are ideal for testing control applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input Module - SNAP-IDC5MA - Opto 22
Temecula, CA, USA
Digital Input Module
SNAP-IDC5MA
Digital Input Module SNAP-IDC5MA
The SNAP-IDC5MA provides four channels of 10-32 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. This module features manual-on/manual-off /automatic switches that override input from field devices and are ideal for testing control applications.

The SNAP-IDC5MA provides four channels of 10-32 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. This module features manual-on/manual-off/automatic switches that override input from field devices and are ideal for testing control applications.

Supplier's Site Datasheet
PLC Modules - 5528-SNAP-IDC5MA-ND - DigiKey
Thief River Falls, MN, United States
SNAP 4-CH ISOLATED 10-32 VDC/VAC

SNAP 4-CH ISOLATED 10-32 VDC/VAC

Buy Now Datasheet
VDC Logic I/O Module - 17472473 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
17472473
VDC Logic I/O Module 17472473
I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:4, NO. OF DIGITAL OUTPUTS:4, NO. OF OUTPUTS:4, SIGNAL INPUT TYPE:10 TO 32VAC/DC, SUPPLY VOLTAGE MAX:32VDC, SUPPLY VOLTAGE MIN:10VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:4, NO. OF DIGITAL OUTPUTS:4, NO. OF OUTPUTS:4, SIGNAL INPUT TYPE:10 TO 32VAC/DC, SUPPLY VOLTAGE MAX:32VDC, SUPPLY VOLTAGE MIN:10VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments I/O Modules and Instruments
Product Number SNAP-IDC5MA 5528-SNAP-IDC5MA-ND 17472473
Product Name Digital Input Module PLC Modules VDC Logic I/O Module
Form Factor Modular Bay or Slot System
Application General Lab & Industrial
Agency Approval CE
Digital I/O Channels 4 #
Unlock Full Specs
to access all available technical data