The SNAP-AIMA-4 provides four channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.
SNAP 4-CH -20MA TO +20MA ANALOG
I/O MODULE, 170 MA, ANALOG, 4 INPUT, EXTERNAL DEPT / 18.29 MM, EXTERNAL WIDTH / 74.93 MM, FOR USE WITH OPTO22 SNAP PAC SYSTEMS, LENGTH / 90.17 MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AIMA-4 | 5528-SNAP-AIMA-4-ND | 4833957 |
| Product Name | Analog Current Input Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | UL, FM, CE, RoHS, DFARs | ||
| Analog Channels | 4 # |