Radwell International Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| (2702234) FOUR CHANNEL HART EXPANSION MODULE, WITH SCREW CONNECTION . FREE 2 YEAR RADWELL WARRANTY | |
| (2702498) INLINE, ANALOG OUTPUT TERMINAL, ANALOG OUTPUTS: 4, 0 V ... 10 V, CONNECTION TECHNOLOGY: 2-CONDUCTOR, TRANSMISSION SPEED IN THE LOCAL BUS: 500 KBPS, DEGREE OF PROTECTION: IP20, INCLUDING INLINE... | |
| (2800106) MODULE, 440V AC, 5KV, 25KA. FREE 2 YEAR RADWELL WARRANTY | |
| (2863562) INLINE, BLOCK IO, PROFIBUS DP, D-SUB-9 FEMALE CONNECTOR,16 DIGITAL INPUTS,24VDC,3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| (2901371) SPECIAL FUNCTIONAL MODULE, TWO DIGITAL INPUTS/OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| (2901373) ETHERNET COMMUNICATION MODULE, FOR THE EEM-MA600, WITH INTEGRATED WEB SERVER. FREE 2 YEAR RADWELL WARRANTY | |
| (2943770), MULTIPLE RELAY MODULE, MULTI-CHANNEL, W/ 8 SOLDERED-IN MINIATURE SWITCHING RELAYS FOR DC VOLTAGE, W/LIGHT INDICATOR, 1 N/O CONTACT EACH, CONTACT FOR MEDIUM TO LARGE LOADS, INPUT VOLTAGE 24 VDC. | |
| (6814128), ETHERNET I/O STATION, 4 DIGITAL NPN INPUTS, 4 CONFIGURABLE DIGITAL NPN CHANNELS, ETHERNET/IP, MODBUS TCP, PROFINET, INTEGRATED SWITCH, 10 / 100 MBPS, 2 X RJ45 SOCKETS, DIN RAIL MOUNT,... | |
| (6825326), FIELDBUS I/O MODULE, 18-30 VDC, 60MA, IP 67, 250HZ. FREE 2 YEAR RADWELL WARRANTY | |
| (6825421), I/O MODULE., FGEN SERIES, FOR ETHERNET, 16 CONFIGURABLE DIGITAL CHANNELS, 5 PIN), 7/8 INCH POWER CONNECTION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| (6825424), MULTIPROTOCOL I/O MODULE FOR ETHERNET IN IP67, 8DIGITAL INPUTS, 24VDC PNP, 8 DIGIAL OUTPUTS, 24VDC 2.0AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (6825427), MULTIPROTOCOL I/O MODULE, MODBUS TCP, ETHERNET/IP, PROFINET, INTEGRATED ETHERNET SWITCH, 16 DIGITAL PNP INPUTS, 2 INPUTS PER PORT, 18-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| (6884512), COMPACT IP20 MULTIPROTOCOL ETHERNET I/O MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| (7580020), ISOLATING SWITCHING AMPLIFIER, EX-AREA, INTRINSICALLY SAFE, DIGITAL INPUT, LINE MONITORING, 2 SWITCH INPUTS, 2 POTENTIAL-FREE TRANSISTOR OUTPUTS, WITHOUT POWER BRIDGE, 10-30 VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY... | |
| (DISCONTINUED, USE FP0-C16P INSTEAD) FP0 CONTROL UNIT, 8 IN, 8 TR. PNP OUT, 2.7K. FREE 2 YEAR RADWELL WARRANTY | |
| (F0069), VDC LOGIIC I/O, AIM STYLE DEVICENET STATIONS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| (F0072), I/O MODULE FOR DEVICENET, 4 DIGITAL PNP/NPN INPUTS, 4 DIGITAL OUTPUTS 0.5AMP 24VDC, AIM STYLE, METAL CONNECTORS, VIBRATION AND SHOCK RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| (F0077), DEVICENET STATION, AIM STYLE, 16 INPUTS, 3-4 WIRE PNP, 11-26 V DC, 50 MA. FREE 2 YEAR RADWELL WARRANTY | |
| (F0096), VDC LOGIIC I/O, AIM STYLE DEVICENET STATIONS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| (F0112), I/O MODULE, DEVICENET STATION, 8 DIGITAL PNP INPUT, DIGITAL, PNP, 8 DIGITAL OUTPUTS, DIGITAL, 24 VDC, 2 AMP, IP67 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| (F0125), I/O MODULE, DEVICENET, 16 DIGITAL PNP INPUTS, 2 INPUT/CONNECTOR, 5-PIN MINIFAST, SHORT CIRCUIT PROTECTED, AUTOMATIC COMMUNICATION RATE DETECTION, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| (F0126), DEVICENET STATION, AIM STYLE, 8 PORT, RESIN BASE, 11-26 VDC INPUT, 18-26 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| (F0128), AIM STYLE DEVICENET STATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| (F0130), I/O MODULE, DEVICENET, 8 PORT, M12 EUROFAST I/O, 2 CHANNELS / CONNECTOR, DIGITAL PNP INPUTS, 0.5 AMP DIGITAL OUTPUTS, SHORT CIRCUIT MONITORING, LED INDICATORS, 7/8" MINIFAST MALE/FEMALE. FREE 2... | |
| (F0140), E-CONNECT STATIONS, 2NC/1NO, 4-PIN EUROFAST CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| (F0148), AIM STYLE DEVICENET STATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| (F0149), AIM STYLE DEVICENET STATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| (F0153), I/O MODULE, DEVICENET, 10-PORT, F0153), AIM STYLE DEVICENET STATION. FREE 2 YEAR RADWELL WARRANTY | |
| (F0156), I/O MODULE, DEVICENET, 4 DIGITAL PNP INPUTS, PNP SHORT-CIRCUIT PROTECTED, 4 OUTPUTS, 0.5 AMP SHORT-CIRCUIT PROTECTED, 125/250/500 KBPS, IP67, (6604036). FREE 2 YEAR RADWELL WARRANTY | |
| (F0161), COMPACT STATION, DIGITAL INPUT/OUTPUT, DEVICENET, 11-26 VDC, 0.5 AMP, 100 HZ, LED INDICATIONS, IP67, -40 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| (F0173), FIELDBUS STATION, AS-INTERFACE, MALE M12 EUROFAST CONNECTION, AS-I SPECIFICATION V2.1, SHORT CIRCUIT DIAGNOSTICS, 4 INPUTS, 3-WIRE PNP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| (F0175), I/O STATION, DEVICENET, 16 UNIVERSAL DIGITAL CHANNELS, DIGITAL INPUT / DIGITAL OUTPUT, REMOVABLE 5-PIN SCREW-CLAMP TERMINAL BLOCK, ROTARY CODING SWITCH ADDRESS SETTING, 3 ISOLATED I/O SUPPLY GROUPS, 24 VDC,... | |
| (F0176), I/O STATION, DEVICENET, 16 DIGITAL INPUTS, REMOVABLE 5-PIN SCREW-CLAMP TERMINAL BLOCK, ROTARY CODING SWITCH ADDRESS SETTING, 3 ISOLATED I/O SUPPLY GROUPS, 24 VDC, PNP OUTPUT, IP20. FREE 2 YEAR... | |
| (F0177), COMPACT I/O STATION, DEVICENET, 4 DIGITAL INPUTS, 4 UNIVERSAL DIGITAL CHANNELS, 5-PIN SCREW-CLAMP TERMINAL BLOCK, ROTARY CODING SWITCH, 24 VDC, PNP, 0.5 AMP, IP 20 PROTECTION. FREE 2 YEAR... | |
| (F1015), I/O MODULE, DEVICENET, 32 INPUT, NPN/PNP, ENCLOSURE MOUNTED, IN-CABINET I/O, STATUS LED, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| (F1220), AIM STYLE DEVICENET STATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| (U0205), JUNCTION BOX, DEVICENET, 8 PORT, M12 EUROFAST FIELD CONNECTORS, 7/8" MINIFAST BUS IN/OUT, 300V, VOLTAGE MONITORING. FREE 2 YEAR RADWELL WARRANTY | |
| (U3-00884), JUNCTION BOX, DEVICENET, OPEN STYLE, REMOVEABLE TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| (U3-00885), JUNCTION BOX, 8 PORTS, DEVICENET, 10 X TERMINAL BLOCK CONNECTORS, 11-30 VDC, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| /O MOUNTING RACK, G4 SERIES, 4 CHANNEL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| 16 DC OUTPUTS (24VDC, POS LOGIC, 0.5A), FOR SPRING-CLAMP TERMINALS, ADD HE599TRM010 & HE599TRM008. FREE 2 YEAR RADWELL WARRANTY | |
| 20 I/O PLC. FREE 2 YEAR RADWELL WARRANTY | |
| 2862372, BLOCK IO, INTERBUS, INLINE SHIELD CONNECTOR, DIGITAL, 8INPUT, 8OUTPUT, 24VDC, 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| 4 CHANNEL ANALOG INPUTS, 12-BIT, SELECTABLE CHANNEL-BY-CHANNEL FOR 0-20MA, 4-20MA, 0-10V. FOR SPRING-CLAMP TERMINALS, ADD HE599TRM011. FREE 2 YEAR RADWELL WARRANTY | |
| 4 CHANNEL THERMOCOUPLE INPUTS, 0.1C (TYPICAL), SUPPORTS J-K-T-R FOR SPRING-CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| 6825333, AIM STYLE PROFIBUS STATION,. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT MODULE, CURRENT RATING:5MA, PRODUCT RANGE:-, ACCESSORY TYPE:AC INPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, LENGTH:31.8MM, VOLTAGE RATING:280VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT MODULE, DIGITAL, INPUT 90-140 VAC, 5 VDC LOGIC, RED LED. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG DISTANCE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT IBS MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT MODULE, ANALOG TO DIGITAL, 0-5 VDC, -10 TO 10VDC, 0-10 VDC, INPUT 8 POINTS, 12 BIT A/D. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT MODULE, DL405 SERIES, 4-CHANNEL INPUT, CURRENT/VOLTAGE INPUT SIGNAL TYPE/SINKING, 12-BIT INPUT RESOLUTION, INPUT CURRENT RANGE: 4-20 MA/0-20 MA, INPUT VOLTAGE RANGE:, 0-5 VDC/0-10 VDC/1-5 VDC, EXTERNAL 24 VDC... | |
| ANALOG INPUT MODULE, W/ ACTIVE ANALOG FILTERING, ANY SLOT INSTALLATION FOR USE W/ DL205, SINGLE ENDED, 250 OHM 1/2 WATT PRECISION RESISTOR, 4-CHANNEL, 12-BIT, 0-5/0-10 VDC INPUT. FREE 2 YEAR... | |
| ANALOG INPUT TERMINAL, 2 ANALOG INPUTS, -10 V-10 V, -20 MA -20 MA, 2-CONDUCTOR, TRANSMISSION SPEED 500 KBPS, 2862217. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT TERMINAL, INLINE, 4 ANALOG INPUTS, 0-10 VOLTS, 2-CONDUCTORS, TRANSMISSION SPEED IN THE LOCAL BUS: 500 KBPS. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT TERMINAL, INLINE, 4 INPUTS, 24 VDC, 20 MA, DIN RAIL MOUNT, GREEN, (2878447). FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG OUTPUT MODULE, 2 X M12 CONNECTIONS, EX300 SERIAL INTERFACE UNIT, 24 VDC, 2 CHANNELS, .5 A/CONNECTOR, 12 BIT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG OUTPUT MODULE, 4 CHANNEL, CURRENT, 12 BIT, 4-20 MA, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG OUTPUT MODULE, DIRECTLOGIC, DL405, 4-CHANNEL, 12-BIT, OUTPUT VOLTAGE SIGNAL RANGE: 0-5 VDC / 0-10 VDC, +/- 5 VDC AND +/- 10 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR... | |
| ANALOG OUTPUT TERMINAL, ETHERCAT TERMINAL, 4 CHANNEL, -10 V TO +10 V SIGNAL VOLTAGE, 24 VDC SUPPLY, 12 BIT, 2-WIRE (SINGLE-ENDED), IP20. FREE 2 YEAR RADWELL WARRANTY | |
| BECKHOFF PLCs/Machine Control EK1122-0024 | |
| BECKHOFF PLCs/Machine Control EK1541 | |
| BECKHOFF PLCs/Machine Control EL2602 | |
| BECKHOFF PLCs/Machine Control EL2809 | |
| BECKHOFF PLCs/Machine Control EL3174 | |
| BLOCK I/O MODULE, DEVICENET, (F0120), 4 INPUTS, 4 OUTPUTS, COMMON DIAGNOSTICS, I/O CHANNEL PER CONNECTOR, LED INDICATORS, IP67 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK I/O MODULE, DEVICENET, 16 CONFIGURABLE DIGITAL CHANNELS, 3-WIRE PNP INPUT, 0.5 AMP OUTPUT, SHORT-CIRCUIT MONITORING, M12 CONNECTION SIZE, 11-26 VDC OPERATING VOLTAGE, FIBRE-GLASS REINFORCED PA6 HOUSING, (F0129), IP67. FREE... | |
| BRICK POWER REGULATION MODULE, VOLTAGE REGULATOR IS A REPLACEMENT PART FOR G4 BRICKS. FREE 2 YEAR RADWELL WARRANTY | |
| CHANNEL TRANSMITTER, TRANSMITTER FOR DIGITAL SIGNALS, CONTACT INPUT, INPUT PULSE PROLONGATION, CODEABLE LED OUTPUT, MINI-E HOUSING, DIRECT WALL OR DIN RAIL MOUNTING, CHANNEL CODING BY GAP 1605. FREE 2 YEAR... | |
| CLASSIC MODULAR STACK ON MODULES, 8 POISTION LOGIC DC INPUTS, 0-24VDC, 0.5A WITH ESCP, 2 INPUTS CONFIGURABLE, 500 KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| CLASSIC MODULAR STACK-ON MODULE, 16 DC OUTPUTS, 12/24VDC, 0.5 POS LOGIC, WITH ESCP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTINENTAL INDUSTRIES PLCs/Machine Control IO-IAC+RO-028 | |
| CONTROL MODULE, 16 DISCRETE INPUTS, 10-30 VDC SUPPLY VOLTAGE, INDIVIDUALLY ISOLATED, WITH COUNTERS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, FT1A SERIES, CPU, 12 POINT I/O, 12 VDC POWER, WITH DISPLAY, SMARTAXIS. FREE 2 YEAR RADWELL WARRANTY | |
| CRYDOM PLCs/Machine Control DMP6402A | |
| CUTLER HAMMER PLCs/Machine Control ELC-EX08NNNR | |
| DC BASE UNIT, 24 DC IN/24 TRANS (SOURCE). FREE 2 YEAR RADWELL WARRANTY | |
| DC INPUT MODULE, G4 SERIES, DIGITAL, 1 ANALOG INPUT, 1 OUTPUT, 45 MA CURRENT RATING, 4-16 VDC SIGNAL INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DC OUPUT MODULE, 5-60 VDC, 5 VDC LOGIC WITH MANUAL SWITCH, LED INDICATOR, 5 AMP ONE-SECOND SURGE, 4000V OPTICALISOLATION, LOGIC LEVELS OF 5/15/24 VDC, REMOVABLE FUSE. FREE 2 YEAR RADWELL... | |
| DC OUTPUT MODULE, VOLTAGE INPUT: 5-24 VOLT DC, CURRENT: 8 MA, VOLTAGE OUTPUT: 4-60 VOLT DC, CURRENT: 2 AMP, STYLE: QC. FREE 2 YEAR RADWELL WARRANTY | |
| DC RELAY, I/O MODULE, 50 MA, 4 CHANNEL, 90/140 VDC, 5 VDC LOGIC. FREE 2 YEAR RADWELL WARRANTY | |
| DI 16-POINT MODULE, MICREX-F SERIES, 24V DC, 16I, 10MS. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL AC INPUT MODULE, INPUT COLTAGE RANGE: 90-140 VAC/VDC, LOGIC VOLTAGE: 5 VDC, MANUAL/AUTO SWITCH, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL I/O DATA MODULE IN FRAME, EXPRESS STACKABLE BUS STRUCTURE, 48 BIT, 62 PIN, ALUMINUM ALLOY / 6061 / TEMPER-T6, POLYURETHANE TOPCOAT FINISH, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY... | |
| DIGITAL I/O EXPANSION MODULE, 1.5 AMP, 24 VDC OUTPUT, 1.5 W, 250 VAC INPUT, 50/60 HZ, 8 OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL I/O MODULE, 35 MA, 16 POINT TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL I/O MODULE, SMARTSLICE, 2 X RELAY OUTPUT, NORMALLY OPEN, 2 A, 250 VAC, 24 VDC, 2-WIRE, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INPUT (8), PNP, 8XM8, EX300 SERIAL INTERFACE UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INPUT 120VAC/DC 1-POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INPUT MODULE, DEVICENET, 24 VDC, NPN INPUT TYPE, 16 INPUT, 1-WIRE CONNECTION, SCREW TERMINAL BLOCK, IP20 . FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INPUT MODULE, G4 SERIES, 90 - 140 VAC / VDC, 24 VDC LOGIC, 5 MA, 5 PIN, LED STATUS INDICATOR, BUILT IN FILTERINGFOR TRANSIENT SUPPRESSION AND NOISE REJECTION. FREE... | |
| DIGITAL INPUT MODULE, NPN,16 INPUT, D-SUB CON, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INPUT TERMINAL, 24 V DC, INPUT SPECIFICATION TYPE 1/3, LOW DELAY DUE TO 0.2 MS INPUT FILTER, +24 V DC AND 0 V DC SENSOR SUPPLY CONNECTIONS, 4 INPUTS. | |
| DIGITAL INPUT UNIT, 16 POINT, 24 VDC, 35 MA, PNP, SCREW CONNECTION, DIN RAIL MOUNT, -10 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INPUT UNIT, 24VDC VOLTAGE, 32 PIN INPUT, 6MA / PIN MAX., DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INPUT UNIT, 4 AMP, 24 VDC, 8.0MA, 4 POINTS, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INPUT UNIT, 8, PNP, 4 X M13, EX600 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL OUTPUT (60VDC) REQ. IOX. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL OUTPUT MODULE 7PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL OUTPUT TERMINAL 8OUTPUT 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL OUTPUT TERMINAL, 16 OUTPUTS, 24 VDC, 500 MA, 3 CONDUCTOR CONNECTION, 500 KBPS LOCAL BUS, DIN RAIL MOUNT, -25 TO +55 DEGREES C, IP20 (2861292). FREE 2 YEAR RADWELL... | |
| DIGITAL OUTPUT TERMINAL, ETHERCAT, 1 WIRE, 16-CHANNEL, 16 OUTPUTS, 24 VDC, 0.5 AMP, -25 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL OUTPUT UNIT, 0.5AMP, 24V, 10/60HZ, 4POINTS, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL05/06 ANALOG COMBO MODULE, INPUT: 4-CHANNEL, CURRENT, 0-20 MA AND 4-20 MA, OUTPUT: 2-CHANNEL, CURRENT, 0-20 MA AND 4-20 MA.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL05/06 ANALOG INPUT MODULE, 4-CHANNEL, VOLTAGE, 12-BIT, INPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC, 0-10 VDC.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL05/06 ANALOG INPUT MODULE, 8-CHANNEL, CURRENT, 16-BIT, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA., DL05/06 ANALOG INPUT MODULE, 8-CHANNEL, CURRENT, 16-BIT, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA.. FREE... | |
| DIRECTLOGIC DL05/06 ANALOG OUTPUT MODULE, 4-CHANNEL, VOLTAGE, 16-BIT, OUTPUT VOLTAGE SIGNAL RANGE(S) OF 0-10 VDC, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL205 ANALOG COMBO MODULE, INPUT: 8-CHANNEL, VOLTAGE, 0-5 VDC AND 0-10 VDC, OUTPUT: 4-CHANNEL, VOLTAGE, 0-5 VDC AND 0-10 VDC.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL205 TEMPERATURE INPUT MODULE, THERMOCOUPLE, 4-CHANNEL, 16-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): J, E, K, R, S, T, B, N, C.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL305 RELAY OUTPUT MODULE, 8-POINT, 12-24 VDC/12-240 VAC, (6) FORM A, (2) FORM C, 8 ISOLATED COMMON(S), 1 POINT(S) PER COMMON, 5A/POINT. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR... | |
| DIRECTLOGIC DL405 ANALOG INPUT MODULE, 16-CHANNEL, CURRENT, 12-BIT, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA, 4-20 MA, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL405 DISCRETE INPUT MODULE, 64-POINT, 24 VDC, SOURCING, 8 ISOLATED COMMON(S), 8 POINT(S) PER COMMON.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL405 SLAVE, (1) 5-PIN TERMINAL BLOCK PORT(S), SERIAL REMOTE I/O, EXTERNAL 110-220 VAC REQUIRED. 24 VDC 400MA AUXILIARY DEVICE POWER SUPPLY INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL405 TEMPERATURE CONTROLLER MODULE, 4 LOOP(S), RTD/THERMOCOUPLE, JUMPER SELECTABLE INPUTS, SOLID STATE RELAYS. FOR USE WITH DL405 CPUS.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04.27.2022, EXPANSION UNIT, FP2, INPUT / 64 POINT, 24 VDC, BACKPLANE MOUNTING TYPE, RECTANGULAR CONNECTOR, FOR USE WITH FP2/FP2SH SERIES, ALTERNATIVE (PLEASE CHECK COMPATIBILITY WITH YOUR EXISTING... | |
| DISCONTINUED BY MANUFACTURER 11/2018, DISCRETE OUTPUT MODULE, 8-POINT, 24-125 VDC, SINKING, 4 ISOLATED COMMON(S), 2 POINT(S) PER COMMON, 2A/POINT, 4A/COMMON, 12A/MODULE REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, (2750646), I/O MODULE, 16 DIGITAL OUTPUTS, 24 VDC, 500 MA, 3 WIRE CONNECTION, IP20 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (6825330), FIELDBUS I/O MODULE, 8 DIGITAL PNP INPUTS, 4 DIGITAL OUTPUTS, 18-30 VDC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (F0132), SPANNER MODULE, 20MHZ, AIM STYLE DEVICENET STATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3 LEVEL I/O MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 8-POINT INTERRUPT INPUT MODULE, PROVIDES UP TO 8 PRIORITIZED HARDWARE INTERRUPTS TO THE CPU (.067 MS/PT.), INPUTS NOT USED FOR INTERRUPTS CAN BE USED AS NORMAL INPUTS.. | |
| DISCONTINUED BY MANUFACTURER, AC BASE UNIT, MELSEC-F SERIES, MAX. 30 INPUT / OUTPUT, TRANSISTOR OUTPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AMPLIFIER BOARD, FOR PILOT STAGE DIRECTIONAL VALVES, SIZE NG16, SUPPLY: 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT BOARD, 16 CHANNELS, (57120001-P). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, MAT - 12-BIT, 4 CHANNEL ANALOG INPUTS, VOLTAGE (0-5VDC +/-5VDC 0-10VDC +/-10VDC). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, INTERBUS-ST, D/A RESOLUTION 13 BIT, 3 OUTPUTS, 0-20 MA, 0-10 V, CONSISTING OF: TERMINAL PART W/ SCREW CONNECTION AND MODULE ELECTRONICS, 2754312. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, BASE STATION, WIRELESS ,8 DIGITAL INPUT, 8 DIGITAL OUTPUT ,24VDC, 2736767. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS CONNECTION, 1 BUS PORT, QNA/ACPU, 32 POINTS I/O ASSIGNMENT, 0.12 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, W/CABLE, 20.4 VDC, 28.8 V, 3 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPACT I/O EXPANSION, SMARTSTIX, 16 DC INPUTS, (POS/NEG LOGIC), FOR CSCAN WITH REMOVABLE FIELD TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, WITH LCD DISPLAY, 12 INPUT, 6 OUTPUT, 115/230 VAC, 50/60 HZ, CHASSIS MOUNT, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL UNIT, DRIVER CONTROLLER, OPERATOR PANEL, INPUT: 50-60HZ, 400-500V, 5.5-4.4A, OUTPUT: 0-1000HZ, 0-400/500V, 3.9-3. 1A.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL UNIT, FP0 SERIES, 24 VDC, 4.3 MA, FOR FPOR PROGRAMMABLE CONTROLLERS, 16 INPUTS/OUTPUTS, 20 US SCAN RATE, SCREW TYPE TERMNAL,0 TO +55 DEGREE C, DIN RAIL... | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER I/O MODULE, EZD SERIES, 16-I/O, 10/8 AMP, 240 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, COMPACT MODELING, DIGITAL LOCATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, MULTIFUNCTION BRAIN, REMOTE ANALOG, 16-CHANNEL, MISTIC PROTOCOL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER,PLC, 24DC,16 DIGITAL IN,12 DIGITAL/RELAY OUT,DIN RAIL MOUNT,8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORE LOGIC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER MODULE, REVERSABLE, MEMOCON-SC, U84 I/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CPU BASE UNIT EXPANSION I/O AND PROGRAM LOADER, MICRO 3, POWER: 24 VDC, INPUT: 24 VDC, RELAY OUTPUT: 2 AMP 30 VDC / 240 VAC, 24 POINTS... | |
| DISCONTINUED BY MANUFACTURER, CPU MODULE PLC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CPU PROCESSOR MODULE\, ANALOG, -10 TO +10 V OUTPUT, 2 CIRCUITS PER MODULE, MODE SWITCHES: 10-BIT / 12-BIT, MAX RESOLUTION AT 12 BIT MODE: 5MV(20V/4000). FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CURRENT ARRESTER, LIGHTING, WITH ENCAPSULATED N-PE SPARK GAP, 1CHANNEL, 17.5MM WIDTH, (2816904). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC RELAY, I/O MODULE, 35/60 VDC, 5 PIN, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL I/O MODULE, 4 RELAY OUTPUTS, 5 AMP, 230 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL I/O OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL I/O UNIT, WITH MULTIPLE I/O TERMINAL, 32 X 24 VDC INPUTS, LED INDICATOR, OPERATING TEMPERATURE -10 TO +55 DEGREES C, DIN RAIL MOUNT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 8 CHANNEL, POWER: 22 MA @ 24 VDC, INPUT RATING: 5-36 VAC/DC, INPUT FREQUENCY: 10 HZ DC, INPUT IMPEDANCE: 10 K OHMS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, 19.2-30 VDC, 230 MA, FOR THE INTERBUS SAFETY AND PROFISAFE SYSTEM, 4 OUTPUTS W/ 2 CHANNEL ASSIGNMENT OR 8 DIGITAL OUTPUTS W/ ONE CHANNEL... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, EXTENSION BLOCK TYPE, AC POWER SUPPLY, DC SOURCE TRANSISTOR, 16 OUPUT CHANNEL, FXON SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, MULTIPLE, 0.5 AMP, 24 VDC, 24 TRANSISTOR OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DL05/06 TEMPERATURE INPUT MODULE, RTD, 4-CHANNEL, 16-BIT RESOLUTION, INPUT RTD TYPE(S): PT100, PT1000, JPT100, CU10, CU25 AND NI120.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DL305 ANALOG INPUT MODULE, 16-CHANNEL, CURRENT/VOLTAGE, 12-BIT, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA, INPUT VOLTAGE SIGNAL RANGE(S) OF 0-10 VDC, +/- 5 VDC, +/- 10 VDC.. | |
| DISCONTINUED BY MANUFACTURER, DUAL OUTPUT INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, INDUSTRIAL, 8X RJ45 PORTS, AUTO DETECT (10-100 MBPS), DIN RAIL MOUNT, (2832218). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELDBUS I/O MODULE, ETHERNET/IP, 8 DIGITAL PNP INPUTS, 8 DIGITAL OUTPUTS, 1.4 AMP, INTEGRATED ETHERNET SWITCH, FDT/DTM SUPPORT, LED INDICATORS, IP67, (6825437 / M6825437). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, I/O ANALOG MODULE, REMOTE EXTENDER 8 POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O BOARD MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O CONTROLLER MODULE, 100/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O DEVICE, 16 DIGITAL INPUTS, 3MS FILTER TIME, 500 KBAUD/2 MBAUD SELECTION, 2736835. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O DIGITAL INTERFACE CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O EXPANSION BRICK, ANALOG, 8CHANNEL, 65MA, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O LOGIC MODULE 90-140VAC 5VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O LOGIC MODULE, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 0.5 AMP, 24 VDC, DIGITAL ADVENT CONTROLLER, CONFIGURABLE, CS31 SLAVE, IP20, (07DC92). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 2.7K, 8 INPUT, 8 OUTPUT, 24 VDC ,CONTROLLER, PLC- SUP-V 24 DC, 4.3 MA, FP0 SERIES, EEPROM . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 24 VDC, 10-32 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 24 VDC, 16 INPUTS, 4-CONDUCTOR CONNECTION TECHNOLOGY, SCREW CONNECTION, IP20, 2750170. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 30 VDC @ 30MA, 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 5 VDC/24 VDC, 4 ANALOG INPUTS, 12 BIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 50 / 60 HZ, 4 UNIVERSAL INPUTS / OUTPUTS, 0 - 10 VDC, 4 UNIVERSAL OUTPUTS, 4 - 20 MA, INPUT CONFIGURATION JUMPER, LED INDICATORS,... | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 500MA, 24VDC, 16OUTPUTS, DIGITAL OUTPUT, TERMINALS FOR 16 DIGITAL ACTUATORS, 3-WIRE CONNECTION, STATUS AND DIAGNOSTIC INDICATORS, DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 64 POINT INPUT, 64 POINT OUTPUT, DIGITAL, SINKING OUTPUT TYPE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 7 MA, 24V DC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 8 RELAY OUTPUTS, 4AMP PER POINT, ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 90-280VAC INPUT, 4-28VDC OUTPUT, NEGATIVE LOGIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, DIGITAL, 8 INPUT, 6 OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, ENTELIBUS, 8 DIGITAL INPUTS, 24VAC/DC, 8 LED INDICATORS, AUTO DETECTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, INTERBUS-ST ANALOG INPUT MODULE, 0-10 V, 0-20 MA, 4 INPUTS, 125 MA MAX CURRENT CONSUMPTION, ST LOCAL BUS, IP20, (2754309). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, INTERBUS-ST DIGITAL OUTPUT MODULE, 32 OUTPUTS, 24 V DC, 500 MA, IP20, (2754325). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, MICROSMART, DIGITAL, INTERNAL POWER, 24 VDC/20 MA, 5 VDC/10 MA, OUPUT, 24 VDC, 0.3 AMP/PT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, REMOTE, 24 VDC, 5 W, PROCONTIC SC 31, ICSI16D1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, SLICE, SLAVE, 10 DC INPUT, 6 DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, SOLID STATE RELAYS, DR SERIES, 4-32VDC, 50MA OUTPUT, 5VDC SUPPLY, 34MA INPUT, DIGITAL, 4000V ISOLATION, 1 CHANNEL, 1 I/O PORT, 1MS TIME REPSONSE, -30 TO... | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, STATUS SCREEN, RESET, INT, X1 / X5 / X6 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, TERMINAL BLOCK, 8 AMP, 24 VDC, 5 MA, 3-CONDUCTOR, 16 DIGITAL INPUT/OUTPUT, 8 MM STRIPPING LENGTH, SPRING CAGE CONNECTION, DIN RAIL MOUNT, IP20, 2862385. FREE... | |
| DISCONTINUED BY MANUFACTURER, I/O PROCESSING BOARD, FOR ROBOTICS CONTROL ASSEMBLY, DUAL CARD-SIDE CONNECTORS, INDICATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O RACK, 32 POINT, JYC-SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O TERMINAL MODULE, INTERBUS ST, 24 VDC, 500 MA, W/ OPTICAL FIBER F-SMA CONNECTOR, SCREW CONNECTION AND MODULE ELECTRONICS, 24-12 AWG WIRE SIZE, DIN RAIL MOUNT, IP20,... | |
| DISCONTINUED BY MANUFACTURER, I/O UNIT, MULTI-FUNCTION, 8 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 10-24VDC, 120MA,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG RTD, 20 POLES, CHANNEL 1; RTD 1 (POLES 2/3/4) ON DOOR, CHANNEL 2; RTD 2 (POLES 5/6/7) ON RAM, CHANNEL 3; RTD 3 (... | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 16 CHANNEL, 60 MV TO 10 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 4-CHANNELS, 12 BIT, -10 TO 10 VDC INPUT RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 4POINT, 0-10VDC, 8BIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 4POINT, 12BIT, 4-20MA, 1-5VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, 16 CHANNEL, 18-30 VDC, -40 TO 70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, 24 VDC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, DUAL CHANNEL, DISCRETE, FOR FIELDPOINT, 2CNL, 5-24VDC, 3-32VDC, 778071-03. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR SELECTRON DIGITALE ENTRY, 24VDC, SCREW TERMINALS, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR USE WITH DISTRIBUTED I/O SYSTEM, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, MULTI, DIGITAL, 24 V AC/DC, 16 POINT, 10-20 MSEC, SINK/SOURCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, 18-36VAC MAX, 4.5-6VDC LOGIC MAX, 50 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, ANALOG, 2.5 VA, 15 VDC, DOUBLE THREADED PIN MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, CP-317/LIO-01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, I/A SERIES, 0-10 VDC CONTACT, FIELDBUS, (FBM17). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE BOARD, FOR POLYSPEDE ELECTRONICS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, (2903612), 24V SUPPLY, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, 2 EQUIPOTENTIAL BUSBARS, FOR POTENTIAL DISTRIBUTION, 250 VAC/DC, 30 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, 44 TERMINAL, SCREW CONNECTION, FLKM HDSUB-44/M, REPLACEMENT PART # 2322388. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, PHOENIX CONTACT BLOCK, INTERNALLY BRIDGED, 8 TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, VARIOFACE, SCREW CONNECTION, HIGH DENSITY D-SUBMINIATURE, MALE CONNECTOR, 26 POSITION, 79 MM WIDTH, 125 VOLT, 1 AMP, 8 MM STRIPPING LENGTH, M3 SCREW THREAD. FREE... | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE PANEL, MISTIC 200, WITH DUAL 34-PIN MALE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCAL STOP UNIT, FOR R-J3IB, 1 AMP, 1 CHANNEL, ROBOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC MODULE, 15 VOLTS (AC), 50/60 HZ, 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC MODULE, PLC CONTROLLER, 9 IN, 7 SINK OUT 10, 100-240 VAC, 50/60 HZ, 20 VA POWER, 24 VDC INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC MODULE, VARIOFACE, 2BUSBAR, P1 P2, FOR DISTRIBUTION, MODULE WIDTH: 90 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAT - 12-BIT, 4 CHANNEL ANALOG INPUTS, CURRENT (0-20MA, 4-20MA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAT - 12-BIT, 8 CHANNEL ANALOG OUTPUTS (0-20MA, 0-10VDC) CH-BY-CH SELECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAT - 8 AC INPUTS (120/240VAC), 8 AC OUTPUTS (80-250VAC, 2.0A). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MDX61B0008-5A3-4-0T/ DER11B/DFE32B (18213456), PLC MODULE, INTERFACE, GATEWAY MODULE, FOR PROFINET FIELDBUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO PLC ANALOG I/O UNIT, 2 INPUT, 1 OUTPUT CHANNELS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE BASE, 0.5/4 AMP, 16 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE INTERBUS, 2X16 DIG OUTPUT, POS. SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE LINK ADAPTER, CL11, I/O SLOT, MOUNT, RS485 PORT, TXD, RXD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE, INTERBUS, REMOTE BUS, 8 DIGITAL OUTPUTS, 24 V DC, MODULE-ID: 01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTIFUCTIONAL I/O DEVICE, 16 ANALOG INPUTS, 200 KS/S, 16-BIT, 8 DIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTIFUNCTION BRAIN BOARD, WITH COVER, REMOTE DIGITAL, MISTIC PROTOCOL, 16 CHANNEL, 180 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NATIONAL INSTRUMENT , FP-CTR-502, FPCTR502, OUTPUT MODULE, 1AMP, 8-16BIT, TTL TO 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ONLINE INTERFACE WITH ELECTRICALLY ISOLATED RECEIVER, CPU MODULE, EE32, 16 KB EEPROM, 16KB SRAM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 12-140 VAC, 12 MA, 5 VDC LOGIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 12/24 VDC, 1 AMP, 16 POINT, POSITIVE LOGIC, ESCP PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16-POINT, SINKING, 12/24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT ISOLATED RELAY, EX100/T2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 2 CHANNEL, 0-20 MA, 1-5 VDC, 8 BIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, SUPPLY 24VDC, 180MA, OUTPUT -10-10VDC, 4-20 MA, S1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DIGITAL, 24 VDC, 16 TRANSISTOR OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MEMOCON-SC, RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD ASSEMBLY, DUAL MODULE, R30IA WIDEMINI 2 CHANNEL DN3, INCLUDES PC104 DNET WIDEMINI MOTHER BOARD A20B-8101-0350 AND CC-LINK DN3-10--2-E A15L-0001-0110, ROBOT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, CONTROL MODULE, 24 VAC, 75 VA, FULL WAVE RECTIFIED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, DUCT RELAY MODULE, (INTELLIGENT). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, I/O INTERFACE, OEM SPECIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC COMPONENT BOARD, I/O DAQ MODULE, 104-PLUS 12-BIT ANALOG, 8K FIFO BUFFER CONFIGURATION, PC/104 STACKABLE FORM FACTOR, 3.3/5V PCI SIGNALLING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCI EXPRESS EXPANSION BUS, PC/104 BUS SELF-STACKING CONCEPT, ALUMINUM ALLOY / 6061 / TEMPER-T6, POLYURETHANE TOPCOAT FINISH, FOR USE WITH BRG2110 BRIDGE MODULES. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PLC CPU MODULE, EX100, PLC W/KEY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC DRIVER MODULE, REMOTE I/O, MEMOCON-SC, LED INDICATION, SINGLE LINE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC OUTPUT MODULE, 7CHANNEL DIGITAL OUTPUT, 24VDC SUPPLY, 0.5AMP 24VDC OUTPUT, SCREW TERMINALS, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POSITIONING MODULE, INPUT 32 POINT, 24 VDC, (B2603). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRINTED CIRCUIT CARD, VME CIA CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, MULTI CONTROL, MULTI CPU, TYPE B, 42KB SRAM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, 07KT98D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, ADVANT 31, 0.5 AMP, 24 VDC, 2 X RS232, CS32, DEVICENET, 24 DI/16DO/8DC/8AI/4AO- DI/DO, (07KT98-ARCNET-KBA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, MIXED/COMBINED DIGITAL INPUT AND OUTPUT, 64 DIGITAL INPUTS, TRANSISTOR OUTPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUADRATURE INPUT MODULE, 5-16V 50MA RATING, 12.5KHZ COUNT INPUT FREQUENCY, 41.1X12.2X48.8MM DIMENSIONS, PAIRED ANALOG INPUTS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEIVER, PLC CONTROL, REMOTE I/O, SINGLE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY OUTPUT MODULE 5VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY OUTPUT MODULE, 8 CHANNEL, POWER: 70 MA @ 24 VDC, OUTPUT RATING: 5 A @ 250 VAC/ 30 VDC RESISTIVE, 2 A @ 250 VAC /... | |
| DISCONTINUED BY MANUFACTURER, REMOTE I-O UNIT, INPUT: 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE INTERFACE MODULE, 16POINT, 24VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE PANEL INTERFACE, MISTIC PROTOCOL, PROGRAMMABLE LOGIC CONTROLLER, FOR USE WITH: SNAP INPUT / OUTPUT CONTROL SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE SLAVE INPUT, 24 V DC, RIBBON STYLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT ELECTRONICS MODULE, 32 DIGITAL OUTPUT, 24 VDC, FOR IB ST (ZF) 24 DO 32/2, (2754370). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT ELECTRONICS MODULE, I/O MODULE, 32 DIGITAL INPUTS, 24 VDC, ST LOCAL BUS CONNECTOR, -20 TO +70 DEGREES C, IP20, (2754985). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT MODULE ELECTRONICS, FOR IB ST (ZF), 24 DIO 8/8/3-2A, 2752945. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERCOS INTERFACE MODULE, 18-32V, 100MA, FIBEROPTIC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, RESOLUTION 12-BIT, 4 CHANNEL ANALOG INPUTS, VOLTAGE:0-5VDC, +/-5VDC, 0-10VDC, +/-10VDC,METAL,BLACK . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMARTBLOCK I/O MODULE, 10-30 VDC, 6 ANALOG INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMARTSTACK I/O MODULE, 12-24 VDC / INPUT , 5-35 VDC / OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, IDC SERIES, 4 CHANNEL, 10-32 VDC, 50 MA, 5 VDC LOGIC I/O MODULE, -30 TO 70 DEGREE C, 29 MA INPUT, 4000 VAC ISOLATION,... | |
| DISCONTINUED BY MANUFACTURER, SR MINI HG SYSTEM, I/O MODULE, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL MODULE, 16 INPUTS/16 OUTPUTS, INTERBUS, 24 VDC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINATION BOARD INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINATION BOARD, INTERBUS GENERATION 4 COPROCESSOR CARD, PROCESSOR 486DX PLUGGABLE PC/104 CONTROLLER BOARD, 100 MHZ CLOCK FREQUENCY, 5 VDC SUPPLY, 2.5 AMP, RS-232-C / D-SUB 9-POSITION MALE... | |
| DISCONTINUED BY MANUFACTURER, WINBLOC MODULE, 8 DIGITAL OUTPUTS, RELAY, NORMALLY OPEN CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WINBLOC MODULES, 2X16 DIGITAL INPUT, POSITIVE SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, XLE ETHERNET COM MODULE, 10BASE-T AND 100BASE TX FULL/HALF DUPLEX AUTO SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,, PLC MODULE, 16DC INPUT,12DC OUTPUT,16 INPUTS PER MODULE , 3 COMMONS PER MODULE,12/24 VDC INPUT VOLTAGE RANGE OUTPUTS, 12 OUTPUTS PER MODULE, 1 COMMONS PER MODULE, 10-28... | |
| DISCONTINUED BY MANUFACTURER,MUTI FUNCTION PROCESSOR,INTERFACE MODULE , INFI 90. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SAFETY MODULE, DIGITAL INPUT MODULE,4 SAFE DIGITAL INPUTS,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE OUTPUT MODULE, 64-POINT, 5-24 VDC, SINKING, 8 COMMON(S), 8 POINT(S) PER COMMON, 0.1 AMP / POINT, 1 AMP / COMMON, 8 AMP / MODULE, REQUIRES ZIPLINK PRE-WIRED CABLE.. FREE... | |
| DISTRIBUTED I/O DEVICE, 600MA, 24VDC, 8 DIGITAL INPUTS, M12 CONNECTION, IP67 . FREE 2 YEAR RADWELL WARRANTY | |
| DL05/06 DISCRETE INPUT MODULE, 8-POINT, 120 VAC/VDC, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| E2 HIGH DENISTY I/O MODULE WITH 16 DI (60-120VAC). FREE 2 YEAR RADWELL WARRANTY | |
| EATON DIGITAL EXP MOD 8 I/O, 8 INPUT AC. FREE 2 YEAR RADWELL WARRANTY | |
| ELCM SERIES, EXPANSION UNIT, 8 DC INPUT, 8 RELAY OUTPUT, PROGRAMMABLE LOGIC CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| ELCM SERIES, EXPANSION UNIT,PROGRAMMABLE LOGIC CONTROLLER, 16 RELAY OUTPUT, 110 VAC SUPPLY, 400 MA AT 24 VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO CAM PLCs/Machine Control EC-OAC5A | |
| ELEVATOR BOARD, 2 IN, 2 OUT, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| EM MODULE, WITH MULTIDIAMETER, FOR CABLE 9.5 - 32.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| EMG 90-DIO 32M-DIODE MODULE WITH 32 DIODES, COMMON ANODE, DIODE TYPE 1N 4007. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT BOX, 8 CHANNEL, COMMUNICATION INTERFACE, 4 DIGITAL INPUTS, 24 VDC, 130 MA + LOAD, IO-LINK, MASTER, CLASS A, CLASS B, M12 CONNECTION, -25 TO +60 DEGREES C, IP65/66/67. FREE... | |
| ETHERCAT BOX, 8-PORT JUNCTION, ETHERCAT, 100 MBIT/S DATA TRANSFER RATES, 24 VDC, M8 CONNECTION, -25 TO +60 DEGREES C, IP65/66/67. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT COUPLER, WITH EXTERNAL CONNECTORS, POWER SUPPLY MODULE, OPTIONAL ID SWITCHES, 24 VDC, 310 MA, 100 MBIT/S DATA TRANSFER RATES, -25 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL... | |
| ETHERCAT PLUG-IN MODULE, 1-CHANNEL MOTION INTERFACE, STEPPER MOTOR, 48 VDC, 5 AMP, 140 MA, VECTOR CONTROL, WITH INCREMENTAL ENCODER, 0 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| ETHERCAT PLUG-IN MODULE, 4-CHANNEL, DIGITAL OUTPUT, 24 VDC, 0.5 AMP, TWINSAFE, TWINSAFE LOGIC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT PLUG-IN MODULE, 8-CHANNEL, DIGITAL INPUT + DIGITAL OUTPUT, 24 VDC, 3 MS, 0.5 AMP, -25 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT TERMINAL, 1-CHANNEL, MOTION INTERFACE, SERVO MOTOR, 48 VDC, 4.5 AMP, 120 MA E-BUS, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT TERMINAL, 2-CHANNEL, ANALOG INPUT, TEMPERATURE, RTD (PT100), 16 BIT RESOLUTION, 190 MA E-BUS, HIGH-PRECISION, FACTORY CALIBRATED, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT TERMINAL, 2-CHANNEL, RELAY OUTPUT, 4-WIRE SYSTEM, 230 VAC, 5 AMP, MAKE CONTACTS, 170 MA E-BUS, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT TERMINAL, 4-CHANNEL, ANALOG OUTPUT, 0-20 MA, 16 BIT RESOLUTION, 160 MA E-BUS, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT TERMINAL, 8 CHANNEL, SOLID STATE RELAY OUTPUT, 30 VAC, 48 VDC, 2 AMP, 140 MA E-BUS, POTENTIAL-FREE, 0 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET I/O MODULE, 32 CH, CURRENT RATING, PRODUCT RANGE, ACCESSORY TYPE ETHERNET I/O MODULE, EXTERNAL DEPTH 100.3MM, EXTERNAL WIDTH 177.8MM, FOR USE WITH G4D32RS MISTIC DIGITAL RACK, LENGTH 266.7MM, ROHS... | |
| ETHERNET I/O STATION, MULTIPROTOCOL, ETHERNET/IP, MODBUS TCP, PROFINET, INTEGRATED SWITCH, 10/100 MBPS, 2X RJ45, 4 DIGITAL PNP INPUTS, 4 CONFIGURABLE DIGITAL PNP CHANNELS DI/DO, 24 VDC, IP20, (6931090). FREE 2... | |
| ETHERNET INTERFACE MODULE, 10BASE, 5/10BASE-T. FREE 2 YEAR RADWELL WARRANTY | |
| EVAL BOARD, XC7A200T ARTIX-7 FPGA; SILICON MANUFACTURER:XILINX; NO. OF BITS:-; SILICON FAMILY NAME:ARTIX-7; CORE ARCHITECTURE:FPGA; CORE SUB-ARCHITECTURE:-; SILICON CORE NUMBER:XC7A200T-2FBG 676C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| EXPANSION & REMOTE I/O, 32 DC INPUTS (24VDC POS/NEG LOGIC), SMARTLINK EXPANSION CABLE AND TERMINAL STRIP RECOMMENDED. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION UNIT, DIRECTLOGIC DL405 , (1) TERMINAL STRIP PORT(S), LOCAL EXPANSION I/O, EXTERNAL 110-220 VAC REQUIRED, 24 VDC 400MA AUXILIARY DEVICE POWER SUPPLY INCLUDED, REQUIRES D4-EXCBL-1 OR D4-EXCBL-2 EXTERNAL I/O... | |
| EXT BLOCK, 32 DC IN, SINK/SRCE, SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| EXT BLOCK, 32 TRANS OUT, SOURCE, SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| EZ AUTOMATION PLCs/Machine Control EZIO-4RLO | |
| FACTS ENGINEERING PLCs/Machine Control F2-04THM | |
| FACTS ENGINEERING PLCs/Machine Control F2-08TRS | |
| FDK-085U0236, ADD ON COMMUNICATION MODULE, PROFIBUS PA, PROFILE 3. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC INTERFACE MODULE, 7 STATIONS MAX.. FREE 2 YEAR RADWELL WARRANTY | |
| FIELDBUS I/O MODULE PROFIBUS-DP, IDENT. NO.: 6825321, 8 DIGITAL OUTPUTS 0.5A, ONE OUTPUT PER CONNECTOR, 8 CHANNELS, 18-30 VDC, PROTECTION CLASS IP67. FREE 2 YEAR RADWELL WARRANTY | |
| FIELDBUS I/O MODULE, PROFIBUS-DP, 8 DIGITAL PNP INPUTS, 8 DIGITAL OUTPUTS, 0.5 AMP, ONE INPUT + OUTPUT PER CONNECTOR, MODULE-RELATED DIAGNOSTICS, 18-30 VDC, IP67, (6825322). FREE 2 YEAR RADWELL WARRANTY... | |
| FIELDBUS I/O MODULE, PROFIBUS-DP, ONE INPUT PER CONNECTOR, FIBRE-GLASS REINFORCED PA6 HOUSING, ENCAPSULATED MODULE ELECTRONICS, 6825320. FREE 2 YEAR RADWELL WARRANTY | |
| FIELDBUS SYSTEM, ETHERCAT, PNP NEGATIVE COMMON), ETHERNET/IP 2 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| G4 DIGITAL DC OUTPUT MODULE, OUTPUT: 60 VDC, 3 AMP, 15 VDC VOLT LOGIC. FREE 2 YEAR RADWELL WARRANTY | |
| HORNER ELECTRIC , HEDIQ935, I/O MODULE, MIXED DC, 32DC INPUTS, 40DC OUTPUTS . FREE 2 YEAR RADWELL WARRANTY | |
| HORNER ELECTRIC, HE359RTD100A, SMART METHOD, 4 CHANNEL RTD INPUTS (PT-100, NI-100, PT-1000, NI-1000) OR RESISTANCE INPUTS (0-2000OHM). 0.1 DEGREE CELSIUS RESOLUTION, 2000VAC ISOLATION (CH-RS485 & CH-POWER). FREE 2 YEAR RADWELL... | |
| HORNER ELECTRIC, HE599DIM710A, SMARTRAIL INPUT MODULE, 24VDC, 32PT . FREE 2 YEAR RADWELL WARRANTY | |
| I/F MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| I/O AUXILIARY TERMINAL STRIP, VERSAMAX, 18 INTERNALLY BUSSED, BOX STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| I/O CONVERSION MODULE, 32 POINT, BLACK, PLASTIC, SCREW TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| I/O DEVICENET, 24VDC, 16POINT, RELAY OUTPUT 2A,. FREE 2 YEAR RADWELL WARRANTY | |
| I/O EXPANSION MOD, ELECTONIC, DIGITAL, 6 I/O, 6 OUTPUT HIGH CURRENT RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| I/O EXPANSION MODULE, 8 INPUTS, 0-10V/4-20 MA INPUT RANGE, 14-BIT RESOLUTION, IP20/NEMA1. FREE 2 YEAR RADWELL WARRANTY | |
| I/O EXPANSION MODULE, JACE 8000, 8-INPUT, 0.5AMP, 100KOHM, 10VDC, 20MA. FREE 2 YEAR RADWELL WARRANTY | |
| I/O EXPANSION MODULE, JACE 8000,10 RELAY OUTPUT,16-INPUT, 100 KOHM, 0-20 MA, 24 VAC,10 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| I/O EXTENSION MODULE, 24 V, 14 POINT, 8 UNIVERSAL INPUT, 6 DIGITAL TRIAC OUTPUT, HOA SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| I/O EXTENSION MODULE, 3 DIGITAL INPUT, 2 RELAY OUTPUT, 3-10 MA AT 24 VDC, 24-250 VDC OR 110-230 VAC, 20 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| I/O EXTENSION MODULE, 8 UNIVERSAL INPUTS, 6 UNIVERSAL OUTPUTS, WITH HOA SWITCHES AND POTENTIOMETERS, FOR CONNECTED SYSTEM CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE IN90-280VAC OUT4-28VDC POSITIVE LOGIC. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE INTELLIGENT. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 0.1AMP, 24VDC INPUT, DIN RAIL MOUNT, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 0.6" SERIES INPUT MODULES, INPUT: 6 MA 90-140 VAC/DC 28K OHMS, OUTPUT: 50 MA 30 VDC TURN-ON TIME / TURN-OFF TIME: 20 MS. FREE 2 YEAR RADWELL WARRANTY... | |
| I/O MODULE, 1-DIGITAL INPUT, 1-OUTPUT, SIGNAL TYPE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 1-OUTPUT, 3-AMP, SPST-NO, 65HZ, 4 TO 8VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 15MA, DC INPUT MODULE, EXTERNAL DEPTH 15.2MM, EXTERNAL WIDTH 43.2MM, PHOTOELECTRIC SWITCHES & TTL COMPATIBLE DEVICES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 2 POINT, ANALOG INPUT, 10 VAC, 20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 24VDC DIGITAL MODULES, 16 RELAY OUTPUTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 3-AMP, 65HZ, 1 ANALOG INPUT, 1 ANALOG OUTPUT, 10.5 TO 16VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 3A, SPST-NC, 65HZ, 1 ANALOG OUTPUTS, 1 OUTPUT, 4 TO 8VDC. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 4-20MA 15-48V RATING, FOR USE WITH SNAP ETHERNET SYSTEMS, 1 DIGITAL/ANALOG INPUT, 1 ANALOG CURRENT OUTPUT MODULE, 650OHM LOOP RESISTANCE RATING, 12 BITS RESOLUTION, ROHS COMPLIANT. FREE 2... | |
| I/O MODULE, 5 MA, 1 ANALOG INPUT, 1 DIGITAL OUTPUT, 5 VOLT LOGIC, 180-280 VAC, 240 VAC NOMINAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 50 MA, ANALOG INPUTS: 4, DIGITAL INPUTS: 4, DIGITAL OUTPUTS: 4, OUTPUTS 4, OUTPUT CURRENT: 50MA, SIGNAL INPUT TYPE: 10 TO 32 VDC, SUPPLY VOLTAGE MAX: 32 VDC. | |
| I/O MODULE, 500MA, DRY CONTACT OUTPUT MODULE, SPST-NC, FOR USE WITH SNAP PAC SYSTEM, 1 DIGITAL OUTPUT, 1 OUTPUT, OUTPUT CURRENT 0.5A, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 8 POS LOGIC DC INPUTS (0-24VDC), 8 POS LOGIC DC OUTPUTS (5/12/24VDC, 0.5A W/ESCP), TWO INPUTS CONFIGURABLE AS HIGH SPEED COUNTERS 500KHZ EA, TWO OUTPUTS CONFIGURABLE AS PWM/PULSE... | |
| I/O MODULE, 8-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 90-140 VAC INPUT, 24 VDC LOGIC, 18 MA CURRENT RATING, 15.2 X 43.2 MM EXTERNAL DIMENSIONS (DEPTH X WIDTH), PHOTOELECTRIC SWITCHES & TTL COMPATIBLE, ROHS COMPLIANT. FREE 2... | |
| I/O MODULE, CURRENT RATIN: 30MA, NO. OF ANALOG INPUTS: 1, NO. OF DIGITAL OUTPUTS: 1, NO. OF OUTPUTS: 1, OUTPUT CURRENT: 50MA, SIGNAL INPUT TYPE: 2.5 TO 28VDC, SUPPLY VOLTAGE... | |
| I/O MODULE, CURRENT RATING 12MA, PRODUCT RANGE, ACCESSORY TYPE AC INPUT MODULE, EXTERNAL DEPTH 15.2MM, EXTERNAL WIDTH 43.2MM, FOR USE WITH PROXIMITY, LIMIT, SELECTOR, PUSH BUTTON, PHOTOELECTRIC SWITCHES & TTL... | |
| I/O MODULE, CURRENT RATING 15MA, PRODUCT RANGE, ACCESSORY TYPE AC INPUT MODULE, EXTERNAL DEPTH 15.2MM, EXTERNAL WIDTH 43.2MM, FOR USE WITH:PROXIMITY, LIMIT, SELECTOR, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY... | |
| I/O MODULE, CURRENT RATING 45MA, 4-OUTPUTS, OUTPUT CURRENT 50MA, SIGNAL INPUT TYPE 4 TO 16VDC, SUPPLY VOLTAGE MAX 16VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, CURRENT RATING 6MA, 15VDC, 5 PIN, SPST, 43.18MM WIDTH, 31.8MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, CURRENT RATING, PRODUCT RANGE, ACCESSORY TYPE ANALOGUE VOLTAGE INPUT MODULE, FOR USE WITH OPTO22 MODULAR CONTROLLERS, NO. OF ANALOG INPUTS 1, NO. OF DIGITAL OUTPUTS 1, NO. OF... | |
| I/O MODULE, CURRENT RATING,18MA, PRODUCT RANGE, ACCESSORY TYPE, DC INPUT MODULE, EXTERNAL DEPTH,15.2MM, EXTERNAL WIDTH,43.2MM, FOR USE WITH,PROXIMITY, LIMIT, SELECTOR, PUSH BUTTON, PHOTOELECTRIC SWITCHES & TTL COMPATIBLE DEVICES ROHS COMPLIANT,... | |
| I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE RTD INPUT MODULE, FOR USE WITH:OPTO22 MODULAR CONTROLLERS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE TEMPERATURE INPUT MODULE, FOR USE WITH:OPTO22 MODULAR CONTROLLERS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, CURRENT RATING:15MA, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE VOLTAGE INPUT MODULE, FOR USE WITH:OPTO22 MODULAR CONTROLLERS, SUPPLY VOLTAGE MAX:100V, SUPPLY VOLTAGE MIN:0V, VOLTAGE RATING:100V ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| I/O MODULE, CURRENT RATING:1A, PRODUCT RANGE:-, NO. OF ANALOG OUTPUTS:1, NO. OF OUTPUTS:1, OUTPUT CURRENT:1A, SIGNAL INPUT TYPE:4 TO 8VDC, SUPPLY VOLTAGE MAX:8VDC, SUPPLY VOLTAGE MIN:4VDC ROHS COMPLIANT: YES. FREE... | |
| I/O MODULE, CURRENT RATING:20 MA, NO. OF ANALOG OUTPUTS:1, NO. OF DIGITAL INPUTS:1, NO. OF OUTPUTS:1OUTPUTS, RESOLUTION:12 BITS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, CURRENT RATING:20MA, NO. OF ANALOG OUTPUTS:1, NO. OF OUTPUTS:1, OUTPUT CURRENT MAX:20MA, OUTPUT CURRENT MIN:4MA, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:DIGITAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| I/O MODULE, CURRENT RATING:25 MA, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, SIGNAL INPUT TYPE:10 TO 32 VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, CURRENT RATING:25MA, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, NO. OF OUTPUTS:1, OUTPUT CURRENT:50MA, SIGNAL INPUT TYPE:10 TO 32VDC, SUPPLY VOLTAGE MAX:32VDC, SUPPLY VOLTAGE MIN:10VDC... | |
| I/O MODULE, CURRENT RATING:25MA, PRODUCT RANGE:-, NO. OF ANALOG OUTPUTS:1, NO. OF DIGITAL INPUTS:1, NO. OF OUTPUTS:1, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:DIGITAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| I/O MODULE, CURRENT RATING:3 AMP, CONTACT CONFIGURATION: SPST-NC, COUNT INPUT FREQUENCY: 65HZ, NO. OF ANALOG OUTPUTS: 1, NO. OF OUTPUTS:1, SIGNAL INPUT TYPE: 4 TO 8 VDC, SUPPLY VOLTAGE MAX:... | |
| I/O MODULE, CURRENT RATING:50MA, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:4, NO. OF DIGITAL INPUTS:4, NO. OF DIGITAL OUTPUTS:4, NO. OF OUTPUTS:4, SIGNAL INPUT TYPE:180 TO 280VDC ROHS COMPLIANT: YES. FREE... | |
| I/O MODULE, CURRENT RATING:6MA, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, NO. OF OUTPUTS:1, SIGNAL INPUT TYPE:35 TO 60VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| I/O MODULE, CURRENT RATING:70MA, PRODUCT RANGE:-, NO. OF ANALOG OUTPUTS:1, NO. OF DIGITAL INPUTS:1, NO. OF OUTPUTS:1, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:DIGITAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| I/O MODULE, DEVICENET, 8 DIGITAL PNP INPUTS, 8 DIGITAL OUTPUTS (0.5 AMP), SHORT CIRCUIT MONITORING, 2 CHANNEL PER CONNECTOR, 24 VDC OUT, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, DEVICENET, 8 DISCRETE INPUTS, NPN/PNP, FOR USE WITH 3-WIRE SENSORS, 1 CHANNEL PER CONNECTOR, 11-26 VDC OPERATING/LOAD VOLTAGE, IP67, F0075. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, DIGITAL, 24V, 0.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, DIGITAL, 8 CHANNEL, 8 VDC, FOR NAMUR SENSORS & ACTUATORS, EXCOM I/O SYSTEM, (6884006). FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, EXPANSION, 12 PT, FX-PC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, FOR DEVICENET, 8 DIGITAL PNP INPUTS, 8 DIGITAL OUTPUTS, 0.5 AMP, WIRE-BREAK INDICATION, I/O CHANNEL PER CONNECTOR, METAL CONNECTORS, VIBRATION/SHOCK RESISTANT, IP68 PROTECTION, F0083. FREE 2 YEAR RADWELL... | |
| I/O MODULE, FOR USE WITH CROUZET SOLID STATE RELAYS, 280V, CURRENT RATING 5MA, EXTERNAL WIDTH,. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, FOR USE WITH CROUZET SOLID STATE RELAYS, 90/140VAC INPUT, 5VDC, 12MA, 60HZ, 43.2MMLX15.2MMWX31.8 MMH, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, FOR USE WITH:CROUZET SOLID STATE RELAYS, VOLTAGE RATING:24V, CURRENT RATING:16MA, LENGTH:31.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, G4 SERIES, 12-140 VAC, 5 VDC SUPPLY, 12 MA INPUT CURRENT, -30 TO 70 DEGREE C, 5-PIN, DIGITAL. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, MAT - 8 DC INPUT 12/24 VDC, POS/NEG LOGIC, 8 DC OUTPUT 12/24 VDC, 0.5 AMP, NEG LOGIC WITH ESCAPE. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, NO. OF ANALOG OUTPUTS: 1, OUTPUT CURRENT MAX:20MA, OUTPUT CURRENT MIN: 4MA, RESOLUTION: 12 BITS, SIGNAL INPUT TYPE: DIGITAL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, OUTPUT: 6 ISOLATED X DC 0-10 V, 0-20 MA, 4-20 MA, INPUT: 24 VDC, BUILT IN SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, SPST-NC, SINGLE ANALOG OUTPUT, 3 AMP, 19.5-32 VDC, 65 HZ, ROHS COMPLIANT / YES. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, ST LOCAL BUS CONNECTOR, 8 AMP, 24 VDC, 100 MA, 500 KBPS TRANSMISSION SPEED, 16 OUTPUTS, SCREW CONNECTION, 24-12 AWG, 8 MM STRIPPING LENGTH, -25 TO +70 DEGREE... | |
| I/O MODULE, VERSAMAX SERIES, CARRIER BOX STYLE, COMPACT, 36X TERMINALS, SINGLE/DOUBLE WIRE CONNECTIONS SUPPORTED, SOLID OR STRANDED COPPER WIRE TYPE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, VOLTAGE RATING 48V, CURRENT RATING 34MA, LENGTH 31.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULES , 24VDC XL DIGITAL+ANALOG MODULE , 16 DIGITAL INPUTS / 3 ANALOG INPUTS / 16 TRANSISTOR OUTPUTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULES , ANALOG & TEMPERATURE MEASUREMENT MODULES , 8 THERMOCOUPLE/ANALOG INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULES ,24VDC DIGITAL MODULES ,8 DIGITAL INPUTS / 8 RELAY OUTPUTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULES, ANALOG & TEMPERATURE MEASUREMENT MODULES, 24 VDC POWER SUPPLY, 4 - 12 BIT ANALOG INPUTS, 2 12 BIT ANALOG OUTPUTS, 0-10 VDC | 0-20 MA | 4-20 MA... | |
| I/O PC BOARD, DIGITAL, FOR IRB300 ROBOT, CIRCUIT BOARD MODULE, YB560103-BD. FREE 2 YEAR RADWELL WARRANTY | |
| I/O RACK, CURRENT RATING, PRODUCT RANGE, FOR USE WITH G4 I/O MODULES, PCB TYPE 16 CHANNEL I/O RACK, SIZE 10 X 3.25 IN, THICKNESS 2.32, ROHS COMPLIANT. FREE 2 YEAR... | |
| I/O RACK, CURRENT RATING, PRODUCT RANGE, FOR USE WITH G4 I/O MODULES, PCB TYPE, 8 CHANNEL, I/O RACK, SIZE 6 X 3.25 IN, THICKNESS 2.32, ROHS COMPLIANT. FREE 2 YEAR... | |
| I/O RACK, FOR USE WITH: G4 I/O MODULES, PCB TYPE: 24 CHANNEL I/O RACK, SIZE: 7.5 X 6.25 IN, THICKNESS: 2.32, ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY | |
| I/O RACK, FOR USE WITH:G4 I/O MODULES, PCB TYPE:32 CHANNEL I/O RACK, SIZE:10 X 6.5 IN, THICKNESS:2.32. FREE 2 YEAR RADWELL WARRANTY | |
| I/O RACK, WITH EXTRA TERMINAL STRIP, FOR USE WITH G4 I/O MODULES, 6 CHANNEL, 9.5 X 3.5 INCH DIMENSION, 2.32 INCH THICKNESS, BUILT IN FUSE TESTER, REQUIRES MINIMUM PANEL SPACE,... | |
| I/O RELAY MODULE 90-140VAC INPUT 5VDC LOGIC. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE 16POINT FUSE INTERNAL 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE 32 POINT PNP RIBBON CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE 5VDC 180-280VAC. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, 12-24VDC, 3MS, MICREX-F,. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, 180-280 VAC INPUT, 5 VDC LOGIC, 50 MA OUTPUT, -30 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, 8 CHANNEL, ANALOG. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, G4 DIGITAL, 1 DIGITAL INPUT, 1 OUTPUT, 10-32 VDC INPUT, 5V LOGIC, 25 MA CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, G4 SERIES, 30 MA, 2.5 TO 16 VDC INPUT RANGE, 5 VDC LOGIC, HIGH SPEED, LED STATUS INDICATOR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, PULSE 1, POINT 100KHZ, 5-12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULES-(SLIMLINE), 10-32V DC, 32MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT TERMINAL MODULE, INLINE, IP20, ANALOG INPUT: 4, 0-20 MA, 4-20 MA, CONNECTION TECHNOLOGY: 2-CONDUCTOR, TRANSMISSION SPEED IN THE LOCAL BUS: 500 KBPS, INCLUDING INLINE CONNECTOR AND LABELING FIELD, (2700458). | |
| INPUT/ OUTPUT MODULE, 24 VDC, 110 MA, DIGITAL, 16 CHANNELS. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT/OUTPUT MODULE, RELAY OUTPUTS, SNAP-IN I/O, 5-180 VDC MAX OR 20-132 VAC, ELECTROSTATIC FIELD PROTECTION, 4 NO, 1 AMP MAX PER OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT/OUTPUT MODULE, SERIES FX2N, DIGITAL, 24V DC 8W , OUTPUT 5-30V DC 0.1AMP, 16 DIGITAL INPUTS, 16 DIGITAL OUTPUTS, DIN RAIL MOUNT, . FREE 2 YEAR RADWELL WARRANTY | |
| INTERBUS-ST DIGITAL INPUT/OUTPUT MODULE, 2 AMP, 8 INPUTS, 24 VDC, 8 OUTPUTS, W/ SCREW TERMINALS, IP20, (2753708). FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE MODULE, D-SUB, WITH SPRING-CAGE CONNECTION, 15 POSITION, (2304047). FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE MODULE, HTRI SERIES, SINGLE INPUT WITH RELAY, 125 VAC, 4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE MODULE,INPUT OUTPUT,4-28VDC,100MA . FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE PLC. FREE 2 YEAR RADWELL WARRANTY | |
| IO-LINK MASTER UNIT, PORT CLASS A, SERIAL TRANSMISSION SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| IO-LINK MASTER, MULTIPROTOCOL-COMPAT IBLE, M12 POWER CONNECTOR, STURDY METALLIC HOUSING, WEB-BASED CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY | |
| JUNCTION BOX, DEVICENET, 8 PORT, M12 EUROFAST FIELD CONNECTORS, 7/8 INCH MINIFAST BUS IN/OUT, INDUSTRIAL APPLICATION, 300 V, ROHS COMPLIANT, (U0205-1). FREE 2 YEAR RADWELL WARRANTY | |
| LOCAL EXPANSION ADAPTER, 12/24VDC, ISOLATED, SUPPLIED WITH EX-CAB100 (1M CABLE), SUGGESTED REPLACEMENT FOR EX-A1. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC CONTROLLER, 151500 MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| MAT - 14-BIT, 4 CHANNEL ANALOG OUTPUTS, CURRENT SOURCING (0-20MA). FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR GATEWAY ETHERNET HEAD STATION, 2702321. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, FOR INTERBUS, 4 DIGITAL INPUTS, 4 DIGITAL OUTPUTS, LOAD CAPACITY OF 2 AMP, M12 CONNECTION, 24 VDC, WALL MOUNTING, IP65/67, 2736026. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, MAT, 14-BIT, 4 CHANNEL, ANALOG OUTPUTS, VOLTAGE (+/-10VDC), SMARTSTACK. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE,HMC,16IN,CLAS S I, DIVISION II. FREE 2 YEAR RADWELL WARRANTY | |
| OB COMBO 4-20MA/5 TRANS NPN. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON PLCs/Machine Control GRT1-ROS2 | |
| OPTO 22 PLCs/Machine Control G4-ODC5 | |
| OPTO 22 PLCs/Machine Control G4IAC24 | |
| OPTO 22 PLCs/Machine Control G4IAC5MA | |
| OPTO 22 PLCs/Machine Control G4IDC24 | |
| OPTO 22 PLCs/Machine Control G4IDC5 | |
| OPTO 22 PLCs/Machine Control G4IDC5B | |
| OPTO 22 PLCs/Machine Control G4IDC5D | |
| OPTO 22 PLCs/Machine Control G4IDC5G | |
| OPTO 22 PLCs/Machine Control G4OAC15 | |
| OPTO 22 PLCs/Machine Control G4OAC24 | |
| OPTO 22 PLCs/Machine Control G4OAC24A | |
| OPTO 22 PLCs/Machine Control G4OAC5 | |
| OPTO 22 PLCs/Machine Control G4OAC5A5 | |
| OPTO 22 PLCs/Machine Control G4OAC5A | |
| OPTO 22 PLCs/Machine Control G4ODC24 | |
| OPTO 22 PLCs/Machine Control G4ODC5R5 | |
| OPTO 22 PLCs/Machine Control G4PB4 | |
| OPTO 22 PLCs/Machine Control GRV-IDCSW-12 | |
| OPTO 22 PLCs/Machine Control GRV-OMRIS-8 | |
| OPTO 22 PLCs/Machine Control IAC5 | |
| OPTO 22 PLCs/Machine Control IDC5Q | |
| OUTPUT MODULE, 0.5 AMP, 24 VDC, 8 OUTPUTS, DIGITAL, 144061. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, 3 AMP, 5-60 VDC, 5 VDC LOGIC, BUILT IN LED STATUS INDICATOR, MANUAL ON / OFF SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, DC, 3 AMP, 5-60 VDC OUTPUT, 24 VDC LOGIC, BUILT-IN LED STATUS INDICATOR, REMOVABLE FUSE, -30 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, DIRECTLOGIC DL205 ANALOG, 8-CHANNEL, CURRENT, 12-BIT, OUTPUT CURRENT SIGNAL RANGE(S) OF 4-20 MA, 18-26.4VDC, 80MA, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, DL205, ANALOG, 2-CHANNEL, CURRENT, 12-BIT, OUTPUT CURRENT SIGNAL RANGE(S) OF 4-20 MA, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, G3R-I/O, 5-24 VDC SUPPLY, 75-264 VAC OUTPUT, 2 AMP, WITH STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, I/O, .5AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, SMARTSTACK, 32 DC OUTPUT, 0.5 AMP POSITIVE LOGIC, 12-24 VDC, PLASTIC, W/ ESCAPE. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULEANALOG UNIT, 8POINT,0.1AMP,24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULES, SLIMLINE, 24-280VAC, .02-3AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULES, STANDARD, 0-200 VDC, 0-1 AMP, PLUG-IN, 815/389-2620. FREE 2 YEAR RADWELL WARRANTY | |
| PANASONIC ANALOGUE INPUT CASSETTE, FOR USE WITH FP SIGMA SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL INTERFACE CONNECTOR, 120V DUPLEX RECEPTACLE, 9 PIN D-SUB FEMALE EXT/MALE INTERIOR, ETHERNET FEMALE/FEMALE, 3 AMP RESET, SIZE 32 SURFACE MOUNT HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| PASSIVE MODULE, VARIOFACE MODULE, 8-CHANNEL FOR GMT STYLE OF FUSING, (5541988). FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD, I/O RACK, 4 CHANNEL I/O RACK, 3.5 X 3.5 INCH SQUARE DIMENTIONS, 2.32 ROHS COMPLIANT, FOR USE WITH G4 I/O MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| PC I/O BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| PHOENIX CONTACT PLCs/Machine Control EMG-45-DIO-8E/LP | |
| POE INJECTOR, 24-48 VDC, 60 WATT, 4.2 AMP, 54 VDC OUTPUT VOLTAGE, TWO RJ45 JACKS, 10/100/1000MBPS, DIN RAIL MOUNTING, IP20, (2703007). FREE 2 YEAR RADWELL WARRANTY | |
| POWER DIODE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESSOR BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, MELSEC IQ-F SERIES, 24 VDC, 100 MA, CLASS 2, LOGISTIC CLASS A. FREE 2 YEAR RADWELL WARRANTY | |
| PYROTRONICS PLCs/Machine Control HTRI-D | |
| PYROTRONICS PLCs/Machine Control HTRI-R | |
| PYROTRONICS PLCs/Machine Control HTRI-S | |
| QBUS INTERFACE MODULE, GOT2000 SERIES, OPTION CARDS, FOR GT15 HMIS AND MELSEC SYSTEMQ, 1 CHANNEL, SLIM MODEL, (H)102 MM X (W)137 MM X (D)17.5 MM, (166305). FREE 2 YEAR RADWELL... | |
| RAIL-MOUNTABLE ETHERNET HUB WITH 16 RJ45 PORTS, SUPPORTS ETHERNET WITH 10 MBPS, 100 MBPS. FREE 2 YEAR RADWELL WARRANTY | |
| RCC LOGIC CONTROLLER WITHOUT DISPLAY, 14 DIGITAL DC INPUTS,10 DIGITAL OUTPUTS, RS-485 & RS-232, CAN, 10/100 ETHERNET. FREE 2 YEAR RADWELL WARRANTY | |
| RCC LOGIC CONTROLLER WITHOUT DISPLAY, 8 DIGITAL DC INPUTS, 8 DIGITAL OUTPUTS, 4 ANALOG INPUT, 2 ANALOG OUTPUTS, 1 HALF-DUPLEX RS-485, 1 RS-232, CAN, 10/100 ETHERNET.. FREE 2 YEAR RADWELL... | |
| RELAY MODULE, SENSATA / CRYDOM, 4-32 VDC INPUT, 12-280 VAC OUTPUT, 50/60 HZ, 5 AMP, REGULATED INPUT, REPLACEABLE FUSE, STATUS DISPLAY LED, 84130105. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY OUTPUT MODULE, 8-POINT 12-30 VDC OR 12-250 VAC ISOLATED, 4 FORM A (SPST) RELAYS AND 4 FORM C (SPDT) RELAYS, 8 COMMONS (ISOLATED), 5A/POINT, 40A/MODULE, REPLACEABLE FUSES, REMOVABLE TERMINALS.. | |
| RELAY OUTPUT MODULE, DL205, 8-POINT, 12-24 VDC/12-240 VAC, (5) FORM A, (3) FORM C, 8 ISOLATED COMMON(S), 1 POINT(S) PER COMMON, 7A/POINT MAX. REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR... | |
| RELAY, 24VDC, 2W MAX, OUTPUT:1.5AMP, 250VAC, 50/80HZ, RES LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SOLID STATE, LOGIC, 4-16 VDC INPUT, 5 VDC LOGIC HIGH SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE EXPANSION ADAPTER, VIA CANBUS, POWER SUPPLY: 12-24VDC, MAX WATT CONSUMPTION: 7.8-8.4W. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE I/O BASIC TERMINALS W/ TRANSISTORS, 24 VDC, 16 INPUTS, PNP, (226516) . FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE I/O MODULE, 8 DIGITAL OUTPUTS (SINK / NPN), 7 DIGITAL INPUTS (DRY), OPEN COLLECT OUTPUT, NON-ISOLATED, DATA AQUISITION, DO MODULE USING DCON PROTOCOL, DI CHANNELS CAN BE USED AS... | |
| REMOTE I/O MODULE,16 DC INPUTS (24VDC POS/NEG LOGIC), FOR SPRING-CLAMP TERMINALS, ADD HE599TRM010 & HE599TRM008. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY I/O TERMINAL, DST1 SERIES, 11-25 VDC -15/+10%, 50 MA INPUT, 130 MA OUTPUT, 8 INPUTS, 8 OUTPUTS, 4 TEST OUTPUTS, -10 TO 55 DEGREE C, IP20. FREE 2 YEAR... | |
| SDRAM MODULE, 512MB, 240 PIN SOCKET, 1.8V POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL INTERFACE DEVICENET, SERIES EX600, 32 POINT, PNP, 2 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL INTERFACE UNIT, COMPACT, PROFINET, NPN (16OUT), 24VDC, CLASS 2, 0.1A. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL INTERFACE UNIT, COMPOBUS, 16POINTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL INTERFACE UNIT, NO. OF INPUT CHANNELS: 2, CURRENT RATING: 2 AMP, VOLTAGE RATING [DC]: 24V - CLASS 2, CONNECTORS: 2 - M12 [5-PIN] FEMALE -THREADED. FREE 2 YEAR RADWELL... | |
| SILICON POWER CUBE 120VAC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SIMULATOR INPUT MODULE, 8-INPUT POINTS, FOR USE WITH DL05 AND DL06 PLCS.. FREE 2 YEAR RADWELL WARRANTY | |
| SMARTAXIS 24I/O CPU AC POWER. FREE 2 YEAR RADWELL WARRANTY | |
| SMARTRAIL, 8 DC INPUTS (24VDC POS/NEG LOGIC). FOR SPRING-CLAMP TERMINALS, ADD HE599TRM010. FREE 2 YEAR RADWELL WARRANTY | |
| SMARTSLICE, 4-PT PNP, OUTPUT UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| SMARTWIRE-DT IP67 I/O, 16X DIGITAL I/O, CONFIGURABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SMC PLCs/Machine Control EX600-DXPC1 | |
| SMC PLCs/Machine Control EX600-DYPB | |
| SOLID STATE RELAY, 35 AMP, 24 VDC,2 OUTPUTS, WITH DETECTION CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, DC SWITCHING, P MODEL / LOW PROFILE, 3AMP, 5-60VDC, 3-32VDC CONTROL VOLTAGE, 4PIN, PCB MOUNT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| SWDT DISCRETE I/O MODULE, 4IN/2OUT RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| SWDT RTD INPUT MODULE 4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK INTERFACE MODULE, 120V, (5606390). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINATION BOARD, PCI MASTER CONTROLLER BOARD, WITH ELECTRICAL ISOLATION, 24 VDC, 2725260. FREE 2 YEAR RADWELL WARRANTY | |
| TR SINK, 24 TO 48V DC, 32 POINTS, 0.2A (INSULATION BETWEEN COMMONS). FREE 2 YEAR RADWELL WARRANTY | |
| TURCK PLCs/Machine Control FDN20-16XSG | |
| TURCK PLCs/Machine Control FDNL-L0800-T | |
| TURCK PLCs/Machine Control FDNQ-S0800-T | |
| UNITRONICS PLCs/Machine Control EX-A2X | |
| UNITRONICS PLCs/Machine Control EX-RC1 | |
| UNITRONICS PLCs/Machine Control IO-AI4-AO2 | |
| UNITRONICS PLCs/Machine Control IO-AI8 | |
| UNITRONICS PLCs/Machine Control IO-ATC8 | |
| UNITRONICS PLCs/Machine Control IO-DI16 | |
| UNITRONICS PLCs/Machine Control IO-DI8-TO8 | |
| UNITRONICS PLCs/Machine Control IO-RO16 | |
| VARIOFACE MODULE, WITH SCREW CONNECTION AND FLAT-RIBBON CABLE CONNECTOR, FOR MOUNTING ON NS 32 OR NS 35/7.5, WITH PIN STRIP AND SHORT AND LONG LOCKING LATCHES FOR SOCKET STRIPS. 60-POSITION,... | |
| YASKAWA ELECTRIC PLCs/Machine Control JAMSC-B2603 | |
| YOKOGAWA , F3SP21-0N, F3SP210N, SEQUENCE CPU MODULE LADDER LOGIC 10K STEPS/MEMORY. FREE 2 YEAR RADWELL WARRANTY | |
| YOKOGAWA PLCs/Machine Control GX90XA-10-U2N-CN |
| << Prev | Next >> |