Opto 22 AC Output VDC Logic OAC5H

Description
AC Output 24–280 VAC, 5 VDC logic, higher current rating
Datasheet
Description
AC Output 24–280 VAC, 5 VDC logic, higher current rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Output VDC Logic - OAC5H - Opto 22
Temecula, CA, USA
AC Output VDC Logic
OAC5H
AC Output VDC Logic OAC5H
AC Output 24–280 VAC, 5 VDC logic, higher current rating

AC Output 24–280 VAC, 5 VDC logic, higher current rating

Supplier's Site Datasheet
VDC Logic I/O Module - 26333607 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
26333607
VDC Logic I/O Module 26333607
AC OUTPUT MODULE, CURRENT RATING:4A, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL INPUT / OUTPUT MODULE, EXTERNAL DEPTH:31.8MM, EXTERNAL WIDTH:15.2MM, LENGTH:43.2MM, VOLTAGE RATING:280V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC OUTPUT MODULE, CURRENT RATING:4A, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL INPUT / OUTPUT MODULE, EXTERNAL DEPTH:31.8MM, EXTERNAL WIDTH:15.2MM, LENGTH:43.2MM, VOLTAGE RATING:280V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments
Product Number OAC5H 26333607
Product Name AC Output VDC Logic VDC Logic I/O Module
Form Factor Stand-alone
Auxiliary Outputs Analog Voltage Output
Application General Lab & Industrial
Agency Approval RoHS, CE
Unlock Full Specs
to access all available technical data