Opto 22 Analog Temperature Input Module SNAP-AICTD-4

Description
The SNAP-AICTD provides four channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of the module. Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy SNAP Ethernet-based brains.
Request a Quote Datasheet
Description
The SNAP-AICTD provides four channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of the module. Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy SNAP Ethernet-based brains.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Temperature Input Module - SNAP-AICTD-4 - Opto 22
Temecula, CA, USA
Analog Temperature Input Module
SNAP-AICTD-4
Analog Temperature Input Module SNAP-AICTD-4
The SNAP-AICTD provides four channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of the module. Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy SNAP Ethernet-based brains.

The SNAP-AICTD provides four channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of the module. Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.
This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy SNAP Ethernet-based brains.

Supplier's Site Datasheet
PLC Modules - 5528-SNAP-AICTD-4-ND - DigiKey
Thief River Falls, MN, United States
SNAP 4-CH ANALOG TEMPERATURE INP

SNAP 4-CH ANALOG TEMPERATURE INP

Buy Now Datasheet
VDC Logic I/O Module - 21745504 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
21745504
VDC Logic I/O Module 21745504
I/O MODULE, CURRENT RATING:150MA, ACCESSORY TYPE:ANALOGUE TEMPERATURE INPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:74.93MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, NO. OF ANALOG INPUTS:4, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:150MA, ACCESSORY TYPE:ANALOGUE TEMPERATURE INPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:74.93MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, NO. OF ANALOG INPUTS:4, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments I/O Modules and Instruments
Product Number SNAP-AICTD-4 5528-SNAP-AICTD-4-ND 21745504
Product Name Analog Temperature Input Module PLC Modules VDC Logic I/O Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval UL, FM, CE, RoHS, DFARs
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
Application General Lab & Industrial
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Analog Channels 48 #
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details