Control Technology Corporation VDC Logic I/O Module M3-11A

Description
DISCONTINUED BY MANUFACTURER, I/O MODULE DIGITAL, VDC SOURCING INPUT TYPE/16 INPUTS, SOURCING (PNP OPEN COLL) OUTPUT TYPE /16 OUTPUTS, TERMINAL BLOCK & TENSION CLAMP CONN, 1 LED PER CHANNEL, 500 VDC ISOLATION RATING, 10-32 VDC INPUT, 2.6 MA@24 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, I/O MODULE DIGITAL, VDC SOURCING INPUT TYPE/16 INPUTS, SOURCING (PNP OPEN COLL) OUTPUT TYPE /16 OUTPUTS, TERMINAL BLOCK & TENSION CLAMP CONN, 1 LED PER CHANNEL, 500 VDC ISOLATION RATING, 10-32 VDC INPUT, 2.6 MA@24 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 65682900 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
65682900
VDC Logic I/O Module 65682900
DISCONTINUED BY MANUFACTURER, I/O MODULE DIGITAL, VDC SOURCING INPUT TYPE/16 INPUTS, SOURCING (PNP OPEN COLL) OUTPUT TYPE /16 OUTPUTS, TERMINAL BLOCK & TENSION CLAMP CONN, 1 LED PER CHANNEL, 500 VDC ISOLATION RATING, 10-32 VDC INPUT, 2.6 MA@24 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, I/O MODULE DIGITAL, VDC SOURCING INPUT TYPE/16 INPUTS, SOURCING (PNP OPEN COLL) OUTPUT TYPE /16 OUTPUTS, TERMINAL BLOCK & TENSION CLAMP CONN, 1 LED PER CHANNEL, 500 VDC ISOLATION RATING, 10-32 VDC INPUT, 2.6 MA@24 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 65682900
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
8 x Relay out Ex i - profibus-interface-8-x-relay-out-ex-i - BARTEC
Specs
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
SCM5B38-3x Strain Gage Input Modules, Narrow Bandwidth - SCM5B38-3x - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Analog Outputs Analog Voltage Output
Agency Approval CSA, FM, CE
View Details