Opto 22 Analog Current Input Module SNAP-AIMA

Description
The SNAP-AIMA provides two channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. For a similar module that provides two isolated channels, see SNAP-AIMA-i. For a module that provides two isolated channels and supplies loop excitation, see SNAP-AIMA-iSRC. For SNAP PAC brains and rack-mounted controllers, we also have a four-channel module, the SNAP-AIMA-4, and a 32-channel module, the SNAP-AIMA-32.
Request a Quote Datasheet
Description
The SNAP-AIMA provides two channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. For a similar module that provides two isolated channels, see SNAP-AIMA-i. For a module that provides two isolated channels and supplies loop excitation, see SNAP-AIMA-iSRC. For SNAP PAC brains and rack-mounted controllers, we also have a four-channel module, the SNAP-AIMA-4, and a 32-channel module, the SNAP-AIMA-32.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Current Input Module - SNAP-AIMA - Opto 22
Temecula, CA, USA
Analog Current Input Module
SNAP-AIMA
Analog Current Input Module SNAP-AIMA
The SNAP-AIMA provides two channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. For a similar module that provides two isolated channels, see SNAP-AIMA-i. For a module that provides two isolated channels and supplies loop excitation, see SNAP-AIMA-iSRC. For SNAP PAC brains and rack-mounted controllers, we also have a four-channel module, the SNAP-AIMA-4, and a 32-channel module, the SNAP-AIMA-32.

The SNAP-AIMA provides two channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.
For a similar module that provides two isolated channels, see SNAP-AIMA-i.
For a module that provides two isolated channels and supplies loop excitation, see SNAP-AIMA-iSRC.
For SNAP PAC brains and rack-mounted controllers, we also have a four-channel module, the SNAP-AIMA-4, and a 32-channel module, the SNAP-AIMA-32.

Supplier's Site Datasheet
PLC Modules - 5528-SNAP-AIMA-ND - DigiKey
Thief River Falls, MN, United States
SNAP 2-CH -20MA TO +20MA ANALOG

SNAP 2-CH -20MA TO +20MA ANALOG

Buy Now Datasheet
VDC Logic I/O Module - 516552 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
516552
VDC Logic I/O Module 516552
ANALOGUE CURRENT INPUT MODULE, 170MA, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:74.93MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, 2 ANALOG INPUTS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

ANALOGUE CURRENT INPUT MODULE, 170MA, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:74.93MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, 2 ANALOG INPUTS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments I/O Modules and Instruments
Product Number SNAP-AIMA 5528-SNAP-AIMA-ND 516552
Product Name Analog Current Input Module PLC Modules VDC Logic I/O Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval UL, FM, CE, RoHS, DFARs
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details