The SNAP-IDC5D provides four channels of 2.5-28 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. The module has removable top-mounted connectors for easy access to field wiring, as well as channel-specific LEDs for convenient troubleshooting.
SNAP 4-CH 2.5-28 VDC DIGITAL (DI
I/O MODULE, NO. OF ANALOG INPUTS:4, SIGNAL INPUT TYPE:2.5 TO 28 VDC, SUPPLY VOLTAGE MAX:28 VDC, SUPPLY VOLTAGE MIN:2.5 VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control SNAP-IDC5D
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-IDC5D | 5528-SNAP-IDC5D-ND | 6510860 |
| Product Name | Digital Input Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| Application | General Lab & Industrial | ||
| Agency Approval | UL, CSA, CE | ||
| Digital I/O Channels | 4 # |