Opto 22 Analog Input Module SNAP-AIV-8

Description
The SNAP-AIV-8 provides eight channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the eight channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. Compatibility: This module can be used only with SNAP PAC controllers and brains.
Request a Quote Datasheet
Description
The SNAP-AIV-8 provides eight channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the eight channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. Compatibility: This module can be used only with SNAP PAC controllers and brains.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module - SNAP-AIV-8 - Opto 22
Temecula, CA, USA
Analog Input Module
SNAP-AIV-8
Analog Input Module SNAP-AIV-8
The SNAP-AIV-8 provides eight channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the eight channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. Compatibility: This module can be used only with SNAP PAC controllers and brains.

The SNAP-AIV-8 provides eight channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the eight channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.

Compatibility: This module can be used only with SNAP PAC controllers and brains.

Supplier's Site Datasheet
PLC Modules - 5528-SNAP-AIV-8-ND - DigiKey
Thief River Falls, MN, United States
SNAP 8-CH -10VDC TO +10VDC ANALO

SNAP 8-CH -10VDC TO +10VDC ANALO

Buy Now Datasheet
VDC Logic I/O Module - 24681102 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
24681102
VDC Logic I/O Module 24681102
VOLTAGE INPUT MODULE, 8 CHANNELS, 5 VDC, 170 MA, DIN RAIL MOUNT, 18.796 MM DEPTH, 82.55 MM WIDTH, 90.17 MM LENGTH, ROHS COMPLIANT, TRANSFORMER/OPTICAL ISOLATION, FACTORY CALIBRATED. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE INPUT MODULE, 8 CHANNELS, 5 VDC, 170 MA, DIN RAIL MOUNT, 18.796 MM DEPTH, 82.55 MM WIDTH, 90.17 MM LENGTH, ROHS COMPLIANT, TRANSFORMER/OPTICAL ISOLATION, FACTORY CALIBRATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments I/O Modules and Instruments
Product Number SNAP-AIV-8 5528-SNAP-AIV-8-ND 24681102
Product Name Analog Input Module PLC Modules VDC Logic I/O Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE, RoHS, DFARs
Analog Channels 8 #
Unlock Full Specs
to access all available technical data