Opto 22 VDC Logic I/O Module SNAP-ENET-S64

Description
The SNAP Simple Ethernet I/O brain is a low-cost I/O and communications processor for high-density commercial and industrial applications on wired Ethernet networks. The SNAP-ENET-S64 brain can be mounted on any SNAP PAC mounting rack along with SNAP I/O modules. It provides local intelligence for analog, simple digital, and tunneling serial capability.
Description
The SNAP Simple Ethernet I/O brain is a low-cost I/O and communications processor for high-density commercial and industrial applications on wired Ethernet networks. The SNAP-ENET-S64 brain can be mounted on any SNAP PAC mounting rack along with SNAP I/O modules. It provides local intelligence for analog, simple digital, and tunneling serial capability.

Suppliers

Company
Product
Description
Supplier Links
 - SNAP-ENET-S64 - Opto 22
Temecula, CA, USA
The SNAP Simple Ethernet I/O brain is a low-cost I/O and communications processor for high-density commercial and industrial applications on wired Ethernet networks. The SNAP-ENET-S64 brain can be mounted on any SNAP PAC mounting rack along with SNAP I/O modules. It provides local intelligence for analog, simple digital, and tunneling serial capability.

The SNAP Simple Ethernet I/O brain is a low-cost I/O and communications processor for high-density commercial and industrial applications on wired Ethernet networks.

The SNAP-ENET-S64 brain can be mounted on any SNAP PAC mounting rack along with SNAP I/O modules. It provides local intelligence for analog, simple digital, and tunneling serial capability.

Supplier's Site
VDC Logic I/O Module - 8670170 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
8670170
VDC Logic I/O Module 8670170
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, LEADED PROCESS COMPATIBLE:NO, PEAK REFLOW COMPATIBLE (260 C):NO, FEATURES:ANALOG/SIMP LE DIGITAL SERIAL BRAIN, ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, LEADED PROCESS COMPATIBLE:NO, PEAK REFLOW COMPATIBLE (260 C):NO, FEATURES:ANALOG/SIMPLE DIGITAL SERIAL BRAIN, ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number SNAP-ENET-S64 8670170
Product Name VDC Logic I/O Module
Data Acquisition Input/Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
User Interface Computer Programmable
Host Connection RS232/422/485; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Input Modules - DR-IAC5A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Intelligent Central Units -  - iba America LLC
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail
Application General Lab & Industrial
View Details
12-ch Input Module LAN-XI 25.6kHz - -3053-B-120-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details