The SNAP-IAC5AFM provides four channels of 180-280 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. It has removable top-mounted connectors for easy access to field wiring, as well as channel-specific LEDs for convenient troubleshooting.
This module is Factory Mutual approved.
The SNAP-IAC5AFM provides four channels of 180-280 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. It has removable top-mounted connectors for easy access to field wiring, as well as channel-specific LEDs for convenient troubleshooting.
DIGITAL INPUT MODULE, NO. OF DIGITAL INPUTS:4, SUPPLY VOLTAGE:240V, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Opto 22 | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-IAC5AFM | SNAP-IAC5AFM | 26333437 |
| Product Name | SNAP Series | Digital Input Module | VDC Logic I/O Module |
| Data Acquisition | Input Module | ||
| Form Factor | Modular Bay or Slot System | Modular Bay or Slot System | |
| User Interface | None | ||
| Application | General Lab & Industrial | General Lab & Industrial | |
| Agency Approval | UL, CE | FM |