The SNAP-IAC-16 senses on/off status for 16 channels of 90-140 VAC/VDC input. The module features automatic counting and latching.
SNAP ISOLATED 16-PT DIGITAL (DIS
I/O MODULE, CURRENT RATING:150MA, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL AC INPUT MODULE, EXTERNAL DEPTH:18.69MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:85.32MM, NO. OF DIGITAL INPUTS:16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-IAC-16 | 5528-SNAP-IAC-16-ND | 17597644 |
| Product Name | Digital Input Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| Application | General Lab & Industrial | ||
| Agency Approval | CE, UL | ||
| Digital I/O Channels | 16 # |