The SNAP-AITM provides two channels of analog-to-digital conversion. Each channel can be configured for -150 to +150 mV DC or -75 to +75 mV DC, or for type E, J, or K thermocouple operation. Use isolated probes for thermocouple inputs.
Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.
SNAP 2-CH TYPE E, J, K THERMOCOU
I/O MODULE, 2 CHANNEL, 5 V RATING, E/J/K THERMOCOUPLE, +/- 150 MV, +/-75 MV. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AITM | 5528-SNAP-AITM-ND | 516561 |
| Product Name | Analog Input Module | PLC Modules | VDC Logic I/O Brain/Interface |
| Form Factor | Modular Bay or Slot System | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | FM, CE, RoHS, DFARs | ||
| Analog Channels | 2 # |