The OAC24 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A, SPST-NO, Make). All AC output modules feature zero voltage turn-on and zero current turn-off.
Typical uses and applications for AC output modules include switching the following loads:
G1 AC Digital Output, 12-140 VAC,
I/O MODULE, AC OUTPUT MODULE, SPST-NO CONTACT CONFIGURATION, 3 AMP CURRENT RATING, 15.2 X 43.2 MM EXTERNAL DIMENSIONS (DEPTH X WIDTH), FOR USE WITH SNAP PAC SYSTEMS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition | I/O Modules and Instruments |
| Product Number | OAC24 | OAC24 | 29113 |
| Product Name | AC Output VDC Logic | OPTO Output Modules | VDC Logic I/O Module |
| Form Factor | Stand-alone | ||
| Auxiliary Outputs | Analog Voltage Output | ||
| Application | General Lab & Industrial | ||
| Agency Approval | RoHS, CE, CSA, UL | ||
| Digital I/O Channels | 2 # |