The OAC15 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A, SPST-NO, Make). All AC output modules feature zero voltage turn-on and zero current turn-off.
Typical uses and applications for AC output modules include switching the following loads:
I/O MODULE, 3 AMP CURRENT RATING, SPST-NORMALLY OPEN CONTACT CONFIGURATION, 65HZ COUNT INPUT FREQUENCY, 15.2 MM EXTERNAL DEPTH, 43.2 MM EXTERNAL WIDTH, FOR USE WITH SNAP PAC SYSTEMS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | OAC15 | 516526 |
| Product Name | AC Output VDC Logic | VDC Logic I/O Module |
| Form Factor | Stand-alone | |
| Auxiliary Outputs | Analog Voltage Output | |
| Application | General Lab & Industrial | |
| Agency Approval | RoHS, CE, CSA, UL |