The SNAP-AITM-8 provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S, or T thermocouple or a -75 to + 75 mV, -50 to +50 mV, or -25 to +25 mV input.
Used with an Opto 22 SNAP PAC controller, the SNAP-AITM-8 module is ideal for customers with applications requiring high-resolution temperature monitoring, data acquisition, and control of autoclaves, industrial ovens, pasteurizers, heat exchangers, and other equipment that requires precise thermal regulation. The high density of points on the module reduces panel space for applications using a high number of thermocouple inputs, such as semiconductor, food, petrochemical, and pharmaceutical processing.
Compatibility: The SNAP-AITM-8 works with SNAP PAC brains and R-series controllers only. Like all SNAP analog input modules, the SNAP-AITM-8 provides transformer isolation to reduce noise and installation problems, and 4000 volts optical isolation (4000 volts of transient protection for 1 ms) from other modules on the same mounting rack.
SNAP 8-CH TYPE B, C, D, E, G, J,
I/O MODULE, CURRENT RATING:200MA, PRODUCT RANGE:-, ACCESSORY TYPE:THERMOCOUPLE INPUT MODULE, EXTERNAL DEPTH:18.796MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, NO. OF CHANNELS:8CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AITM-8 | 5528-SNAP-AITM-8-ND | 17253576 |
| Product Name | Analog Input Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | UL, CD, RoHS, DFARs | ||
| Analog Channels | 8 # |