4-channel Dc Output 5-60 VDC, 5 VDC Logic
DIGITAL OUTPUT MODULE, ODC SERIES, OPERATING VOLTAGE RANGE: 5-60 VDC, 3 AMP RATED, 12 MA INPUT, 4000 VRMS ISOLATION, 4 CHANNELS, 4 PORTS, 5 PIN MOUNTING. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control ODC5Q
| Opto 22 | Classic Automation LLC | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition | I/O Modules and Instruments |
| Product Number | ODC5Q | ODC5Q | 29143 |
| Product Name | DC Output VDC Logic | I/O Module | VDC Logic I/O Module |
| Form Factor | Stand-alone | ||
| Auxiliary Outputs | Analog Voltage Output | ||
| Application | General Lab & Industrial | ||
| Agency Approval | RoHS, CE, CSA, UL | ||
| Digital I/O Channels | 4 # |