The SNAP-OAC5 provides four channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for transient-free switching. The module has removable top-mounted connectors to provide easy access to field wiring and features channel-specific LEDs for troubleshooting.
SNAP 4-CH 12-250 VAC DIGITAL (DI
INPUT MODULE, DIGITAL, 4 CHANNEL, 12-280 VAC. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control SNAP-OAC5
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-OAC5 | 5528-SNAP-OAC5-ND | 516618 |
| Product Name | Digital Output Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| Auxiliary Outputs | Analog Voltage Output | ||
| Application | General Lab & Industrial |